Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Power Products Limited
Description: We know how critical the air purity is for your application and can provide a complete solution. From individual components to complete turnkey packaged systems with air receivers, desiccant or refrigerated air dryers, filtration down to .01 micron, air quality monitoring
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: Oil-Less Scroll Pump Technology Our innovative scroll technology is completely oil-less, extremely quiet, and energy efficient. The scroll pump has few moving parts, making it reliable and easier to maintain. The self lubricating tip seals and absence of a gearbox means the pump
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
-
Supplier: Accuris
Description: Fixed Scroll Air Conditioning Compressor
-
Supplier: Titus Company (The)
Description: Ideally suited for laboratory, medical and other small critical-air applications where oil lubricated machines cannot be tolerated. The scroll compressor provides quiet, reliable operation for continuous-duty applications.
- Horse Power: 1.5 to 20 HP
- Lubrication Style: Oil-free
- Features: Other
- Mounting: Skid / Base Plate Mounted
-
Supplier: BITZER US, Inc.
Description: Hermetic scroll compressors are used particularly in air conditioning and heat pump applications. They offer high cooling capacity, reliability, exceptional energy efficiency and low noise levels.
- Features: Other
- Construction: Scroll
-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation scroll compressors designed to achieve outstanding durability. The scroll compression mechanism provides smooth, quiet operation and the highest level of efficiency.
- Input Power: 3,369.9999999999973 watts
- Construction: Scroll
-
Supplier: Sanden International (USA), Inc.
Description: Sanden's next generation scroll compressors designed to achieve outstanding durability. The scroll compression mechanism provides smooth, quiet operation and the highest level of efficiency.
- Construction: Scroll
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's SF and SF+ oil-free scroll compressors deliver absolutely pure oil-free air with supreme energy efficiency. They are also extremely quote and low-maintenance, making them ideal for keeping your critical applications safe.
- Discharge / Operating Pressure: 116 to 145 psi
- Flow Capacity: 7.2 to 21 SCFM
- Horse Power: 2 to 30 HP
- Power Source: AC Three Phase
-
Supplier: FS-Curtis
Description: SR Series Scroll Refrigerant Compressors are available either as the TS Series for regular air conditioning applications or HT Series for hot water or low temperature application. FS-Curtis Refrigerant Compressor for air conditioning, the TS Series has the
- Capacity: 27.8 kW
-
Supplier: BITZER US, Inc.
Description: A semi-hermetic infinitely adjustable compressor with a lightweight design and aluminium housing was specially developed for modular air conditioning systems in buses and driver’s cabs. Important operating parameters such as speed and temperature are monitored at all times.
- Features: Other
- Construction: Scroll
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 8Kw ÷ 10Kw R134a refrigerant. Horizontal scroll compressor. Frame construction in horizontal Peralluman completely. Suitable for ceiling installation. Panels insulated with soundproofing. Direct expansion coil in Cu / Al. Centrifugal Pleated filter G4. Junction box for
- Cooling Capacity: 8 to 10 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Terra Universal, Inc.
Description: Coolest oil-less compressors on the market Operate with virtually vibration-free, with very low noise level (49 dba) Design simplicity yields reliability and durability Inlet cartridge filters 99% of incoming particulates These oil-less scroll compressors offer very low noise
- Discharge / Operating Pressure: 115 psi
- Flow Capacity: 8.6 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: ISC Sales, Inc.
Description: Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral
- Capacity: 52.758 kW
- Input Power: 11,192.189112306076 watts
- Power Source: 208-230 / 60 / 3
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral
- Capacity: 28.28415 kW
- Input Power: 5,596.094556153038 watts
- Power Source: 208-230 / 60 / 3
- Refrigerant Options: R22
-
Supplier: ISC Sales, Inc.
Description: Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral
- Capacity: 26.52555 kW
- Input Power: 5,596.094556153038 watts
- Power Source: 208-230 / 60 / 3
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: Scroll Compressors are elegant in design, they run smoothly, with almost no noise, no vibrations and use a clever design principle to compress the refrigerant. Unlike reciprocating technology with many moving parts, scroll compressors have one scroll or spiral
- Capacity: 36.0513 kW
- Input Power: 7,461.45940820405 watts
- Power Source: 208-230 / 60 / 3
- Features: Other
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll
-
Supplier: Danfoss A/S
Description: R407C, R134a, single units. VTZ: inverter reciprocating compressors with frequency converter CD302. VSH: first-generation commercial inverter scroll compressors with frequency converter CDS302. VZH: second-generation commercial inverter scroll compressors with
- Power Source: 208-230 / 60 / 1, 208-230 / 60 / 3, 380 / 50 / 3, 460 / 60 / 3
- Features: Other
- Refrigerant Options: R134a, R22, R407c
- Construction: Scroll
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower friction coefficient; Wider
- Filler: Aramid Fiber
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with seamless copper tubes and plate
- Application: Commercial, Residential
- System: Heat Energy Recovery
-
Supplier: Johnson Controls, Inc.
Description: At YORK® by Johnson Controls, we help you minimize the total cost of ownership for your air conditioning application with our YCAL Air-Cooled Scroll Chiller. This air-cooled chiller uses scroll compressor technology and is a reliable, completely
- Cooling Capacity: 50 to 225 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: Johnson Controls, Inc.
Description: Our York® YCUL Air-Cooled Scroll Condensing Unit is the perfect match for central air handling applications with direct expansion cooling coils. This air-cooled condensing unit is designed specifically for outdoor installation (either roof or ground-level) to achieve
- Application: Building
- Type: HVAC Condensing Unit
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning units cooling only and reversible heat pump with scroll compressors. • Compressors scroll. • Air handling and exhaust/recycling section fan centrifugal type. • Condensing section fan propeller type. • Heat
-
Supplier: SAE International
Description: free, low flow rate with high pressure ratio, high efficiency, and low weight and volume. In order to find suitable air compressors to match the fuel cell system (FCS)'s requirements, different air compressors' performance and physical characteristics are compared. These
-
Supplier: Danfoss A/S
Description: Danfoss scroll compressors optimised for heating applications with R407C and R410A. PSH: dedicated to heating applications (R410A). HHP: dedicated to heating applications (R407C). SZ: can be used for light commercial and air conditioning heating applications (R407C). H-series:
- Features: Other
- Refrigerant Options: R407c
- Construction: Scroll
-
Supplier: CEF Industries LLC
Description: scroll compressor uses less energy than a piston compressor to produce the same volume and pressure of air. Additionally, scroll compressors are smoother running resulting in quieter operations, more compact in size and have fewer moving parts increasing
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: DA modular dryer offers economy minded compressed air users a simple and effective no-nonsense approach to dry compressed air. Great for use with any type of compressor including piston, scroll, rotary vane or rotary screw technologies. The ability to function with inlet
- Drying Capacity: 20 to 120 SCFM
-
Supplier: MOKON
Description: Iceman Outdoor Air-Cooled Chillers are available from 1 to 40 Ton chilling capacities and -25 to 105°F ambient temperature ranges. The outdoor chillers feature a scroll compressor, providing superior efficiency, enhanced reliability, and quieter operation. The Iceman OA Series
- Application: Industrial
-
Supplier: Saint Clair Systems, Inc.
Description: The TAEevo Tech chillers are compact units designed for use in industry, supplied with hermetic scroll compressors and the innovative finned pack evaporator installed inside the hydraulic storage tank. Two new versions, the HE high efficiency and the dual - frequency, integrate the
- Cooling Capacity: 5 to 122 kW
- Application: Industrial
-
Supplier: Associated Spring
Description: Associated Spring provides automotive suction and discharge valves for fixed and variable compressors and scroll compressor components. Scroll over the diagram below to see suction & discharge valves along with other components in an automotive air conditioning
-
Supplier: Klimaire Products, Inc.
Description: expansion valve Cooling only * Scroll compressor R-410A eco-friendly refrigerant Cooper tube, aluminum fin coil Steel louver coil guard Heavy gauge galvanized steel cabinet 24 V low voltage control Protective coating AHRI certified/ ETL listed
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Klimaire Products, Inc.
Description: CSM42C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle single
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Associated Spring
Description: find Associated Spring backers and related components in automotive air conditioners, residential air conditioners, air and gas compressors, refrigeration compressors, 2-cycle engines, heat and vacuum pumps, ride control equipment, and heavy truck braking
-
Supplier: Reznor
Description: series DX units utilize non-ozone depleting R-410A refrigerant. Dual circuits and scroll compressors are standard. The system is designed to achieve three stages of cooling. The cooling capacities range from 5 to 15 tons at full load (Minimum 2-5 tons). The three-stage (1/3, 2/3, 3/3)
- Capacity: 31.44963 kW
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
- Features: Other, Other Power
- Construction: Scroll
Find Suppliers by Category Top
Featured Products Top
-
The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS or PA, PTFE compound tip seal has excellent performance when work. Lower (read more)
Browse Dynamic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Scroll compressors Rotary compressors Piston compressors Hermetic and semi-hermetic reciprocating compressors Air – conditioning Refrigeration Heat pump (read more)
Browse Industrial Coatings Datasheets for GGB -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
When Oregon experienced one of the state’s worst wildfire seasons, one nonprofit mobile home manufacturing company did something about it. HOPE Community Corporation in Eugene, Oregon is filling a need for affordable housing and doing it with speed and quality while giving back to the community.
(read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
Food Processing Oil-free Compressors with the highest possible Security of Supply and Energy Efficiency Process air applications, such as pneumatic conveying systems in food processing, are under (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
Rogers Machinery Company, Inc.On-demand webinar: How an air audit can save you thousands in energy costs (read more)
Browse Air Compressors Datasheets for Rogers Machinery Company, Inc. -
designed for heavy industrial, processing, and manufacturing operations including chemical, refinery, midstream/pipeline, food and beverage, pulp and paper, shipyards, mining, and large construction sites. Available for rental or purchase, the M500-2 is ready to supplement plant air during peak (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Case Study: Zhuhai Landa Air Conditioner Compressors
Zhuhai Gree wanted to take advantage of the benefits of scroll compressors for its air conditioners, but needed to make sure the new technology would be functional and profitable.
More Information Top
-
A Scroll Compressor With a High-Performance Sensorless Induction Motor Drive for the Air Management of a PEMFC System for Automotive Applications
[36] Y. Zhao, L. Liansheng, S. Jiang, Z. Wei, and S. Pengcheng, “Research on oil-free air scroll compressor with high speed in 30 kW fuel cell,” Appl.
-
Fluid Machinery and Fluid Mechanics
Determination of an Optimum Orbiting Radius for an Oil-Less Scroll Air Compressor .
-
A study on integrated design conjugation profiles application analysis of scroll profiles for automobile air conditioning
Research on heat and force de- formations of large delivery scroll air compressor .
-
Research on the natural meshing mechanism and testing analysis of scroll profiles for refrigeration scroll compressor
Research on heat and force de- formations of large deliv-ery scroll air compressor .
-
Hydrogen Fuel Cells for Road Vehicles
2003) Research on oil-free air scroll compressor with high speed in 30 kW fuel cell.
-
Advances in Energy Science and Technology
The oil-free air scroll compressor has been adapted to work in an expander mode.
-
Plant Maintenance Product | Hitachi's SRL Series Oil-free Multiplex Scroll Air Compressor is available in 7.5 kW, 11 kW and 16.5 kW units | Plant Services
Home / Products & Vendors / Products / 2011 / Hitachi's SRL Series Oil-free Multiplex Scroll Air Compressor is available in 7.5 kW, 11 kW and 16.5 kW units .
-
3D Transient CFD Simulation of Scroll Compressors with the Tip Seal
Feng, J., Qu, Z., and Lin, X., "Three-Dimension Numerical Simulation of Discharge Flow in a Scroll Air Compressor ", 2004.
-
Screw Compressor from Shanghai Donglai Air Compressor Equipment Co.,Ltd, China
• Scroll Air Compressor .
-
Calculation procedures for oil free scroll compressors based on mathematical modelling of working process
To evaluate the influence of procedure on oil free air scroll compressor characteristics calculation accuracy different calculation procedures were used: without taking into account heat exchange in the working chamber; taking into account heat exchange with one wall of the working chamber …
Indicates content that may require registration and/or purchase.