Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Sealer - Engine Cooling System
-
Supplier: Westerbeke Corporation
Description: panel includes tachometer, hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 65B Four is fresh water cooled
- Application: Marine
- Displacement: 3.32 liters
- Engine Type: Internal Combustion
- Features: Water Cooled, Four Stroke
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on both
- Application: Other Application
- Displacement: 0.0127 to 0.0503 liters
- Engine Type: Internal Combustion
- Features: Air Cooled, Four Stroke
-
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to operate on both
- Application: Other Application
- Displacement: 0.0127 to 0.0503 liters
- Engine Type: Internal Combustion
- Features: Air Cooled, Four Stroke
-
Supplier: Weichai Power Co., Ltd.
Description: CW250 family is medium-speed marine diesel engine, adopting four strokes, in line configuration, water cooled system, supercharging system and inter-cooled technologies. It is independently designed, developed and manufactured by Weichai by absorbing advanced
- Application: Marine
- Features: Water Cooled
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Automatic altitude compensation Fuel cooled ECU Power compensation for fuel temperature Programmable low and high idle Electronic diagnostics and fault logging Programmable monitoring system (engine speed, temperature, pressure) J1939 broadcast
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: broadcast (diagnostic and engine status) Cooling System Gear-driven centrifugal jacket water pump — RH Integrated thermostat and housing Engine oil cooler Optional installed transmission oil cooler Optional
- Application: Industrial
- Displacement: 32.13 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Caterpillar Oil & Gas
Description: 4 engine management system integrates speed control, air/fuel ratio control, and ignition/detonation controls into a complete engine management control system with integrated digital ignition, engine protection and monitoring Air System - Water-cooled
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: system (speeds, temperature, pressure), J1939 broadcast (diagnostic, engine status and control) Cooling System Thermostat and housing — outlet vertical; jacket water pump — gear-driven, centrifugal; RH front water pump inlet
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Weichai Power Co., Ltd.
Description: CW200 family is medium-speed marine diesel engine, adopting four strokes, in line configuration, water cooled system, supercharging system and inter-cooled technologies. It is independently designed, developed and manufactured by Weichai by absorbing advanced
- Application: Marine
- Features: Water Cooled, Four Stroke
- Fuel Type: Diesel
-
Supplier: SAE International
Description: The objective of this glossary is to establish uniform definitions of parts and terminology for engine cooling systems.
-
Supplier: SAE International
Description: The objective of this glossary is to establish uniform definitions of parts and terminology for engine cooling systems.
-
Supplier: Briggs & Stratton Corporation
Description: delivering, because these Briggs & Stratton mower engines are built to last with our exclusive Advanced Debris Management System, chrome-plated exhaust valves and other durable features. Husqvarna® Exclusive Endurance Series V-Twin engines deliver more power, less vibration,
- Application: Agriculture, Other Application
- Displacement: 0.6560 to 0.8100 liters
- Engine Type: Internal Combustion
- Features: Air Cooled, Four Stroke, Vertical Shaft
-
Supplier: Accuris
Description: Engine Cooling System
-
Supplier: SAE International
Description: The objective of this glossary is to establish uniform definitions of parts and terminology for engine cooling systems. Components included are all those through which engine coolant is circulated: water pump, engine oil cooler, transmission and other coolant-oil
-
Supplier: Briggs & Stratton Corporation
Description: or later in the evening. The Husqvarna® Exclusive Endurance Series push mower engines bring durability, power and reduced emissions. The Endurance Series lawn mower engines come standard with Platinum Sparkplug for longer durability and the ReadyStart® starting system.
- Application: Agriculture, Other Application
- Displacement: 0.1250 to 0.2230 liters
- Engine Type: Internal Combustion
- Features: Air Cooled, Four Stroke, Vertical Shaft
-
Supplier: Weichai Power Co., Ltd.
Description: Based on mature WP10 engine noumenon, Weichai developed WP10NG gas engine according to gas engine technical characteristic. Matching and designing cooling of piston, turbocharger, valve and valve seat ring, adopting mature and reliable fuel gas electronically controlled
- Application: Automotive
- Displacement: 9.73 liters
- Features: Water Cooled, Has Turbo
- Fuel Type: Gasoline
-
Supplier: Weichai Power Co., Ltd.
Description: Based on mature WP12 engine noumenon, Weichai developed WP12NG gas engine according to gas engine technical characteristic. It re-matched and re-designed cooling of piston, turbocharger, valve and valve seat ring, and adopted mature and reliable fuel gas electronically
- Application: Automotive
- Displacement: 11.59 liters
- Features: Water Cooled, Has Turbo
- Fuel Type: Gasoline
-
Supplier: Accuris
Description: Engine Cooling System for Europe
-
Supplier: Accuris
Description: Engine Cooling System Stopleak Compounds
-
Supplier: Kohler Co. - Engines
Description: Command PRO gaseous fuel engines are designed to run on either gasoline, natural gas or propane. This professional line of carbureted propane and natural gas engines eliminates bad gasoline issues and lets you skip fuel-system winterization. Features Designed to
- Application: Other Application
- Displacement: 0.0127 to 0.0503 liters
- Engine Type: Internal Combustion
- Features: Air Cooled, Four Stroke, Vertical Shaft
-
Supplier: Sofradir - EC, Inc.
Description: This cooled MW infrared imaging engine is idea for constrained size/weight and power (SWaP) applications and delivers remarkable cooled performance in a compact size. Ideal for use in handheld products as well as unmanned vehicles. Improvements in cooled FPA technology
-
Supplier: Westerbeke Corporation
Description: . A full range of options is available allowing you to custom tailor your engine to fit your individual requirements. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50
- Application: Marine
- Displacement: 0.6350 liters
- Engine Type: Internal Combustion
- Features: Water Cooled, Four Stroke
-
Supplier: Westerbeke Corporation
Description: , water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 44C Four is fresh water cooled and equipped with a simple control
- Application: Marine
- Displacement: 1.76 liters
- Engine Type: Internal Combustion
- Features: Water Cooled, Four Stroke
-
Supplier: Westerbeke Corporation
Description: , voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 35E Three is fresh water cooled and equipped with a simple control
- Application: Marine
- Displacement: 1.32 liters
- Engine Type: Internal Combustion
- Features: Water Cooled, Four Stroke
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Sofradir - EC, Inc.
Description: MCT-based short-wave infrared imaging system with extraordinarily high quantum efficiency performance in the spectral range 800nm to 2500nm. Depending on the desired configuration, a wide range of near infrared lenses and options are available to match your imaging requirements.
-
Description: SO 7967-5:2010 establishes a vocabulary for the cooling systems of reciprocating internal combustion engines.
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: 17/21V was developed basedon the advanced HiMSEN engine concept and Hi-Touch technology. Italso features• Structure strength minimizing heat load, noise and vibration• Operating system based on dynamic analysis for high precision• Highly efficient turbocharging for the best
- Application: Marine
- Displacement: 38.16 to 95.4 liters
- Engine Type: Internal Combustion
- Features: Four Stroke, Has Turbo
-
Supplier: Taylor Dynamometer, Inc.
Description: The Taylor Dynamometer Closed Loop Cooling Center (CLCC) is designed to regulate the jacket water temperature and pressure of an engine being tested in an engine dynamometer test cell. The CLCC system utilizes a heat exchanger (liquid-to-liquid) and temperature sensor to
-
Supplier: Taylor Dynamometer, Inc.
Description: For applications up to 1250 HP, the Taylor Gas-Leak Detecting Pressurized Small Cooling Column is an inexpensive, reliable, and easy to use engine jacket water cooler. It requires no electrical power or compressed air, only a source of cold water and a floor drain The cooling
-
Supplier: Caterpillar Electric Power
Description: Make sure your generator set keeps working in any environment. Caterpillar can customise a generator set cooling system to operate from -40°C to +55°C, using a variety of additional options designed for these conditions. Remote engine cooling Heat exchanger
- Applications: Power Generation
-
Description: . Alu/stainless steel metal pipes assembled?Use:divert ing coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively
- Application: General Purpose, Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, Hydraulic Fluid, Salt Water, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Sanitary, Water
- Features: Anti-static, Coiled / Spiral, Corrugated, Reinforced
- Function: Structural / Mechanical Tubing
- Material Choices: Rubber / Silicone / Elastomer Tubing
-
Description: “engines” that the engineer or designer can use in OEM systems. Generally these are made in 100, 200 and 300 Watts capacity range, they work with a variety of fans. Small or large quantities available.
-
Supplier: CSA Group
Description: SO 7967-5:2010 establishes a vocabulary for the cooling systems of reciprocating internal combustion engines.
Find Suppliers by Category Top
Featured Products Top
-
Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
Wine Guardian's ceiling mounted wine cooling units are quiet, split wine conditioning systems that are ideal for small- to mid-size wine rooms with no room (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
transfer systems provide heating and cooling of exothermic processes. Heating and cooling can be accomplished using the same thermal transfer fluid. Heat Transfer Systems are used when close even temperatures are required across the process. Gaumer Process provides standard and custom (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
applications such as computer rooms, laboratories, hospitals, facility additions, mini-environments, and process isolators. HEPAir cooling units combine cleanroom air conditioning and HEPA fan/filter technology and do all the things you would expect from a larger, more complex system. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Air Innovations specializes in the design and development of self-contained and remote packaged cooling systems for the precise control of temperature, humidity, and filtration. Our core strength is our ability to understand technical environmental requirements, constraints, and goals (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Air Innovations specializes in the design and development of self-contained and remote packaged cooling systems for the precise control of temperature, humidity, and filtration. Our core strength is our ability to understand technical environmental requirements, constraints, and goals (read more)
Browse Datasheets for Air Innovations LLC -
With close analysis of engine data sheets and customer cooling and sizing requirements, we design the cooling system to be then put forward and discussed with the customer. CAD drawings (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Explosion Proof HVAC: Mining and Drilling The Challenge: Air Innovations was asked to design a Class I Division I environmental control system (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
a primary reason HYTEX® products are applied to safety-critical exhaust and fuel line applications, including aerospace propulsion systems, marine engine compartments, and stationary and mobile power generation equipment. Personnel Protection and Hot Spot Control In (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Underhood Thermal Management & Engine Cooling Analysis
Proton's automotive engineers use a Delphin device to test underhood thermal management of a vehicle to ensure that parts were performing properly.
-
Aircraft Liquid Cooling
density components, while heat exchangers provide cooling of engine or hydraulic fluids or dispose of the heat absorbed by the chassis or cold plates.
-
When Is the Ambient Temperature Too Hot to Rely on Air to Air Heat Exchangers for Enclosure Cooling?
When you are looking for an efficient method for enclosure cooling, a heat exchanger is a good solution for a few different reasons. Not only is a heat exchanger energy efficient, but it allows you to maintain a completely closed loop enclosure cooling solution. The way a heat exchanger operates
-
WP #118: Virtualization and Cloud Computing: Optimized Power, Cooling, and Management Maximizes Benefits
IT virtualization, the engine behind cloud computing, can have significant consequences on the data center physical infrastructure (DCPI). Higher power densities that often result can challenge the cooling capabilities of an existing system. Reduced overall energy consumption that typically results
-
WP #118: Virtualization and Cloud Computing: Optimized Power, Cooling, and Management Maximizes Benefits
IT virtualization, the engine behind cloud computing, can have significant consequences on the data center physical infrastructure (DCPI). Higher power densities that often result can challenge the cooling capabilities of an existing system. Reduced overall energy consumption that typically results
-
Electromagnetic Flowmeter Enhances Scramjet Engine Component Testing
recirculated, treated cooling water.
-
Case Study - Software Facilitates Art-to-Part Capabilities - 09/06
. Founded in 1969, Bernard Mould serves many design shops and manufacturers in both the Detroit/Windsor area with an array of mold design and build services --including automotive interior and exterior trim, automotive engine cooling parts, electronics and communications, assembly fixtures, bus
-
Case Study: Fuel-Cell Company Chooses PLW Water-Cooled Electronic Load
medium-and heavy-duty vehicles from Class 2b to Class 8. " The regulation sets an aggressive schedule for increasing the percentage of clean trucks on the road in the state from 2024 to 2035. Consequently, commercial trucking companies are looking for alternatives to the diesel engine. While battery-powered
More Information Top
-
The European Automotive Supplier Report
Air-conditioning and engine cooling systems .
-
The Advanced Internal Combustion Engine Technologies Report
Another product in the list included a hybrid- engine cooling system , which consists of a battery cooling chiller, integral battery cooling plate, electronic cooling plate, universal stator cooler, engine control unit (ECU) cooler, a sub-cooled loop, low-temperature radiator.
-
Handbook of Diesel Engines
291 9.2 External Engine Cooling Systems . . . . .
-
Manual diesel engines
It demonstrates exemplarily the preferences of the integrated engine cooling system , that not only actual motor cooling but also heating transmitters for cooling of the charging air, the engine oil as well as the comprises in the gear and in the retarder …
-
Electric Motors in Automotive Applications Report - 2015
Of the more than 703 million motors shipped for use in powertrain and chassis applications in 2014, 202 million went into engine cooling system applications.
-
The North American Automotive Supplier Report
Air Induction And Fluid Control Systems, Automotive Chain Systems, Clutch Pack Assemblies, Drivetrain Components, Engine Cooling Systems , Friction Plates, Transfer Cases, Transmission Systems, Turbochargers .
-
Electric Motors in Automotive Applications Report - World - 2013
Of the more than 458 million motors shipped for use in powertrain and chassis applications in 2012, 160 million went into engine cooling system applications.
-
Electrical Power & Energy Systems
The Coupled Simulation Research on Engine Cooling System .
Indicates content that may require registration and/or purchase.