Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dewert Motorized Systems
Description: Non-slip pedal surface, function LED, additional weights can be added
- Actuator / Pedal Material: Thermoplastic / Plastic
- Function: Maintained Contact
- Pedals: Two, Other
- Protection: No Guard (or Separate Guard), Dustproof, Weather Resistant or Waterproof
-
Supplier: Linemaster Switch Corporation
Description: Easy to operate by hand or foot Up to 30 foot range using PVC tubing Isolates operation from electrically live switch Offers environmental protection from short or shock Designed for long life trouble free operation Simple field replacement of components Application versatility
- Function: Maintained Contact, Other
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT), Other
-
Supplier: Tecmark Corporation
Description: Tecmark's LectricAir® FootSwitch makes operating power tools and other electrical devices safer by using an air-actuated switch system to isolate the user from the current, even in wet or hazardous environments. The convenience of "hands free operation" allows remote control operation
- Function: Maintained Contact, Momentary Contact
- Pedals: One
- Protection: No Guard (or Separate Guard)
- Switch / Actuation Method: Air Switch
-
-
Supplier: Tecmark Corporation
Description: Tecmark's LectricAir® FootSwitch makes operating power tools and other electrical devices safer by using an air-actuated switch system to isolate the user from the current, even in wet or hazardous environments. The convenience of "hands free operation" allows remote control operation
- Function: Maintained Contact, Momentary Contact
- Pedals: One
- Protection: Full Guard
- Switch / Actuation Method: Air Switch
-
Supplier: Linemaster Switch Corporation
Description: Remote switch equipped with a 9/16" U.N.F. bulkhead mount Available in either momentary or maintained SPDT versions Provides versatility in applications Isolating the electrically live snap switch from the floor Offers environmental protection from short or shock 2 holes
- Function: Maintained Contact, Other
- Maximum AC Voltage: 250 volts
- Maximum Current: 20 amps
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT), Other
-
Supplier: Altech Corp.
Description: The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as
- Actuator / Pedal Material: Thermoplastic / Plastic
- Certification: CE Certified, UL Listed or Registered
- Configuration: Normally Closed (NC)
- Contact Style: Single Break
-
Supplier: Linemaster Switch Corporation
Description: Adhesive Applicator Armored Vehicle Assembly-Thermoplast ics Braider Braking System Building Machine Button Machine Camera Check-out Counters Combustion Controller Communication Systems Computers Converting Systems Conveyor Belt Lacing Machine Cordset Manufacturing Machine Cradle Crimping Machine
- Function: Maintained Contact, Other
- Maximum AC Voltage: 125 to 240 volts
- Maximum Current: 10 to 20 amps
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT), Other
-
Supplier: Linemaster Switch Corporation
Description: Adhesive Applicator Armored Vehicle Assembly-Thermoplast ics Braider Braking System Building Machine Button Machine Camera Check-out Counters Combustion Controller Communication Systems Computers Converting Systems Conveyor Belt Lacing Machine Cordset Manufacturing Machine Cradle Crimping Machine
- Function: Maintained Contact, Other
- Maximum AC Voltage: 125 to 240 volts
- Maximum Current: 10 to 20 amps
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT), Other
-
Supplier: Altech Corp.
Description: The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as
- Actuator / Pedal Material: Thermoplastic / Plastic
- Certification: CE Certified, UL Listed or Registered
- Configuration: Normally Closed (NC)
- Contact Style: Single Break
-
Supplier: Altech Corp.
Description: The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as
- Actuator / Pedal Material: Thermoplastic / Plastic
- Certification: CE Certified, UL Listed or Registered
- Configuration: Normally Closed (NC)
- Contact Style: Single Break
-
Supplier: Altech Corp.
Description: The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as
- Actuator / Pedal Material: Thermoplastic / Plastic
- Certification: CE Certified, UL Listed or Registered
- Configuration: Normally Closed (NC)
- Contact Style: Single Break
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FOOT SWITCH, CLASS 9002, TYPE AW-2, MOMENTARY FOOT SWITCH, YELLOW, 15AMP, SPDT, 600VAC/DC, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ConnTrol International, Inc.
Description: Single Switch
- Function: Maintained Contact
- Pedals: One
-
Supplier: Radwell International
Description: FOOT SWITCH, SINGLE POLE SINGLE THROW CONTACT CONFIGURATION, MAINTAINED CONTACT, 3 AMP @ 230 VAC RATED, +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ConnTrol International, Inc.
Description: Single Switch with cord set
- Function: Maintained Contact
- Pedals: One
-
Supplier: ConnTrol International, Inc.
Description: Single Switch with cord set and series plug
- Function: Maintained Contact
- Pedals: One
-
Supplier: ConnTrol International, Inc.
Description: Single Switch with cord set and Jones plug
- Function: Maintained Contact
- Pedals: One
-
Supplier: Dewert Motorized Systems
Description: Can be attached under paddings, simple, generously sized design
- Actuator / Pedal Material: Thermoplastic / Plastic
- Function: Maintained Contact
- Pedals: Two
- Protection: No Guard (or Separate Guard)
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the
- Certifications / Approvals: CE Certification?, CSA Certification?, UL listed?, Other
- Contact Type: Maintained Contact
- Device Type: Rotary Limit Switch
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the
- Certifications / Approvals: CE Certification?, CSA Certification?, UL listed?, Other
- Contact Type: Maintained Contact
- Device Type: Rotary Limit Switch
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the
- Certifications / Approvals: CE Certification?, CSA Certification?, UL listed?, Other
- Contact Type: Maintained Contact
- Device Type: Rotary Limit Switch
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the
- Certifications / Approvals: CE Certification?, CSA Certification?, UL listed?, Other
- Contact Type: Maintained Contact
- Device Type: Rotary Limit Switch
- Maximum AC Voltage Rating: 600 volts
-
Supplier: Automation24, Inc.
Description: The SIRIUS ACT 3SU1853-3NB00-1AA1 two-hand operation console from Siemens is ideal for operating systems and machines in areas with increased risk potential. It is equipped with a red mushroom-headed emergency stop button (maintained) with rotate-to-release, Two black mushroom-headed
-
Supplier: Automation24, Inc.
Description: The SIRIUS ACT 3SU1803-3NB00-1AE1 two-hand operation console from Siemens is ideal for operating systems and machines in areas with increased risk potential. It is equipped with a red mushroom-headed emergency stop button (maintained) with rotate-to-release, Two black mushroom-headed
-
Supplier: RS Components, Ltd.
Description: RS Pro FSC-31 series general purpose foot switches, in a robust zinc die cast body. These foot switches feature a slow action break before make SPDT contact. Zinc die cast housing. IP20 Rated. SPDT contact. Maintained Contact Configuration = SPDT Switch
- Maximum AC Voltage: 125 to 250 volts
- Maximum Current: 20 amps
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Base Material: Metal
-
Supplier: DigiKey
Description: FOOT SWITCH DPST 3A 240V
- Contact Type: Maintained Contact
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 0.2700 to 3 amps
- Mechanical Life (Minimum): 1.50E7 (#)
-
Supplier: RS Components, Ltd.
Description: RS Pro FS-8 series lightweight foot switches in a robust glass fibre reinforced plastic housing. These foot switches feature a slow action break before make contact. Glass fibre reinforced plastic housing. IP20 Rated. Galvanically separated contacts. Momentary or
- Maximum AC Voltage: 250 volts
- Maximum Current: 15 amps
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Base Material: Thermoplastic / Plastic
-
Supplier: RS Components, Ltd.
Description: RS Pro FS-8 series lightweight foot switches in a robust glass fibre reinforced plastic housing. These foot switches feature a slow action break before make contact. Glass fibre reinforced plastic housing. IP20 Rated. Galvanically separated contacts. Momentary or
- Maximum AC Voltage: 250 volts
- Maximum Current: 15 amps
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Switch Base Material: Thermoplastic / Plastic
-
Supplier: RS Components, Ltd.
Description: RS Pro FS-8 series lightweight foot switches in a robust glass fibre reinforced plastic housing. These foot switches feature a slow action break before make contact. Glass fibre reinforced plastic housing. IP20 Rated. Galvanically separated contacts. Momentary or
- Maximum AC Voltage: 250 volts
- Maximum Current: 15 amps
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Base Material: Thermoplastic / Plastic
-
Supplier: DigiKey
Description: FOOT SWITCH DPST 3A 240V
- Contact Type: Maintained Contact
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 0.2700 to 3 amps
- Mechanical Life (Minimum): 1.50E7 (#)
-
Supplier: Carling Technologies, Inc.
Description: The 110/316P-Series pushbutton switches are single or double pole heavy duty AC/DC rated switches suitable for foot switches. These switches are available in single or double throw construction, momentary or maintained action. They have a quick-make,
- Actuator Specifications: Raised Pushbutton
- Base Material: Thermoplastic / Plastic
- Features: CSA Certified, UL listed
- Maximum AC Voltage: 250 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches High Actuation Foot Switch 10mm dia Actuator, 11.5mm Bushing, 1A 9VDC, Single Pole, 1000gf, Alternate Action / Maintained, Solder Lug
- Features: RoHS
- Maximum Current: 1 amps
- Maximum DC Voltage: 9 volts
- Switching Mechanism: SPST
-
Supplier: Tripp Lite by Eaton
Description: Features Control As Many As 16 Computers or Servers from Anywhere in the WorldThis NetDirector® Cat5 KVM switch is the smart solution for controlling multiple computers and servers in a complex, demanding IT environment. The B064-016-02-IPG provides complete control of up to
- Features: Rack Mount, Serial Port, USB Port
- Number of Users: 3
- Operating Temperature: 32 to 122 F
-
Supplier: Tripp Lite by Eaton
Description: Operating Modes / Display LEDs 3-position operating mode switch supports "AUTO" mode to enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings Six front panel LEDs
- AC Input Current: 38 amps
- AC Input Voltage: 120 volts
- AC Output Voltage: 120 volts
- DC Input Current: 190 amps
-
Supplier: Tripp Lite by Eaton
Description: capabilities can save you money and reduce downtime. The switched PDU features 24 individually controllable NEMA 5-15/20R outlets with included cord retention brackets to prevent cables from becoming accidentally disconnected. A 10-foot power cord with NEMA L5-30P plug connects the PDU
- Certification: CSA, UL
- Frequency: 50 Hz, 60 Hz
- Nominal Voltage: 115 VAC
- Outlet Configuration: NEMA
Find Suppliers by Category Top
Featured Products Top
-
The Aquiline Maintained Polymeric (971-DJ) delivers reliability and performance in a compact, durable design. This maintained model stays engaged once pressed and must be pressed again to release, making it ideal for applications that require a steady (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The Aquiline Maintained Metal (971-DC3JM) is a maintained, corded foot switch with a three-prong plug, designed for dependable control across a wide range of applications. It features a black cast zinc housing with a formed steel base, offering strength along with rust-proof and corrosion (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
design allows operators to clearly see the foot switch position and status through the guard while maintaining durability and ease of cleaning. Stainless Steel Construction with Powder Coat Finish SightGuard is manufactured from (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Footswitches This foot-activated switch allows for precise modulation of equipment such as drills, microscopes, and electrocautery units, facilitating seamless transitions between different operational modes without compromising sterility. By enabling the surgeon to make real (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: Full Line (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The Aquiline Metal Twin (TWIN 971-SMC48) is designed for precision control and dependable performance in compact setups that demand versatility. This twin momentary SPDT NO foot switch features an electrical interlock system that ensures one (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Download product data sheet Hercules - Full Shield foot switch A built in foot guard on most (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
What’s the Difference Between Plastic and Metal Treadles? Not All Treadles Are Built the Same Some foot switches come with plastic treadles. Others come (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The Airval Clipper Wide Treadle (3L-30A2-S) delivers reliable pneumatic control with a broader treadle surface that gives operators greater freedom and comfort in positioning. This three-way momentary foot switch supplies air when pressed and safely stops flow when released. Built from (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The Airval Compact Twin (Twin 3B-30A2-S) provides reliable pneumatic control with two independent pedals in one durable unit. Each side functions as a three-way momentary switch, supplying air when pressed and stopping flow when released (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
Conduct Research Top
-
Application: Automobile Brake Float Level Sensor (.pdf)
When applying one's foot to the brake pedal, it is taken for granted that the braking mechanism will begin to slow or stop the vehicle. A hermetically sealed reed switch plays a key reliability role by monitoring that the brake fluid level is maintained at its proper level. Low brake fluid level
-
Smart Computing Article - firmware to flame
The ENIAC machine occupied a 30-foot by 50-foot room. The controls are at the left and a small part of the output device is seen at the right. The two men in uniform were being trained to maintain the machine after it was turned over to the Ordnance Department. From about 1940 to 1955, calculating
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
vendors to ask some obvious questions: How does one maintain the business at Intel or how do you get your foot in the door? PMC-Sierra completes acquisition of Passave Chip maker PMC-Sierra has completed the acquisition of Passave, a developer of system-on-chip semiconductor solutions for the emerging
-
Case Study: Algonquin College, Ottawa, Canada
"We were the first dealership in the area to put in Rousseau's high density storage, and we know of other dealers that have switched to Rousseau once they saw our parts room.'. Rallye BMW, Westbury, NY. Challenge. Complete, New 12,000 SQ Foot Parts Room for a high volume Dealership in the process
More Information Top
-
Maintained Contact Switches - Grainger Industrial Supply
• Gnrl Prps Foot Swtch, Maintained Action Linemaster Foot Switches .
-
Application of a Neuro-Fuzzy Network for Gait Event Detection Using Electromyography in the Child With Cerebral Palsy
Foot switches require extensive maintenance given their location in the sole of the shoe.
-
Tumor Ablation
The auto-repeat mode repeats a number of cycles of preselected outputs without having to maintain pressure on the foot switch .
-
Staubli TX-90XL robot qualification at the LLIHE.
This switch requires the operator to maintain foot pressure on the switch in order to apply power to the robot arm.
-
New products
The Professional QD has advanced, on-board pro- grammability, plus a bundled foot switch and Windows -compatible keyboard maintenance software.
-
States > Alabama > State > Statutes > Title 25 - Industrial Relations and Labor > 009 - Coal Mine Safety
(m) Shelter holes shall be provided at switch throws, except where more than six feet of clearance is maintained and at room switches .
-
CR4 - Thread: How to Start Centrifugal Pump
Also in schools and big buildings they have fire-fighting pump with jockey pump operating by pressure switch maintaining 5 to 7bar pressure with foot valve in underground tank.
Indicates content that may require registration and/or purchase.