Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tinius Olsen, Inc.
Description: The model Evotech 2030 Micro Vickers, Vickers, Knoop Hardness testing machines is a new generation of instrument, improving conventional hardness testing methods and focused on eliminating user influence on the test results. The unique force actuator system utilizes an electronically
- Test Method: Micro
- Test: Vickers and Knoop
-
Supplier: Accuris
Description: Standard Guide for Determining Neutron Energy Spectra from Neutron Sensors for Radiation-Hardness Testing of Electronics
-
Supplier: Accuris
Description: Standard Guide for Selection and Use of Neutron Sensors for Determining Neutron Spectra Employed in Radiation-Hardness Testing of Electronics
-
-
Supplier: Accuris
Description: STANDARD GUIDE FOR DETERMINING NEUTRON ENERGY SPECTRA FROM NEUTRON SENSORS FOR RADIATION-HARDNESS TESTING OF ELECTRONICS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: with Guide E720 to characterize neutron spectra and is used in conjunction with Practice E722 to characterize damage-related parameters normally associated with radiation-hardness testing of electronic-semiconductor devices. Note 1: Although Guide E720 only discusses activation foil
-
Supplier: Accuris
Description: STANDARD GUIDE FOR SELECTION AND USE OF NEUTRON SENSORS FOR DETERMINING NEUTRON SPECTRA EMPLOYED IN RADIATION-HARDNESS TESTING OF ELECTRONICS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This guide covers the selection and use of neutron-activation detector materials to be employed in neutron spectra adjustment techniques used for radiation-hardness testing of electronic semiconductor devices. Sensors are described that have been used at many radiation
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of hardness in water by titration with potentiometric detection via optical sensor. This test method is applicable to waters that are free of chemicals that will complex calcium or magnesium. The lower detection limit of this test method is
-
Description: RADIATION-HARDNESS-ASSURED (RHA)
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Operating Temperature: -55 to 125 C
- Features: Other, Shipping Tube / Stick Magazine
- Sensor Type: Temperature Sensor
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) multispectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic multispectral
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Teledyne DALSA
Description: imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation tolerance/hardness
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Teledyne DALSA
Description: possible image quality, DALSA is the definitive leader. Our customers use our exceptional image sensors for a wide range of earth observation and reconnaissance applications, including agriculture, cadastral mapping, cartography, forestry, land use/land cover mapping, environmental studies,
- Horizontal Pixels: 16,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Fischer Technology, Inc.
Description: enables intuitive use of the measurement instruments, it also allows fast and simple determination of numerous material parameters. Features: Determination of numerous plastic and elastic properties such as indentation hardness (convertible into Vickers hardness), modulus of
- Test Load: 0.000000509750566893424 to 0.0509750566893424 kg
- Vertical Capacity: 14 cm
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: ZwickRoell LP
Description: and a maximum force of 200 mN, combined with very low-noise force and displacement sensors in a low-vibration environment. Instrument stiffness is so high that conventional hardness measurements can be performed without difficulty. The standard system was developed for installation on
- Mounting: Fixtured or Permanent
- Test: Nanoindentation
-
Supplier: Anton Paar
Description: The High Temperature Nanoindentation tester (HT-UNHT) is a low-load nanomechanical test system for measuring the hardness and elastic modulus of thin films and coatings up to 700 °C. Patented UNHT technology combined with unique heating provides a high stability solution at any temperature. 2
- Test Load: 0.01019501133786848 kg
- Vertical Capacity: 0.01 cm
- Mounting: Handheld or Portable
-
Supplier: Anton Paar
Description: scratch testing with more than 1,500 Revetest® instruments sold. Patented synchronized panorama mode This unique feature is exclusive to Anton Paar scratch testers. It automatically synchronizes the recording of all sensor signals with the whole scratch image in perfect focus. In this way the
- Test Load: 10.19501133786848 to 20.39002267573696 kg
- Mounting: Fixtured or Permanent
-
Supplier: ABB Measurement & Analytics
Description: The standard roll uses 26 or 52 mm wide sensors for measuring flatness. The sensors are protected by shrink-on rings. Roll diameter, ring material and surface hardness are adapted to demands of each specific application.
- Range: 1.0236226 to 2.0472452 inch
- Gage / Instrument Type: Gaging System / Station
- Measurement Scale / Units: Metric
-
Supplier: Watts
Description: ProSense water softening systems combine the high efficiency advantages of a twin alternating unit with water quality sensors. As the resin bed exhausts, two sensors monitor its exhaustion rate. At the same time the turbine meter in the control valve is feeding water volume data into
- Market: Residential
- Removal Application: Water Softening
-
Supplier: Tinius Olsen, Inc.
Description: plates for increased convenience Highly flexible, with inserts for all standards available Compatible with regular injection molding machines Extremely reliable, with a high level of support and service Built-in temperature sensor and pressure sensors (optional) in mirror plate Mold
- Stroke / Maximum Opening: 0.3543309 to 0.5118113 inch
- Test Standard: ASTM, Charpy, ISO, Izod
- Application: Hardness, Impact Toughness, Pressure / Flow, Tensile
- Test Fixture Type: Specimen Jig / Mold
-
Supplier: Bluestar Silicones USA Corp.
Description: Elastomer - RTV 1 - Acetic curing - Translucent Flowable, Mechanical properties and thermal resistance Chemical Resistance Properties Viscosity 140000 Hardness Sha 26 Description Potting and insulation of electronic sensors Bonding of various materials General maintenance in industry
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 0.15 to 0.2 W/m-K
- Tensile Strength (Break): 188.547891164356 psi
- Elongation: 260 %
-
Supplier: CSA Group
Description: These methods apply to vulcanized and thermoplastic rubbers of hardness not less than 35 IRHD (international rubber hardness degrees) and to both single gases and mixtures of gases.
-
Supplier: Swiss Jewel Company
Description: A sapphire stylus is a small pin-point components where the end radius is controlled to as small as .001". Sapphire's hardness and ability to accept a good polish provide for a very hard and smooth tip which provide and excellent point of contact, perfect for a stylus. Typical Sapphire Stylus
- Length: 0.05 to 0.08 inch
- Diameter: 0.0195 to 0.027 inch
- Density: 3.9699974944255785 g/cc
- Max Use / Curie Temperature: 2,000 C
-
Supplier: Det-Tronics
Description: Control and Communication Options Life-safety control functions (providing output via 4-20 mA HART and relays Ancillary communication options (communicating via HART or RS-485 modbus). Reliable Operation Sapphire-coated, heated optics for industrial-grade hardness and operation Multi-layer
- Operating Temperature: -58 to 167 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: ABB Measurement & Analytics
Description: The roll has a completely seamless surface - there is nothing that can mark the strip. The surface, made of tungsten carbide, has a hardness of 69 HRC, thus minimizing wear and preventing material pick-up. The roll body is completely sealed and no dirt or liquid can enter into the body. This
- Range: 1.0236226 to 2.0472452 inch
- Gage / Instrument Type: Gaging System / Station
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Myron L Company
Description: and ppm hardness units (PS9) • EASY keypad calibration • STABLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance • POWERFUL microprocessor-based circuitry • UNIQUE pH/ORP glass sensor is userreplaceable • VERSATILE solution modes
- Conductivity Range: 0 to 9,999 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 2.7 inch
- Maximum Length: 7.7 inch
-
Supplier: Transducer Techniques, LLC
Description: hardness, flatness, stiffness, and alignment. The SWP Series load cell and the - TB (tension base) are manufactured from heat treated 17-4ph stainless steel. The same high quality full bridge strain gage installations utilized in all our force and torque measuring products. OPTIONS TB0-SWP135
- Force / Load Rating: 1,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Accutek Testing Laboratory
Description: Accutek's mechanical testing qualifications include: - Tensile (ounces to 60,000+ lbs) - Fatigue (axial, bending, torsion, roller chain) - Rotating Beam - Charpy Impact (NIST Certified) - Hardness (micro to Brinell, including Shore A) - Abrasion (Taber, micro-motion, porous coating) - Torque
- Certify / Evaluate To: ASTM, FDA, IEEE, MIL-SPEC, NRC, OEM Specific
- Products Tested: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Coatings / Paint, Combustion Equipment, Electrical Distribution, Electronics, Food / Drugs, HVAC, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery,
- Capabilities: Certification, In-process / In-line Testing, Testing
- Certification Level: Components / Parts, Facilities / Equipment, Products (Equipment / Devices), Samples / Materials
-
Supplier: Myron L Company
Description: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -999 to 999 millivolts
- Operating Temperature: 32 to 132 F
-
Supplier: Myron L Company
Description: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -999 to 999 millivolts
- Operating Temperature: 32 to 132 F
-
Supplier: Myron L Company
Description: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature • SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9) • CONVENIENT LSI Calculator accepts both grains and ppm
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -999 to 999 millivolts
- Operating Temperature: 32 to 132 F
-
Supplier: Techsil Limited
Description: ThreeBond TB2210 is a black epoxy resin which cures to a tough 92 Shore D Hardness. The fast curing nature of this epoxy resin allows for considerable energy savings and facilitates the automation of assembly works thus enabling an integration of On-Line manufacturing process without
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Eastern Instruments
Description: range. The VAP3® Pitots are constructed from a single-piece series 6063 aluminum extrusion that has a Teflon® (DuPont) impregnated hard-anodizing metallurgical surface treatment applied, yielding a surface hardness of Rockwell 65C. VAP3®/PA (PARTICULATE-LADEN APPLICATIONS) A proprietary
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Eastern Instruments
Description: range. The VAP3® Pitots are constructed from a single-piece series 6063 aluminum extrusion that has a Teflon® (DuPont) impregnated hard-anodizing metallurgical surface treatment applied, yielding a surface hardness of Rockwell 65C. VAP3®/SA - SUPERIOR ACCURACY (CLEAN AIR APPLICATIONS) A
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 700 F
- Measurement Type: Air Pressure Differential
- Technology Type: Differential Pressure
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product introduction Sponge foam compression testing machine is mainly used for fatiguereciprocating foam polymeric material compression test, determination of residualdeformation rate. Then we can know the dynamic fatigue properties of materials. Sponge indentation hardness and fatigue
- Force / Load Capacity: 441 lbs
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Supplier: Eastern Instruments
Description: Velocity averaging throughout the full traverse of the duct with multiple pitot array. DURABLE MATERIALS OF CONSTRUCTION - Constructed from extruded 6063 series aluminum with a final process Teflon® hard anodized coating, yielding a surface hardness of Rockwell 65C. BASIC INSTALLATION - Each
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -22 to 700 F
- Measurement Type: Air Pressure Differential
- Features: Audible or Visual Alarm, Measures Temperature, Time or Multi-point Averaging
Find Suppliers by Category Top
Featured Products Top
-
-cell alkalinity, hardness and LSI titrations; standard calibration solutions for all parameters; storage solution to protect the pH/ ORP sensor; and pipette for precision dispensing with additional tips. Sensors are internal and included. The 9P is also capable of wireless communication with the bluDock™ (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
Features Include: FAST - one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature SIMPLE - user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The Ultrameter III 9P is a cost-effective comprehensive water quality analysis kit with one-button electrometric functions and in-cell titrations. Ultrameter III 9P measures conductivity/resistivity/TDS, ORP/free chlorine, pH, temperature, alkalinity, and hardness. Its LSI calculator (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Comparison of silicon lenses and germanium lenses Silicon lens: suitable for NIR and MIR, high hardness, good thermal stability, low cost. Germanium lens: suitable for MIR and FIR, high refractive index, easy to process, but high cost (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
What are the applications of sapphire balls? Widely used in laser systems, optical sensors, medical equipment, scientific research experiments, industrial testing instruments and high-precision optical systems. What are the (read more)
Browse Ball Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
. High Hardness: Demands diamond or cubic-boron-nitride tooling for cutting (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Germanium’s exceptional hardness allows Germanium Optical Domes to withstand harsh environmental conditions, including high temperatures, pressure changes, and impacts. Scratch and Abrasion Resistance: Germanium is highly scratch-resistant, maintaining (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
-reflective performance: Maintaining the purity of light signals Traditional white alumina ceramics are semi-transparent, allowing light to pass through easily. This property can cause interference for light-sensitive devices (such as optical sensors and image sensors). In contrast, the surface (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
providing heat and chemical resistance, improved insulation and electrical characteristics and reduced transmission loss in antennas and sensors. It also enables strong adhesion and lamination to other materials such as smooth copper foils. Transparent Amorphous Fluoropolymer (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
gives silicone part makers more control. Instead of waiting weeks for outside sampling, they can test a mold, adjust the part design, change material hardness, and run small batches in-house. This shortens the development cycle and helps companies respond faster to customer needs. (read more)
Browse Molding Machines Datasheets for APSX, LLC
Conduct Research Top
-
Hermetic Sealing of Sapphire Windows
The use of sapphire material for optical sensing, emitting or detecting has been increasing considerably in the last 20 years, hence the term "window". Sapphire offers a high-quality optical surface finish, the hardness to prevent scratches, and high temperature processing capabilities. Although
More Information Top
-
A piezoresistive tactile sensor for tissue characterization during catheter‐based cardiac surgery
Design, fabrica- tion, and testing of a piezoresistive hardness sensor in minimally invasive surgery.
-
A sensor to measure hardness of human tissue
One advantage of the hardness sensor is the easiness of installation on human body.
-
2013 Index IEEE Sensors Journal Vol. 13
Design and Modeling of a Wide Dynamic- Range Hardness Sensor for Biological Tissue Assessment; JSEN Dec. 2013 4613-4620 Zhao, Y., see Yao, J., JSEN Sept. 2013 3472-3482 Zheng, D., see Hu, C., JSEN Aug. 2013 3032-3038 Zheng, L.-R …
-
Technology development of integrated multi-modal and flexible tactile skin for robotics applications
… device is comprised of four distinct sensors, a reference nickel RTD for temperature measurement and compensation, a gold heater and nickel RTD pair for thermal conductivity measurement, a membrane NiCr strain-gauge based contact force and hardness sensor , and a reference contact …
-
Development of a multi-modal, flexible tactile sensing skin using polymer micromachining
… device is comprised of four distinct sensors, a reference nickel RTD for temperature measurement and compensation, a gold heater and nickel RTD pair for thermal conductivity measurement, a membrane NiCr, strain-gauge based contact force and hardness sensor , and a reference contact …
-
Flexible Multimodal Tactile Sensing System for Object Identification
… heater and nickel RTD pair for thermal conductivity measurement, a membrane with a nickel-chrome alloy (NiCr, 80:20 by weight) strain-gauge for contact force and hardness sensing, and a NiCr strain gauge reference contact force and hardness sensor (Fig. 2a).
-
Stand alone wearable power assisting suit - sensing and control systems
The muscleforces are sensed by a new muscle hardness sensor utilizing a sensing tip mounted on a force sensing film device.
-
Bioinspired touch sensors for medical applications
Hardness sensor for biological tissue hardness; 3.
-
A new sensing method based on PVDF film for material identification
… discrimination by means of multifunctional touch-sensor based on piezoelectric ceramics IEEJ-E 124 311–5 (in Japanese) [14] Kimoto A and Shida K 2008 A new touch sensor for material discrimination including detection of thickness and hardness Sensors Actuators A 141 238–44 …
-
Development of Water Hardness Sensor--《Food Research and Development》2013年15期
Development of Water Hardness Sensor .
Indicates content that may require registration and/or purchase.