Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Hygienic design for the requirements of the food and beverage industry Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs For applications in hazardous areas
- Material Temperature Range: -4 to 185 F
- Maximum Current: 0.1 amps
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
Supplier: SST Sensing Ltd.
Description: imperial process connection options Features NAMUR output for seamless integration Offers near-instantaneous response time from the optical sensor for swift performance Requires no calibration for ease of use Robust construction with 316 stainless steel housing Ensures material
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: BinMaster, Inc.
Description: The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to detect
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
-
Supplier: CSA Group Testing and Certification Inc.
Description: We offer a full suite of testing services for temperature and climate, temperature shock, vibration, mechanical shock, corrosion, and ingress protection using a variety of simulated environmental conditions to evaluate products.
- Industry: Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Health Care / Medical, Instruments / Sensors, Materials, Paper / Plastic Packaging, RF / Wireless Products
- Capabilities: Certification / Qualification, Component / Product Testing, Evaluation and Analysis, Performance Testing, Test Fixtures / Equipment
- Services Offered: Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Humidity, Thermal Cycling / Shock, Transportation Test, UV Exposure (Weathering / Solar Radiation), Wind & Rain / Icing Simulation
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors,
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: PMC Engineering LLC
Description: The ATM/N/IS series is part of a comprehensive range of pressure transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. This series 84 provides a conventional 4-20 mA, 2-wire configuration and is certified for use in hazardous
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Intertek
Description: (JGPSSI); Korea RoHS; Labeling of Hazardous Art Materials Act (LHAMA) Evaluation; Material Safety Data Sheets (MSDS); Nanotechnology; New Substance Notifications ; Novel Foods Regulation (EC 258/97); Ontario Section 34 Notifications ; OSHA Hazard Communication Standard (HCS)
- Industry Served: Aerospace / Avionics, Alternative / Renewable Energy, Appliances, Automotive, Battery / Energy Products, Coatings / Paint, Electrical Distribution, Industrial / Machinery, Instrument & Sensors / Laboratory, Materials, Microelectronics / Electronics, Motors and Control Systems, Power Converters /
- Services: Certification, Chemical Analysis / Testing, Consulting / Training
- Capabilities / Forms Tested: Components / Parts, Products, Samples, WEEE Compliance
- Features: Other, Specialty / Other
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the
- Features: Hazardous Environments
- Gas Types: Ozone (O3)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the
- Features: Hazardous Environments
- Gas Types: Ozone (O3)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Fluidwell bv
Description: high-frequency electromagnetic impulses, generated by the sensors circuitry, are propagated along the probe which is immerged in the liquid or solid to be measured. When these impulses hit the surface of the media, part of the impulse energy is reflected back up the probe which then
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Top mount
- Meter Technology Type: Radar / Microwave
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Bulk Chemical Delivery System and Automatic CDU Solutions for Safe Hazardous Chemical Fluid Handling Safely managing hazardous chemicals requires a specialized, closed-loop approach that removes the human element from the danger zone. The Integrated Bulk Chemical Delivery
- Body Material: Stainless Steel
-
Supplier: TE Connectivity
Description: Body Features Cable Actuated Position Sensor Housing Material : Aluminum, Stainless Steel Industry Standards Hazardous Area Approvals : No IP Rating : IP67, IP68 Operation/Application Resolution (MM) : Various Other Encoder Drive : No Full Stroke Ranges : 15240 MM [600 INCH ]
- Measurement Range: 600 inch
- Operating Temperature: -40 to 199.4 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Chemical Delivery System (CDS) Engineering for Hazardous Etchants and Volatile Organic Solvent Distribution Systems When handling hazardous etchants and volatile organic solvents, safety and material compatibility are the non-negotiable foundations of facility
- Body Material: Stainless Steel
-
Supplier: TE Connectivity
Description: Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Polymer, 316L Stainless Steel Product Weight : 200 G [7.05 OZ ] Industry Standards Hazardous Area Approval : Yes IP Rating : IP67 Wireless Application : Bluetooth Other Overall Acceleration Range (±) (GFORCE) :
- Frequency Range: 2 to 15,000 Hz
- Operating Temperature: -40 to 176 F
- Features: Wireless
-
Supplier: CO2Meter.com
Description: integration into high-volume OEM products or for hobbyists. CM-42950 – O2 25% Smart Sensor w/ MX Board (Same functionality as the development kit without USB cable or software). CM-42951 – Oxygen Smart Sensor w/ Development Kit Sensor Development Kit (CM-200) - Easy to use,
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Mettler-Toledo Technologies GmbH
Description: For medium and high conductivity measurements in hazardous areas. The InPro 7250HT electrodeless sensor made of PEEK is highly resistant to aggressive chemicals and suitable for applications in hazardous areas. The sensors wide temperature range from -20 to 180°C
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.5 (+/- % FS)
- Operating Temperature: -4 to 356 F
- Operating Pressure: 290.0754 psi
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: It adopts advanced non-dispersive infrared technology and qualified raw materials and parts, which can be integrated in safety and alarming devices, able to be used for environmental monitoring, gas drainage monitoring; leak dangerous places like chemical, petroleum, metallurgy, oil depots,
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Features: Hazardous Environments
-
Supplier: Dynisco
Description: Features and Benefits Wide variety of process connectors Improved accuracy with DynaLarity™ to a combined error of ±0.20% FSO HART™ digital communications ATEX Intrinsically Safe for hazardous environments FM & CSA approved Explosion Proof for hazardous environments 0 – 250 to 0 –
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: CO2Meter.com
Description: experiments or integration into high-volume OEM products. CM-42990: UVFlux Oxygen Sensor w/ MX Board and Flow Through Tube Cap CM-42991: UVFlux Oxygen Sensor Development Kit CM-200: Sensor Development Kit - Easy to use, simply plug the sensor into the PCB and plug it into
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Mettler-Toledo Technologies GmbH
Description: replaceable inner body is continued with all i-type sensors. Features and BenefitsEnhanced diagnostics Permanent sensor monitoring with ISM technology reduces the risk sensor failures. Predictive maintenance The enhanced diagnostics allows for better maintenance planning "as few
- Accuracy: 1 % FS
- Operating Pressure Range: 174 psi
- Mounting: In-Line (Insertion)
- Cell Type: Polarographic
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Available end of cable terminations include tinned leads, BNC connector for pH sensors and ORP sensors without integral preamplifier. Quick disconnect IP67 & NEMA 6P rated waterproof and corrosion resistant Q7M/Q7F snap connector option is available for pH sensors and ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard applies to fixed, portable and transportable toxic and combustible gas and vapor detectors and sensors intended for use in ordinary (non-hazardous) locations for use in indoor or unconditioned areas. 1.1A This standard covers gas and vapor detectors and sensors
-
Supplier: Advanced Sensor Technologies, Inc.
Description: senior in-house chemists to ensure that the best possible choice of available pH sensor or ORP sensor model and options is made at the lowest possible price configuration which is suitable for the intended process measurement & installation scheme. pH sensors & ORP
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Mettler-Toledo Technologies GmbH
Description: high reproducibility and reliable measurement performance under diverse operating conditions. Advanced Sensor Diagnostics with ISM This pH sensor features intelligent diagnostics to help manage your maintenance. The sensor provides a clear display of its remaining lifetime, time
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 58 psi
- Features: Food / Sanitary
-
Supplier: Advanced Sensor Technologies, Inc.
Description: scheme. pH sensors & ORP sensors are manufactured with rugged RADEL® (Poly-Phenyl-Sulfone, PPSU), KETASPIRE® (Poly-Ether-Ether-Ketone, PEEK) or RYTON® (Poly-Phenylene-Sulfone, PPS) for the sensor body housing material of construction. The solid state reference is highly
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: BinMaster, Inc.
Description: BinMaster’s GWR-2000 utilizes time domain reflectometry (TDR) to continuously measure the distance, level, and volume of powders or solids in bins, tanks, and silos. This sensor features hazardous location approvals, a very small upper dead zone, and assures highly accurate level
- Measuring Range: 1,200 inch
- Material Temperature Range: 392 F
- Features: Analog Current, Top mount
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: sensor has ATEX approval and can therefore also be used in hazardous areas.
- Measuring Range: 5.511814 inch
- Maximum Operating Pressure: 362.5 psi
- Material Temperature Range: -40 to 248 F
- Features: Analog Current
-
Supplier: Automation24, Inc.
Description: level sensor has ATEX approval and can therefore also be used in hazardous areas.
- Maximum Operating Pressure: 87 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Automation24, Inc.
Description: The Minicap FTC262-SB54H1 capacitance point level detector from Endress+Hauser with a probe length of 157: (4000 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The point level
- Measuring Range: 157.4804 inch
- Maximum Operating Pressure: 87 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current
-
Supplier: Automation24, Inc.
Description: point level sensor has ATEX approval and can therefore also be used in hazardous areas.
- Measuring Range: 59.05515 inch
- Maximum Operating Pressure: 87 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
The integration of radar level sensors and bulk material software enabled the company to optimize storage capacity and minimize waste effectively. Once the company installed radar sensors atop silos and tanks, bulk material measurement flowed to their BinCloud software. “We (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
radar level sensors keep you up to speed with real-time silo inventory. Update rate of less than 1 second and accuracy within 0.2” Stainless steel flange, 1-1/2” NPT, or plastic antenna models Aluminum, plastic, or stainless (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Scanner measures multiple points on the material surface. 3D delivers accurate volume in very large bins prone to uneven material piling. Get Expert Sensor Advice (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
down as well as sidewall buildup. 3D sensors are suitable for: Pellets, granules, powders, and most other bulk solids Bin, tanks, and silos where the material surface has uneven topography Grain, seed (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
We may be known for our sensor solutions but we also have the accessories and supplements you need to connect the dots! Cables, connectors and the like abound in our sensor widget toolbox In this edition of Sensor (read more)
Browse Level Sensors Datasheets for SICK -
Intrinsically Safe for Hazardous Locations High erosion resistant polyethylene resists wear Capacitance technology responds to all types of bulk materials Non-intrusive sensor design does not restrict product movement Capacitance technology responds to any (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for Arjay Engineering -
BinMaster has enhanced its line of VRX vibrating rod level sensors with new hazardous location certifications for high-dust environments. The VRX21, VRX31, VRX41, VRX61, and VRX (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
contact with hot materials. The units are used as fill level detectors in liquids and bulk goods, or as distance sensors for testing block materials in hot surroundings. (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
4HCL-50 0 – 50ppm resolution SemeaTech offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
FROM SILICONE TO THE SMARTPHONE: INTELLIGENT PRODUCTION LOGISTICS FOR THE ELECTRONICS INDUSTRY Learn to creating transparent and dynamic material and information flows for a smart and networked production logistics environment. Read the white paper! (read more)
Browse LiDAR Sensors Datasheets for SICK
Conduct Research Top
-
Video Emissions Monitoring: New Compliance Tool?
Pharma facilities may not be thought of as environmentally hazardous work environments. After all, GMP and strict safety regulations prevail, and much attention is paid to avoiding cross-contamination. Yet, the batch processing areas of drug development and pilot plants, particularly those
-
What's the Difference Between Explosion Proof & Intrinsically Safe?
equipment must be installed in hazardous locations, there are strict requirements for the construction of the installation, including materials and design requirements. To prevent inadvertent ignition of flammable gases and vapors by electrical equipment, the two most common methods of protection
-
Power Precision Sensing Solutions for AC and DC Loads
With the advent of the desire for "Green solutions". and the demands from customers for. ROHS and REACH compliance calling to replace. useful but potentially hazardous materials. like mercury in the sensing market place, manufacturers. of power motion and power sensing. solutions have been faced
-
3D Scanners Take Volume Measurement to a New Level
for hazardous locations. Not affected by material characteristics or low dielectric constants. CONS. Elevated background noise can impact performance of acoustics technology. Setup requires care in mounting the sensor in the proper location and accurately mapping the vessel dimensions. Time required
More Information Top
-
Wiley Handbook of Science and Technology for Homeland Security 4 Volume Set Complete Document
In some cases, real-time sensors provide immediate access to warning data, such as in situ hazardous material sensors or earthquake early warning systems.
-
Ranger
The platform is designed to be able to take a range of payloads including pan and tilt cameras, robotic arms, mine detection or clearance, reconnaissance, and hazardous materials sensors .
-
MAARS
It can also be fitted with a laser warning device, laser range finder, hazardous materials sensor rack, loud hailer, or cargo carrier rack.
-
AUVSI 2013: QinetiQ NA enhances Talon capabilities
Dean said CBRNE and hazardous material sensors could also be fitted to the Dragon Runner 20 UGV, which has been supplied to South Korea along with Talon in these configurations.
-
RoboCup 2005: Robot Soccer World Cup IX
Most modern cities have a large network of CCTV cameras for security or traffic monitoring, fire alarms and (in industrial buildings) hazardous material sensors and alarms.
-
Theoretical investigation of single wavelength hollow waveguide sensor for chemical materials sensing
Hollow waveguides are very good candidates as hazardous material sensors .
-
Technical program plan for the transitioning, decommissioning, and final disposition focus area
Characterization activities will support development of radiation and hazardous materials sensors , and technologies for remote capabilities.
-
EVALUATING ROBOT TECHNOLOGIES AS TOOLS TO EXPLORE RADIOLOGICAL AND OTHER HAZARDOUS ENVIRONMENTS
Future work will also address the testing of a variety of hazardous material sensors including explosives and anti-personnel and anti-tank landmines.
-
Enhanced toxic gas detection using a MEMS preconcentrator coated with the metal organic framework absorber
Most of the sensors for liquid-phase analytes, on the other hand, are based on the highly selective liquid-phase chemistry, which is desired in the case of hazardous materials sensors .
-
Measuring the Performance of Urban Search and Rescue Robots
maximum speed, maximum slope, maximum stair other hazardous materials sensors within test methods and .
Indicates content that may require registration and/or purchase.