Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Monroe Engineering
Description: Spring loaded hinges are made to order to suit your requirements. We stock a variety of springs that can be used with hinge series 1435, 1240, 1267 and 741. When inquiring, please inform us of the weight of the door to be held open or closed. We will be happy to
- Leaf Material: Aluminum, Brass, Stainless Steel, Steel
- Direction: Reversible
- Hinge Type: Spring Hinges
-
Supplier: HardwareSource, Inc.
Description: Small spring loaded pivot hinge for inset doors The hinge is made of two parts; a spring loaded pin housing and a plastic bushing (pin receiver) Both hinge parts install by drilling a hole and press fitting them in place The spring
-
Supplier: Newark, An Avnet Company
Description: Bopper Stopper w/Spring Loaded Hinge - Clear w/Adapter Plate
-
-
Supplier: Sugatsune America, Inc.
Description: Designed to close with spring tension when hinge is back-surface mounted Lift pin for easy door installation and removal Torsion moment (Hinge closed): .76 kgf·cm (.66 lb·in) per piece Door Weight: Max. 2 kg/pair (4.4 lbs)
- Length: 0.625 inch
- Features: Other
- Hinge Type: Spring Pivot
- Leaf Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Designed to close with spring tension when hinge is back-surface mounted Lift pin for easy door installation and removal Torsion moment (Hinge closed): .76 kgf·cm (.66 lb·in) per piece Door Weight: Max. 2 kg/pair (4.4 lbs)
- Length: 0.625 inch
- Features: Other
- Hinge Type: Spring Pivot
- Leaf Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
- Length: 1.9375 inch
- Leaf Material: Aluminum
- Features: Other
- Hinge Type: Spring Hinges
-
Supplier: Sugatsune America, Inc.
Description: Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
- Length: 1.9375 inch
- Leaf Material: Aluminum
- Features: Other
- Hinge Type: Spring Hinges
-
Supplier: HardwareSource, Inc.
Description: Spring loaded slide bolt for gates and doors. Spring tension keeps the bolt in a thrown position. Overall length of the bolt measures 8-5/8". Bolt diameter is 1/2". Mounting plate for bolt measures 1-1/2" x 4-1/2". Strike plate measures 2-1/8" x 2-9/16". Mounting screws are
-
Supplier: HardwareSource, Inc.
Description: TruClose heavy duty spring gate hinge, designed for wood or vinyl gates. Self closes gates up to 132 lbs. Spring loaded for self closing gates. Hinge spring is adjustable. Hinge measures approximately 7" wide by 5" tall. Features 3-way adjustability;
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Supplier: HardwareSource, Inc.
Description: Black decorative heavy duty spring tee hinge for gates. Horizontal strap measures approximately 2" wide by 8" long. Vertical strap measures approximately 1-3/8" by 7-3/8" tall. Hinge is sold by the pair which is normally what you need to hang one gate. Both hinges in the
-
Supplier: RS Components, Ltd.
Description: Hinge with pin spring loaded pin in stai
- Leaf Thickness: 0.344488375 inch
- Length: 3.00000162 inch
- Open Width: 2.00000108 inch
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: These sensor designs incorporate spring loaded probes that insure that the probes are in intimate contact with the thermowell. This improves performance by providing a conductive path between the probe tip and thermowell, as well as improving vibration resistance. Supplied in the four
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
- Element Material: Platinum
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: Southco
Description: Southco’s 56 Spring-Loaded Plungers provide convenient installation and removal of components. Activated with a simple “pull,” these plungers offer simplified positioning of sliding component and quick-release for easy removal. The 56 series provides design flexibility for limited
- Features: Other
- Ball / Plunger: Plastic
- Plunger Type: Spring Plunger
-
Supplier: EMKA Incorporated
Description: Spring loaded
- Leaf Thickness: 0.2 inch
- Length: 4 inch
- Pin Diameter: 0.24 inch
- Knuckle Length: 2.362206 inch
-
Supplier: Jilson Group (The)
Description: profiles with or without cover caps Hold a door or flap open at various angles, or to keep it securely closed Lock panels or profiles in any position Sturdy hinge for right and left hand application, some adjustable Mini hinge for various applications, especially in limited space
-
Supplier: US Futaba, Inc.
Description: 270° Semi-Concealed Hinge Features: Clip-on door wing 270° door opening Spring loaded door catch Easy height adjustment Zinc die-cast Approved ANSI/BHMA A 156.9 For 3/4†door/panel thickness Note: For 5/8†overlay use 3mm plastic spacer Applications: Entertainment centers
- Hinge Type: Concealed Hinge
- Features: Other
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: spring loaded self-closing cover.
- Length / Height: 1.0236226 to 1.2204731 inch
- Width/Diameter: 2.25196972 to 12.17323492 inch
- Depth: 3.74803352 to 4.92913652 inch
- Height: 1.0236226 to 1.2204731 inch
-
Supplier: All-Spec Industries
Description: combine as many boxes as needed in any desired configuration Spring-loaded lid with a stay-open feature allows convenient loading and removal of parts All-Spec SM0883 Specifications: Material: volume loaded polystyrene Conductive additive: carbon black Surface resistivity: 102
- Height: 0.63 inch
- Length: 2.7 inch
- Width / Diameter: 2.25 inch
- Container Type: Box / Crate
-
Supplier: Hazmat Storage
Description: Welded steel frame, spring loaded hinge cover
- Length: 18 inch
- Width: 18 inch
- Cart / Truck Type: Container / Utility Cart, Linen / Laundry Cart
- Features: Other
-
Supplier: Radwell International
Description: BOPPER STOPPER COVER, CLEAR, WITH SPRING LOADED HINGE, MOUNTING PLATE, SURFACE MOUNTED, POLYCARBONATE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Type: Cover
-
Supplier: Gilson Company, Inc.
Description: closed to operate the shaker. Green "start" and red emergency "stop" buttons are provided. Test cylinder is held securely by base pin and spring-loaded holder on stoppered end. Overall Dimensions: 35x14x20in (889x356x508mm), WxDxH; allow 10in (254mm) additional height for opening of
-
Supplier: Allied Electronics, Inc.
Description: Narrow jaw and hinge for delicate work in tight areas Sharp pointed-nose for precise tip cutting Spring-loaded action for self-opening
-
Supplier: TelephoneStuff.com
Description: Narrow jaw and hinge for delicate work in tight areas. Sharp pointed-nose for precise tip cutting. Spring-loaded action for self-opening. Features: - Jaw Length: 1/2" - Jaw Thickness: 1/4" - Jaw Width: 13/32" - Overall Length: 4-1/4"
- Type: Diagonal
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Mixer Case 17" x 18" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Spring loaded carry handle Recessed
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Diced Foam Utility Case - 17" x 18" x 7" Diced foam interior which is easily modified for a perfect fit Lightweight nearly indestructible polyethylene construction Triple chrome-plated recessed lockable twist latches Heavy-duty valances 90-degree hinged lid
- Features: ATA Case
-
Supplier: Andax Industries
Description: Pelican 0350 Cube Case - Foam Black. This Pelican Cube has 3 level Pick & Pluck & convoluted lid foam, 2-person fold-down handles, & steel hinges & padlock protectors. Our Pelican 0350 includes steel caster wheels & incorporated spring-loaded cube case pull handle. Select a
- Height: 21.25 inch
- Length: 22.5 inch
- Width / Diameter: 22.43 inch
- Inside Height: 20 inch
-
Industrial Containers - Pelican 0340 Cube Case with Padded Dividers - Desert Tan -- PEL-0340-004-190Supplier: Andax Industries
Description: Pelican 0340 Cube Case - Dividers Desert Tan. Our Pelican 0340 hass an integrated spring-loaded cube case pull handle & steel caster wheels. This Pelican Cube Case features 2-person fold-down handles, convoluted lid foam, Padded Dividers, steel hinges & padlock protectors.
- Height: 19.25 inch
- Length: 20.5 inch
- Width / Diameter: 20.5 inch
- Inside Height: 18 inch
-
Supplier: Visual Sound, Inc.
Description: blade style wheels 3 Spring loaded recessed handles
- Features: ATA Case
-
Supplier: Andax Industries
Description: Pelican 0340 Cube Case - Foam Black. Our Pelican 0340 includes steel caster wheels & integrated spring-loaded cube case pull handle. This Pelican Cube Case has 3 level Pick & Pluck & convoluted lid foam, steel hinges & padlock protectors & 2-person fold-down handles. Own a
- Height: 19.25 inch
- Length: 20.5 inch
- Width / Diameter: 20.5 inch
- Inside Height: 18 inch
-
Supplier: Hanover Lantern, Inc.
Description: Cast aluminum finial with Spun aluminum roof cap & neck. Dome is hinged and self captive with spring loaded fastener supplied for easy relamping. Cast aluminum scalloped band. Gasket supplied between body & scalloped band. Cast aluminum main housing and 2 piece refractor holder
- Application: Commercial, Outdoor
- Fixture Type: Landscape Lighting
-
Supplier: Allied Electronics, Inc.
Description: R130 Series, Polyester Modular Enclosures Captive polyfibre cover screws are provided with a standard slot head Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant Threaded stainless steel inserts provide for internal mounting The enclosure have spring
-
Supplier: EMKA Incorporated
Description: The spring-loaded locking hook is equipped with a “door-slam” effect. Thereby door can also be closed when locked. Hinged pattern handle polyamide gF black, compensator and lock catch zinc die zinc pl., round cylinder zinc die with stainless steel cap and dust cap, springs
- Features: Key Lock, Mounting Holes / Slots, Other, Recessed
- Operation: Paddle
- Materials: Plastic, Stainless Steel, Zinc
- Latch Types: Slam Latch
Find Suppliers by Category Top
Featured Products Top
-
heavier cabinet doors, while engineered plastic quick-release hinges provide a lightweight, non-conductive, and corrosion-resistant alternative with dual hinge points for added stability. Spring-loaded retractable pin designs lock into the retracted position for (read more)
Browse Hinges (industrial) Datasheets for Southco -
the mechanical force allows the spring-loaded lever to return to its original position. The switch contains one normally closed contact and one normally open contact. This arrangement allows a control system to receive complementary switching signals for (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Which Style of Spring-Loaded Hinge is Best for My Application?
Spring loaded hinges are available in two styles; spring-loaded-to-open and spring-loaded-to-close.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/4220/RLE-TR-523-17691170.pdf?sequence=1
EQUATIONS OF MOTION FOR A RIGID BODY THAT IS VIBRATING PLATE WITH A SPRING LOADED HINGE .
-
States > Georgia > State > Regulations > 120 - Comptroller General > Chapter 3 - Safety Fire Commissioner > [GaRegs 120-3-3] 03 - State Minimum Fire Safety Sta...
Spring loaded hinges or spring operated self-closing devices not listed for use with rated fire door assemblies are prohibited for use as closing devices for fire rated doors.
-
Global recursive dynamics of articulated tree structures
The systems in question are articulated trees, i.e., composed of rigid parts connected by spring loaded hinges to form a tree (Figs. 1 and 2).
-
Federal Register > Monday, June 22, 2009 > [74 FR 29483] Notice of a Project Waiver of Section 1605 (Buy American Requirement) of the American Recovery and Rei...
… b)(2) [manufactured goods are not produced in the United States in sufficient and reasonably available quantities and of a satisfactory quality] to the Auburn, Maine Sewerage District for the purchase of specialized ductile iron spring loaded hinged 24" diameter sanitary manhole …
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/241496/ThesisDSpace.pdf?sequence=1
If these hinges were, say, identical spring loaded hinges with enough damping to cause them to expand at the same rate, the linkage would behave as though it had a single degree of freedom, and expand to be rigid.
-
States > Georgia > State > Proposed Regulations > 2009 Documents > December 17‚ 2009 > [2009 GA Proposed ga-20091217-0036-0003420] GAC 120-3-3, -24 - Rul...
Spring loaded hinges are prohibited to be used as closing devices for fire doors.
-
States > Rhode Island > State > Regulations > Fire Safety Code Board of Appeal and Review > [RI Regs fscbar - fc] Fire Safety Code
The local fire authority may approve an alternative plan of action allowing historically significant doors, with an approved Class-A flame-spread finish and spring loaded hinges , to be retained.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7438.pdf
SPRING LOADED HINGE PIN HINGE PIN HOLES .
-
Intelligent Robotics and Applications
We have used a spring loaded hinged gripper which can grasp the panels to be stitched in such a fashion that they do not change there position while exposing there edges to the stitching needle.
-
Popular Products In Video Surveillance - Big Bruin
• 18MP STI Bopper Stopper® with Spring Loaded Hinge and Adapter Plate - Clear .
Indicates content that may require registration and/or purchase.