Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Powell Electronics, Inc.
Description: Temp Sensor Accessories: Cables and Cabl
- Category: Element / Chip
-
Supplier: Allied Electronics, Inc.
Description: Temperature Sensor, Precision Centigrade, Range -40 to 125 C, SOT-232
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Innovative Sensor Technology, USA Division Category: Sensors, Transducers -Temperature Sensors- RTD (Resistance Temperature Detector) Package: Tray Product Status: Active Resistance @ 0°C: 1 kOhms RTD Material: Platinum (Pt) Operating
- Reference Resistance: 1000 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375672-PRF18BD471RS5RB Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Tape & Reel Temperature Range - Operating: -20°C ~ 120°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Murata
- Temperature Range: -20 to 120 C
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Win Source Electronics
Description: Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Receiver Max Operating Temperature: 85 °C Nominal Supply Current: 10 mA
- TJ: -40 C
- Pin Count: 16 #
- Data Rate: 250 kbps
- Features: Other, RoHS Compliant
-
Supplier: Embedded Data Systems
Description: ASCII command support for all 1-Wire devices. RS232 and RS485 interface options. Parasitically (RS232) or externally powered. Automatically adjusts for variable 1-Wire bus conditions. Automatically provides smart strong-pull-up for wired sensors. 1000 feet, 100 devices per CAT-5
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors Sentrius RS1xx 915MHz External Temp Sensor including LoRa & BLE
-
Supplier: RS Components, Ltd.
Description: RS PRO CIRSPRO
- Response Time: 250 milliseconds
- Category: Element / Chip
- Electrical Output: Switch / Alarm
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA826T is a full temperature compensation & high accuracy dual-axis Inclinometer/tilt sensor which professionally developed by Rion Company to the field of high precision level measurement and leveling field , the maximum measuring range is ± 3 °, high resolution 0.0005 °, can
- Tilt Angle: 1 to 3 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Temperature Sensor Development Tools Temperature-Humidity Sensor-AF5485 (Encased RS485 )
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA626T is a full temperature compensation & high precision dual-axis Inclinometer which developed by Rion company based on high precision tilt angle platform ,the excellent temperature stability, can maintain higher measurement accuracy in a wide temperature range of -40-85
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: OMEGA Engineering, Inc.
Description: different options: The backlit touch screen interface provides a large, bright display of the measured temperature in digital format and a graph view that shows the history of the measured temperature. It also enables full configuration ofthe sensor including temperature
- Temperature Range: -4 to 1,832 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 240 milliseconds
-
Supplier: Tri-Tronics Company, Inc.
Description: light source provides long-range sensing in either Beam Make or Beam Break modes. Infrared light maximizes the sensor’s ability to penetrate contamination found in harsh environments. Sensing Range: Depends on Optical Block Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage:
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: largest variety of color marks printed on the largest variety of colored web materials. By combining a white LED light source, our Contrast Indicator, and the one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor. Sensing Range: Depends on
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Vaisala
Description: Noncontact infrared sensor for measuring pavement temperature, that also measures air temperature. The sensor is mounted outside your vehicle and continuously monitors road surface temperatures, providing instant feedback on road surface conditions. The data
- Operating Temperature: -40 to 160 F
- Electrical Output: Current, Serial, Voltage
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Hygrometers and Humidity Measurement Instruments - Relative Humidity and Temperature Sensors -- RH/TSupplier: RainWise, Inc.
Description: The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The sensors are mounted within a passive multi-plate solar shield. This dual design results in a compact unit which provides accurate, responsive measurements with a minimum
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Capacitive
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 Multi-point temperature sensor and EST120 sensors and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level
- Probe Configuration: Flexible Probe
-
Supplier: Stellar Technology
Description: ±1% of full scale output. Both temperature and pressure sensors are located at the flushend of the wellbore probe. This design feature improves dynamic response and also alleviates clogging. The PT36XX is constructed with no external load-bearing welds thus increasing both service life
- Working Pressure Range: 0 to 15,000 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Media: Gas, Liquid
-
Supplier: Fredericks Company - Televac
Description: The 1-6200-006 RS-232 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks
- Operating Temperature: -40 to 185 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Application: General Lab and Industrial, Medical / Biomedical, Seismic / Geotechnical, Vehicular
- User Interface: None
-
Supplier: WAGO
Description: RS-232/485 Serial Interface; Ext. Temperature
- TJ: -20 to 60 C
- Device Type: Sensor Interface
-
Supplier: E+E Elektronik
Description: EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point, absolute humidity and mixing ratio. Various models are available
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 356 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Win Source Electronics
Description: Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4 mA
- TJ: -40 C
- Data Rate: 400 kbps
- Features: Other, RoHS Compliant
- Device Type: Sensor Interface, Storage Interface
-
Supplier: ifm efector inc.
Description: Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe detection due to large sensing range and low sensor tolerances Reduced inventory due to wide range of
- Measurement Range: 0.3149608 inch
- Operating Temperature: -40 to 185 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: DigiKey
Description: INFRARED SENSOR, RS232 OUTPUT, -
-
Supplier: CARLO GAVAZZI Automation Components
Description: Air velocity transmitter coupled with temperature monitoring. Comes with optional display to show air velocity and temperature as well as option to choose RS485 modbus. Available in 0-10 V output or 4-20 mA output. Remote or duct mounting 0-10 V or 4-20 mA output 20 m/s measuring range
- Output Options: Analog Current, Analog Voltage
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures Temperature, Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: Newport MKS
Description: The LDT-5980 120W High Power Thermoelectric Temperature Controller provides industry leading accuracy and precision for temperature control of laser diodes and other optoelectronic components. The LDT-5980 features a fully programmable digital PID control loop with auto tune feature.
-
Supplier: Newport MKS
Description: The LDT-5948 60W Thermoelectric Temperature Controller provides industry leading accuracy and precision for temperature control of laser diodes and other optoelectronic components. The LDT-5948 features a fully programmable digital PID control loop with auto tune feature. Standard
-
Supplier: RainWise, Inc.
Description: Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield. This dual
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Description: Enclosure available New High Performance Fiber Optic Temperature Sensing solution based on Field Proven Reliability and Experienced Technical Application Support LumaSense Technologies has more than 25 years experience integrating fiber optic temperature solutions into challenging
- Temperature Range: -49 to 626 F
- Operating Temperature: 32 to 140 F
- Electrical Output: Current, Serial
- Technology: Optical Pyrometer
-
Supplier: Tri-Tronics Company, Inc.
Description: Default Setting = 1 Light Immunity: Responds to sensor’s pulsed modulated light source – immune to most ambient light including indirect sunlight Diagnostic Indicators: 10-LED dual-function bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of
- Operating Distance: 181.10246 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor provides
- Measurement Type: Absolute
- Device Category: Sensor
-
Description: High Reliability Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors. Key Features Compact and rugged design with rubber boot casing protection High linearity and precision Superior total system accuracy (± 0.8 °C) Internal reference to guaranty
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
Find Suppliers by Category Top
Featured Products Top
-
-1004 Tabulates and plots load vs. time or load vs. travel Calculates statistics One-button data export to Excel Customizable test setups, reports, and report templates Compatible with all Mark-10 instruments and test stands with USB or RS-232 output $560 (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
simplify integration into 3D perception and automation systems. The HPS-3D160 Pro supports up to 16 ROI groups, with multiple ROIs available within each group. USB, RS-232, USB-IO, and LAN interfaces provide flexible system connectivity, and the solid-state IP67 design supports deployment (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Performance 150% Overrange Rating 500% Overload Rating No Manual Adjustments Large Through Bore RS232 Communciation Remote Bi-directional Shunt Calibration PC Interface Software Included 0 to +/-10.000 Volt Analog Output (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
including 4–20 mA, 0–10 VDC, or RS232 serial communication for integration into industrial systems. Typical applications include combustion control in boilers fired by oil, gas, coal, or biomass, as well as oxygen monitoring in incubators, composting systems, welding equipment, and environmental monitoring. The OXY-Flex oxygen analyser is the ideal solution for industries requiring accurate, reliable, and high-temperature oxygen sensing. (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; ±1cm) (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; ±1cm) (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
AKF392B MEMS Digital Accelerometer
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
driving force, causing an undesirable temperature rise. 2. The bend resistance of the cables is not constant. The result is stick-slip plus randomly distributed effects that make high precision positioning more complicated. 3. Moving cables generate particles and tend to outgas which is undesirable
More Information Top
-
Temperature Measurement 2nd Edition
HOUSING TEMPERATURE SENSOR RS232 INTERFACE .
-
Affective Computing and Intelligent Interaction
The temperature controller mainly consists of the following parts: ARM7 CPU LPC2220, power supply, keyboard, LCD display, digital temperature sensor , RS232 communication, Flash memory, output module of optocoupler, etc, which are shown in Fig. 3.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22501/Sullivan_washington_0250O_11051.pdf?sequence=1&isAllowed=y
Spirometry: Spirometry data was collected using a SensorMedics model 1022 rolling-‐ barrel spirometer fitted with a digital volume encoder, temperature sensor and RS232 serial computer interface.
-
Vehicle, Mechatronics and Information Technologies
The main controller CPU board mainly consists of the single-chip microcomputer as well as its associated circuit, real-time clock alarm, RS232 port, temperature sensor , universal IO connectors and LED array.
-
Improvements and extensions in Thales Cryogenics product portfolio
Figure 9: Efficiency graph CDE The on board diagnostics that can be interfaced via a RS232 are currently: temperature sensor readout, input power to converter, output power of converter, RMS output voltage and the internal temperature controller.
-
Control System Upgrades for Tordis and Vigdis Field - A Project Case Study of Revitalising Brownfield Developments with Next Generation Subsea Controls
This technical challenge was managed through the implementation of a specific SemStar5 support module which provides an interface to two quartz frequency pressure and temperature sensors , and two RS232 serial input intrusive sand detectors.
-
A new approach for temperature control of medical air insulation blanket
To meet the technical demands of temperature control in medical air insulation blanket, a closed loop system of temperature control is put forward, in which the hardware circuit is mainly composed of temperature sensor , MCU and RS232 communication module etc.
-
A new approach for temperature control of medical air insulation blanket
Abstract—To meet the technical demands of temperature control in medical air insulation blanket, a closed loop system of temperature control is put forward, in which the hardware circuit is mainly composed of temperature sensor , MCU and RS232 communication module etc.
-
Sensor Network based on IEEE 1451.0 and IEEE p1451.2-RS232
The TIM consists of a RS232 communication module, a temperature sensor , signal conditioning, and data conversion, and IEEE 1451.0 required TEDS .
-
Smart Sensing Technology for Agriculture and Environmental Monitoring
Each PCRMP is equipped with an anemograph, a temperature /humidity sensor con- nected via RS232 -USB interface.
Indicates content that may require registration and/or purchase.