-
Supplier: ZAGO Manufacturing Company, Inc.
Description: electronic devices with push button switches, toggle switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly
- Basic Switch Configuration: Pushbutton
- Boot Style: Full Boot
- EMI / RFI Shielded: Yes
- Operating Temperature: -93 to 400 F
-
Supplier: TE Connectivity
Description: Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Maximum Current: 0.4000 amps
- Switch Type Function: Alternate Contact (Push-Push)
-
Supplier: TE Connectivity
Description: Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Maximum Current: 0.4000 amps
- Switch Type Function: Alternate Contact (Push-Push)
-
-
Supplier: TE Connectivity
Description: Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Maximum Current: 3 amps
- Switch Type Function: Alternate Contact (Push-Push)
-
Supplier: TE Connectivity
Description: Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Illuminated : Without Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Wire Lugs
- Actuator Specifications: Flush Pushbutton
- Base Material: Thermoplastic / Plastic
- Maximum Current: 0.4000 amps
- Switch Type Function: Alternate Contact (Push-Push)
-
Supplier: RS Components, Ltd.
Description: Green IP40 Opaque Cap - Push Button Switches & Accessories - Push Button Caps
-
Supplier: RS Components, Ltd.
Description: White IP65 Transparent Cap - Push Button Switches & Accessories - Push Button Caps
-
Supplier: elobau U.S., Inc.
Description: It is possible to have the button top printed with symbols. Please specify symbol and colour, when ordering. protection class connector fitted: IP 67 switch chamber: IP 67 button top: IP 64
- Actuator Specifications: Recessed Pushbutton
- Base Material: Thermoplastic / Plastic
- Configuration: Normally Open (NO)
- Features: Dustproof, Imprinted Markings, Weather Resistant / Waterproof
-
Supplier: Accuris
Description: SWITCHES, PUSH BUTTON, ILLUMINATED, GENERAL SPECIFICATION FOR
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Hazardous Location IP 66 Rating, Double Push Button with flat base for use with customer provided enclosures.Non-Illum inated - Flush.
- Configuration: Normally Closed (NC)
-
Supplier: Banner Engineering Corp.
Description: Overview Rugged, cost-effective and easy-to-install multicolor indicator light with push button Waterproof IP65 construction for washdown environments Excellent for panel mounting or as a stand-alone device Immune to EMI and RFI
- Actuator Specifications: Raised Pushbutton
- Base Material: Thermoplastic / Plastic
- Features: CE Certified, Illuminated Switch
- Maximum Current: 0.0400 amps
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction All PB35-22 enclosures are made from 14 ga. cold rolled steel and have
- Depth: 2.75 inch
- Features: Screw-on Cover
- Height: 3.5 inch
- Material: Steel
-
Supplier: Waytek, Inc.
Description: OptiFuse R13-527A2-02 Push Button Switch Category: Rocker Switches (on)-off DPST 20A at 14VDC Four 3/16" male contacts Black nylon 66 material Polycarbonate 94-V2 IP65 rated
- Features: RoHS
- Maximum Current: 20 amps
- Maximum DC Voltage: 14 volts
- Switch Type Function: Other
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction All PB35-30 enclosures are made from 14 ga. cold rolled steel and have
- Depth: 3 inch
- Features: Screw-on Cover
- Length / Height: 11.75 inch
- Material: Steel
-
Supplier: Littelfuse, Inc.
Description: The IP65/IPX9K-rated dust-tight, waterproof battery disconnect switch (08080200) is ideal for forklift trucks, pallet trucks, watercraft, and other commercial vehicles and has single-pole, single-throw circuitry to meet your application needs. Inrush rating of 1.2 kA at 5 s
- Current Rating: 150 amps
- Mounting Style: Other
- Operating Voltage: 24 volts
- Power: DC
-
Supplier: Larson Electronics LLC
Description: HID Xenon 25 watt HID rechargeable flashlight with 4000 mah lithium ion battery - 1500 lumens New push button switch enables operator to use the HID Xenon HID flashlight with one hand. Convenient MagLite format makes the HID Xenon flashlight easy to carry and hold. (A brief note
-
Supplier: Eaton Corporation
Description: EMERGENCY STOP BUTTON 65 MM DIA TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED PUSH/MOMENTARY PULL OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL NEMA 1
- Base Material: Metal
- Configuration: Normally Closed (NC)
- Features: CE Certified, CSA Certified, UL listed
- Maximum AC Voltage: 600 volts
-
Supplier: Eaton Corporation
Description: LONG TYPE 30.5 MM SIZE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) BUTTON COLOR BLACK MOUNTING POSITION VERTICAL 10250T MODEL
-
Supplier: DigiKey
Description: MEDIUM PUSH BUTTON NA IP65 GREEN
- Actuator Specifications: Flush Pushbutton
- Configuration: Normally Open (NO)
- Features: Dustproof
- Maximum Current: 0.2700 to 3 amps
-
Supplier: DigiKey
Description: HEAD FOR ILLUMINATED PUSH BUTTON
-
Description: , series resistors, and supervisory diode IP66 enclosure IP69K compliant Features Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices that can be part of a facility’s fire alarm, emergency, or access control system. When
- Features: CE Certified
- Maximum DC Voltage: 48 volts
- Switch Type Function: Maintained Contact
- Switching Mechanism: SPDT
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C or heat-resistant up to +100 °C High degree of protection IP 67 Metal enclosure 2 contacts Release by push-button (VD) possible Available without unlocking mechanism (per EN 60947-5-1) Belt-alignment roller made of stainless steel 1.4104
- Device Type: Rotary Limit Switch
- Mechanical Life (Minimum): 1.00E6 (#)
- Normal State: Normally Open (NO), Normally Closed (NC)
- Orientation: Side Mounted Actuator
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C High degree of protection IP 67 Metal enclosure 4 contacts Wire length up to 2 x 100 m Release by push-button (VD) Wire pull and breakage detection
- Actuation Type: Trip Wire (Rope Pull)
- Maximum AC Voltage Rating: 400 volts
- Maximum Current Rating: 6 amps
- Reset / Release Operation: Pushbutton
-
Description: MEDIUM PUSH BUTTON NA IP65 BLUE
- Actuator Specifications: Flush Pushbutton
- Maximum AC Voltage: 240 volts
- Maximum Current: 3 amps
- Maximum DC Voltage: 250 volts
-
Supplier: L-com, Inc.
Description: push button, dry relay contact, serial control or an Ethernet connection Application Classified network access Security Military
- Equipment Type: Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches IP67 Sealed Push button Switch
- Features: Illuminated Switch
-
Supplier: Tripp Lite by Eaton
Description: resolutions up to 1920 x 1080. You can switch easily between ports using on-console push buttons, an on-screen display or keyboard hot key commands. Up to 64 users can be authorized and 32 remote users can be logged on concurrently with multi-level password security when
- Features: Rack Mount, USB Port
- Number of Users: 1
- Operating Temperature: 32 to 104 F
-
Supplier: Galco Industrial Electronics
Description: Push Button, Rectangular IP40
-
Supplier: Radwell International
Description: PUSHBUTTON, CYLINDRICAL BODY, IP66, LIGHTED, SQUARE BUTTON, 2-WAY GUARD, WHITE, ALTERNATE OPERATION, LED, 5 VDC, SPDT, SOLDER TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Maximum DC Voltage: 5 volts
- Switch Type Function: Alternate Contact (Push-Push)
- Switching Mechanism: SPDT
-
Supplier: Radwell International
Description: M22 MODULAR PUSH BUTTON, 22.5M, KNOB, MOMENTARY, ILLUMINATED, BEZEL:SILVER, BUTTON: GREEN, IP66, NEMA 4X, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
- Actuator Specifications: Knob Shaft
-
Supplier: Tele-Communication, Inc.
Description: Plantronics SSP1051-03 Plantronics SSP1051-03 In-Line Push-to-Talk Switch for Headsets Push-to-talk button with momentary operation and illuminating talk indicator Quick Disconnect coil cable connects to all Plantronics standard H-Series headsets. 1 foot cord Compatable
-
Supplier: Radwell International
Description: MAGNETIC SWITCH, CODED, 3 POLE, 2 NC , 1 NO STAGGERED, ILLUMINATED PUSH-BUTTON, 2 M CABLE LENGTH, IP66/67. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: steute
Description: with mechanical latching V: release by means of push-button (only slow action) Ex version available Corrosion-resistant version with high degree of protection IP 66 available - see chapter / ES 95 IP66 Niro Extreme >
- Certifications / Approvals: CSA Certification?
- Connection Options: Screw Terminals
- Linear Actuator Types: Pushbutton or Plunger, Push Roller
- Maximum AC Voltage Rating: 4000 volts
-
Supplier: RS Components, Ltd.
Description: Light control switch IHC Wireless - Industrial Push Buttons, Pilot Lights & Control Stations - Push Button & Control Stations
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 0
-
Supplier: Radwell International
Description: SWITCH ACTUATOR, 22 SERIES, ILLUMINATED FLUSH MOUNT, PUSH BUTTON SWITCH, IP65. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button styles built for (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
-
. Enclosures and seals are composed of materials that are food compatible, UV and ozone tolerant, and can withstand caustic cleaning solutions without degradation, thereby maintaining reliability and prolonging switch life. The IP69K rated control devices include pushbuttons, mushroom buttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
ODOT DN-8034: High-Availability EtherNet/IP Network Adapter for Mission-Critical Systems Core Features & Benefits EtherNet/IP with Integrated Switching: The DN (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is limited, the LP3S-V switch is designed to provide attractive, lighted position indication for demanding applications, where security and reliability are crucial. The series features both aluminum and stainless steel cases with a watertight to IP68S and IP69K option. (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
integrated E-Stop pushbutton, a position indicator for easier installation, a button reset, three cable entries, and an optional signaling lamp. The unit is capable of spanning lengths of up to 50 meters. Its rugged, metal housing and watertight design (IP 65) make it ideal in hostile environments (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc.
More Information Top
-
Otto switches to Quiller deal | Archive | The Engineer
The Otto P9 series of sealed dome push button switches are built with a thermoplastic case and meet IP68 levels.
-
Plant Maintenance Product | Pepperl+Fuchs' F99 Inclination Sensors are available with CANopen interface | Plant Services
…operation in harsh environments, F99 inclination sensors feature metal mounting brackets, an outdoor IP68 /69k rating, high … feature a power supply range of 10 VDC to 30 VDC, two adjustable switching outputs and provide .... Standard models incorporate push button configuration, allowing users to scale the output range and define the limit points.
-
MINILOG2, DATA LOGGER, GPS SWITCH AND DCVG MEASURING UNIT IN A SINGLE DEVICE
…is able to switch simultaneously, given the technician the opportunity to measure and switch without the need .... MiniLog2 for pipe survey With its small and water-proof ( IP68 ) housing the MiniLog2 and its 4 .... A simple push of a keyboard button stores the measurement.
-
Elma Introduces New Hall Effect Sensor Coded Switch
Designed to meet IP68 (with optional sealing), the new X4 switch features high-quality construction including a stainless steel shaft and zinc housing, making it suitable for use in high humidity and salt atmosphere environments. .... Along with a push - button switch option, the X4 Series Hall Effect Sensor Coded Switch can be customized with different shaft styles, connectors and cabling as well as electrical interfacing such as CANbus, SPI and I2C.
-
Omeg upgrades its switched potentiometers for PCB mounting with shaft parallel to board
• IP68 switch suits wearable, medical & mobile devices. .... • Omeg Push Button Switches 13th May 2013 .
-
Potentiometer and switch combination
• IP68 switch suits wearable, medical & mobile devices. .... • Omeg Push Button Switches 13th May 2013 .
-
Bulgin - MPL031 - Switches - Pushbutton - Allied Electronics
…Power Plug, center pin 0.10, Black Tip, 0.175-0.200 Cable OD Range, IP68 /. .... Safety Switches > Emergency Stop Push Buttons .
-
keypad switch ( Page 16 ) - offers from keypad switch manufacturers, suppliers, exporters & wholesalers
Keypad system; Push button ; Electric lock; Sensors; Glass holders; Remote control; Sensor beam; Wireless hand ... .... IP68 Desktop Industrial Membrane Keyboard With Optical Trackball. .... 257 keypad switch Products Page 16 of 43 .
-
IP67 Pushbutton and Toggle switches unveiled by Knitter-switch
A wide range of standard DIL, TACT, Rotary Encoder, Toggle and Push - button switches are available direct from knitter-switch and a number of distributors throughout Europe. .... • IP68 switch suits wearable, medical & mobile devices .
-
led fpc ( Page 9 ) - offers from led fpc manufacturers, suppliers, exporters & wholesalers
Metal Dome Membrane Push Button Switch With 3M Adhesive For GPS. .... LED Protect Level: IP20/IP65/IP67/ IP68 Color of FPC: White/Black/Yellow Notes: Connect red cable to positive, ...
Indicates content that may require registration and/or purchase.