-
Supplier: U.S. Plastic Corporation
Description: corrosive liquids and can be lengthened with ordinary copper hookup wire. Single pole, single throw switch rated at 16-amps for either 120 or 240 volts. Adjustable temperature range from -58F (-50C) to 302F (150C). +/- 1 full span, single digit accuracy. 14F (-10C) to 158F (70C)
- Thermostat Type: Digital
- Voltage: 120 volts
-
Supplier: Honeywell International, Inc.
Description: HEAVY DUTY, LINE VOLTAGE THERMOSTAT TYPE 3-1/8 INCH WIDTH X 1-5/8 INCH DEPTH X 5 INCH HEIGHT SIZE TAN COLOR UL, CSA APPROVAL 120/240 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 19 AMP AT 277 VOLT AC, 22 AMP AT 120 VOLT AC (RESISTIVE), 16 AMP AT 120
- Temperature Set Point Range: 46 to 84 F
- Voltage: 120 to 240 volts
-
Supplier: Honeywell International, Inc.
Description: LINE VOLTAGE THERMOSTAT TYPE 4-1/2 INCH WIDTH X 1-7/8 INCH DEPTH X 4-5/8 INCH HEIGHT SIZE TAN COLOR UL, CSA APPROVAL 120 TO 277 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 8 AMP AT 120 VOLT AC, 4 AMP AT 208 VOLT AC, 4.4 AMP AT 240 VOLT AC, 3.3 AMP AT
- Temperature Set Point Range: 44 to 86 F
- Voltage: 120 to 277 volts
-
-
Supplier: Honeywell International, Inc.
Description: LINE VOLTAGE THERMOSTAT TYPE 4-1/2 INCH WIDTH X 1-7/8 INCH DEPTH X 4-5/8 INCH HEIGHT SIZE TAN COLOR UL, CSA APPROVAL 120 TO 277 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 8 AMP AT 120 VOLT AC, 4 AMP AT 208/240 VOLT AC, 3.3 AMP AT 277 VOLT AC (FULL
- Temperature Set Point Range: 44 to 86 F
- Voltage: 120 to 277 volts
-
Supplier: Honeywell International, Inc.
Description: VERTICAL MOUNT, HIGH PERFORMANCE ELECTRIC HEAT THERMOSTAT TYPE 2-7/8 INCH WIDTH X 2-5/8 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE PREMIER WHITE COLOR UL, CSA APPROVAL 120/208/240/277 VOLT AC VOLTAGE RATING 19 AMP AT 277 VOLT AC, 22 AMP AT 120
- Temperature Set Point Range: 50 to 80 F
- Voltage: 120 to 277 volts
-
Supplier: Backer Hotwatt Inc.
Description: The Series 120R Controller is an economical alternative to the fluid filled (bulb and capillary) type thermostat for any application which could benefit from the improved performance and reliability of an electronic temperature control. Its compact, completely enclosed construction
- Temperature Set Point Range: 0.0 to 500 F
- Thermostat Type: Digital
- Voltage: 24 volts
-
Supplier: Process Technology
Description: . 1/16 DIN size with NEMA 1 (indoor), IP21, 3R and 12 rated front panel and sealed tactile switches. Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, single throw switches rated at 3-amps for 120 through 240 volts. Three switches: Set
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output
- Control Technique: PID Control
- Controller Inputs: Resistive / Potentiometer Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Zurn Industries LLC
Description: Transformer - 120V/24V 40 VA 50/60 Features And Benefits Transformer for radiant heating applications Used to reduce line voltage from 110 to 24 volts, powers the electric or motorized zone valves and power heads 12V 50/60 cycle primary, 24V secondary, 40VA Terminal screws for
- Thermostat Type: Digital
-
Supplier: Cole-Parmer
Description: protection, and process control heating applications. Blanket with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 425°F. No additional control is necessary The unique grounded
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Other
- Heating Capacity: 1.47 kW
-
Supplier: Cole-Parmer
Description: protection, and process control heating applications. Blanket with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 425°F. No additional control is necessary The unique grounded
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Other
- Heating Capacity: 1.44 kW
-
Supplier: Cole-Parmer
Description: protection, and process control heating applications. Blanket with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 160°F . No additional control is necessary. The unique grounded
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Other
- Heating Capacity: 0.5400 kW
-
Supplier: Cole-Parmer
Description: protection, and process control heating applications. Blanket with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 425°F. No additional control is necessary The unique grounded
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Other
- Heating Capacity: 0.8100 kW
-
Supplier: Hydrofarm, Inc.
Description: Any cooling or heating device that operates on 120 volts and is 15-amps or less can be plugged into the Therm-1. Once connected, the device is turned on and off when the temperature changes. Rugged plastic molded housing and dust-proof enclosure, with a highly accurate solid-state
-
Supplier: Hydrofarm, Inc.
Description: temperature varies from your preset level. The sensor allows a 3º comfort zone between "on" and "off" functions. Simply plug the Temp H/C into a standard 120 volt outlet and plug your equipment into the combination outlet on the backside of the power plug. Set the dial to your setpoint
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower
- Cooling Capacity: 396000 BTU/hr
- Features: Thermostatic Control
- Frequency: 60 Hz
- Industry: Commercial, Industrial
-
Supplier: L-com, Inc.
Description: L-com's HyperLink brand 120 VAC NEMA rated windowed enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Features Fully gasketed raised lid & integral mounting flange NEMA
- Depth: 8 inch
- Features: Viewing Door / Window
- Length / Height: 18 inch
- Width/Diameter: 16 inch
-
Supplier: L-com, Inc.
Description: L-com's 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions.
- Depth: 6 inch
- Length / Height: 14 inch
- Width/Diameter: 12 inch
-
Supplier: Hydrofarm, Inc.
Description: HPR-1 is hard wired 30 Amp capacity, 240V power relay controls multiple lights up to 30 Amps Supply 240 volts to input side of the relay Hard wire appliances to into the output side of the relay 16 Ft trigger cable coming from the HPR-1 is then connected to time clock, thermostat, or
-
Supplier: Chromalox
Description: Without Thermostat 250 - 1,000 Watts 853 - 3,412 Btuh 120 and 240 Volt Single Phase UL Listed
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Air Heater
- Heating Capacity: 0.2500 to 1 kW
-
Supplier: Chromalox
Description: With Thermostat 250 - 1,000 Watts 853 - 3,412 Btuh 120 and 240 Volt Single Phase UL Listed
- AC Voltage Required: 120 to 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Air Heater
- Heating Capacity: 0.2500 to 1 kW
-
Supplier: Chromalox
Description: 2" NPT Steel Screw Plug Steel Sheath Elements 23 - 26 W/In² 1.5 - 6 kW Integral Thermostat (DPST) 120, 208, 240 and 480 Volt, Single Phase General Purpose Terminal Enclosure Third-party certifications: UL Listed, CSA
- AC Voltage Required: 120 to 480 volts
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater
- Heating Capacity: 1.5 to 6 kW
-
Supplier: Chromalox
Description: 2" NPT Stainless Steel Screw Plug Integral Thermostat (DPST) INCOLOY® Sheath Elements 3 - 18 kW 120, 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure Third-party certifications: UL Listed, cCSAus
- AC Voltage Required: 120 to 480 volts
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater
- Heating Capacity: 3 to 18 kW
-
Supplier: OMEGA Engineering, Inc.
Description: W • Without Thermostat • 120, 208, 240 and 480 Volt, 1 & 3 Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
- AC Voltage Required: 120 to 480 volts
- Applications: Heavy Weight Oils
- Flange or Thread Diameter: 2 inch
- Heater Type: Screw Plug Heater
-
Supplier: OMEGA Engineering, Inc.
Description: W • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture-Resistant/ Explosion-Resistant Terminal Enclosure
- AC Voltage Required: 120 to 240 volts
- Applications: Other
- Flange or Thread Diameter: 1 inch
- Heater Type: Screw Plug Heater
-
Supplier: OMEGA Engineering, Inc.
Description: W • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
- AC Voltage Required: 120 to 240 volts
- Applications: Lightweight Oils & Degreasing Solutions
- Flange or Thread Diameter: 1.25 inch
- Heater Type: Screw Plug Heater
-
Supplier: Tempco Electric Heater Corporation
Description: electrically with internal ground screen. 1250 volts dielectric tested. Vulcanized silicone rubber construction resistant to moisture, ozone, fungus, and radiation. Adjustable thermostat (See Resources for Thermostat details) For plastic and metal drums
- AC Voltage Required: 120 volts
- Drum Size: 5 Gallon, 15 Gallon, 30 Gallon, 55 Gallon
- Heater Type: Wrap Around
- Maximum Operating (Sheath) Temperature: 140 to 425 F
-
Supplier: TPI Corporation
Description: 10-1/2 INCH LENGTH X 8-1/2 INCH WIDTH X 6 INCH HEIGHT SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 VOLT VOLTAGE RATING DUCT MOUNTING 8.33 AMP CURRENT RATING 1000
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Heating Capacity: 0.5000 to 1 kW
-
Supplier: Benchmark Thermal Corp.
Description: . BENCHMARK THERMAL will design flexible silicone heaters to your specifications in a wide variety of shapes, sizes, wattages, voltages, and power leads. Please call for quotes. B200 MODEL TYPE THERMOSTAT - VARIABLE 60° (AMBIENT) TO 475° 120 VOLT HEATERS SUPPLIED
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric
- Heater Type: Drum Heater
- Heating Capacity: 1 kW
-
Supplier: Pressure Washers Direct
Description: and pressure pop-off •Rust free poly burner fuel tank; 120 volt burner Professional Grade Dual Wand With Side Handle & Detergent •Quick change tips in 0°,15°,25° and 40° •Includes 50 feet of 3/8" high pressure hot water hose
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 24 HP
- Water Jet Pressure: 4000 psi
-
Supplier: Hammond Manufacturing Company Inc.
Description: - - Temperature Part No. - Watts - Current (Amps) - Volts - Maximum with Fan SCR027009 - 550 W 14 A AC 120 250°F/120°C SCR027009230 - 550 W 13 A AC 230 250°F/120°C SCR027019 - 650 W 15 A AC 120 320°F/160°C Air Flow: 20 CFM (550W), 26 CFM (650W
- Heater Type: Enclosure Heater
- Heating Capacity: 0.5500 kW
- Maximum Operating Temperature: 250 F
-
Description: : 0-2V rms. into 600 ohms Short Circuit Protection: Automatic reset thermostat Output Meter: 0-30V analog volts meter on primary of output transformer Optional Output Transformer: up to 10,000V rms. and
- AC Output Voltage: 0.0 to 260 volts
- Features: Adjustable Frequency, Adjustable Voltage
- Output Frequency: 4.00E-5 to 0.2000 MHz
-
Supplier: Nortek, Inc.
Description: 1-PIECE, DESIGNER, ROUNDED CORNER TYPE 24 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), OFF WHITE (GRILLE) COLOR UL APPROVAL 120/208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 5
- Features: Heater
-
Supplier: HDT Global
Description: This versatile heater is ideal for heating a wide variety of military tent systems. The MTH150 provides 120,000 BTUs of clean, heated air from outside your tent or enclosure. Remote room thermostat Low maintenance Carbon monoxide detector Lightweight
- AC Voltage Required: 120 volts
- Fuel / Energy Source: Electric, Diesel / Fuel Oil / Gasoline / Kerosene, Other
- Heater Type: Space Heater, Air Heater, Forced Air Heater
-
Supplier: Gluefast Company, Inc. (The)
Description: with Thermostat (for use with protein glues or in cold environments) Table top, 120-volt Gluing Machine Optional Features of the Colonel Adhesive Applicator Include: Strip Gluer Attachment Pressure Bar Attachment (for rigid
- Application: Adhesive / Silicone
-
Supplier: Mile-X Equipment, Inc.
Description: /bar: 1450/100 GPM/Ipm: 2/7.6 HP: 2 Voltage/Engine: 120 Volt / 20 Amp Phase/Fuel Tank Capacity: Single Phase Burner Fuel Capacity: 5 Gallon Power Cord: 35' with GFCI Length: 34" Width: 27" Height: 47" Ship Weight: 350 lb
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: No Frost Fridge
One side of the defrost thermostat has 120 volts on it at all times.
-
Development and technology transfer of the BNL flame quality indicator for oil-fired applications: Project report
In older homes which use 120volt AC thermostats a 120124volt AC transformer must be installed to power the OWL unit.
-
CR4 - Thread: A Modern PID Controller for an Old Electric House Furnace
Will need to provide 120 volts to the thermostat .
-
Towards a utopian reptile and amphibian house
However, a similar maIfunction in a dimmer switch or thermostat sends the full 120 volts to the heaters, resulting in overheating.
-
A method of heating reptile terraria
However, a similar maIfunction in a dimmer switch or thermostat sends the full 120 volts to the heaters, resulting in overheating.
-
Shopping In Heaters - Big Bruin
Power Cord ft. 6, Watts 300, Common Usage Drum heater, Plug Type 3-prong, Thermostat Included Yes, Volts 120 , Capacity 55 gal., Amps 2.5, Thermostat Range F 50-160.
-
CR4 - Thread: Portable Electric Generator Applications
We warmed a large reptile terrarium for many years this way with a 30 inch 240 volt baseboard heater running on 120 volts and an ordinary thermostat .
-
Shopping In Heaters - Big Bruin
• Powerblanket 55-Gallon Insulated PRO Drum Heater/Barrel Blanket - Includes Adjustable Thermostat , 780 Watts, 120 Volt , Model BH55-PRO .