Telephones and Cellular Phones Information
Telephones and cellular phones convert voice or other sound signals into a form that can be transmitted to another device that receives and reconverts the waves back into sound.
Types of Telephones and Cellular Phones
Telephones can be corded or cordless and use analog or digital technologies.
Cell phones are cordless, usually digital devices that are specified as dual-band or tri-band to indicate the combination of supported technologies and frequency bands.
Corded telephones consist of a speaker, microphone, duplex coil, ringer, hook switch, touch-tone keypad, and frequency generator.
Cordless telephones consist of a base and handset. The base attaches to the phone jack through a standard telephone wire and converts electrical signals into FM radio signals. Cordless telephones offer many of the same features as corded telephones, but allow the user to move around freely.
Specifications
Specifications for cordless telephones include:
- model
- type
- lines of text
- recording time
- handset talk time
- handset standby time
- messaging functions
Providers of telephones and cellular phones may buy or lease/rent a variety of new and used equipment. Mobile telephones and cellular phones use several different technologies. Corded phones and older, analog cellular phones use advanced mobile phone service (AMPS), a 1G standard that operates in the 800 to 900 MHz frequency band. Digital technologies for mobile telephones and cell phones include CDMA, TDMA, GSM, and DECT. Code division multiple access (CDMA) is a digital wireless telephony standard that allows multiple frequencies to be used simultaneously. Time division multiple access (TDMA) is similar to CDMA, but splits the frequency band into a number of channels that are stacked into short-time units. Global system for mobile communications (GSM) is a popular European mobile telephony technology. Digital enhanced cordless telecommunications (DECT) uses smaller, lower-powered base stations than other cellular systems. DECT was designed to replace analog cordless phones, but is now used with many private branch exchange (PBX), wireless local loop, and dual mode GSM/DECT systems. There are many different types of mobile telephones and cellular phones.
Cellular phone specifications include:
- form factor
- model
- frequency modes
- memory
- weight
- dimensions
- battery type
- battery life
- operating system (OS)
- air time
- talk time
- phone book capacity
- display type
Some cell phones provide email, games, music, and polyphonic ring tones. Mobile telephones and cell phones with a digital camera, Web browser, and speakerphone are also available. Personal digital assistant (PDA), or PDA phones, include either a Symbian® (Symbian Ltd.), Pocket PC, or Palm® computer (palm computing). These mobile phones are larger and more expensive than other types of cellular phones, but can be equipped with a variety of software. Clamshell, or flip-style, phones protect a cell phone’s keypad from damage and are usually smaller than other types of mobile phones. Razor phones feature a clamshell-style design, but have an extremely thin profile.
Related Information
IEEE Spectrum—Cellphone Radiation Linked to Cancer in Major Rat Study
IEEE Spectrum—When the Evidence is on the Cell Phone
Images credits:
Griffoooo94 / CC BY-SA 3.0 | DanielZanetti / CC BY-SA 3.0
- Alaska
- Arizona
- California
- Colorado
- Connecticut
- Florida
- Georgia
- Iowa
- Idaho
- Illinois
- Indiana
- Kansas
- Kentucky
- Massachusetts
- Maryland
- Michigan
- Minnesota
- Missouri
- Mississippi
- Montana
- North Carolina
- North Dakota
- Nebraska
- New Hampshire
- New Jersey
- New Mexico
- New York
- Ohio
- Oregon
- Pennsylvania
- Rhode Island
- Tennessee
- Texas
- Virginia
- Washington
- Wisconsin
- Base Transceiver Station
- sincgars base station
- telephone connection block
- telephone timer
- bb5 unlock calculator mobile phones
- explosion proof wireless phones
- GSM interceptor cell phones
- GSM sandwich mobile phones
- mtk mt6225 mobile phones
- n1100 mobile phones
- nsa approved secure cell phones
- windex GSM forum mobile phones