Products/Services for Sincgars Base Station
-
Lift Stations - (78 companies)Lift stations contain pumps, valves, and electrical equipment necessary to pump water or wastewater from a low elevation to a high elevation. Lift stations, also called pumping stations, contain pumps, valves, and electrical equipment necessary...Housing MaterialPump Type -
Hand Washing Stations - (27 companies)Hand Washing Station are stations where a worker or patron can clean and sanitize their hands. These stations are complete assemblies with dispensers and in many cases storage for clean and grey water. Hand washing station are stations where...
-
Shower and Eye Washing Stations - (164 companies)...shower and eye washing systems and stations must be available and accessible to workers. Selection Criteria. The proper selection of shower and eye washing systems and stations is based on the properties of the chemicals being used and the tasks... -
Base and Process Oils - (112 companies)Base oils and process oils are the raw stock fluids, usually a refined petroleum fraction or a selected synthetic material, blended with additives to produce finished lubricants, greases, thermal oils, hydraulic fluid and metal working fluids. Base...
-
Computer Based Instruments - (29 companies)Computer-based instruments are part of a computer (a board, for example), or need to be connected to a computer in order to measure and display data. Types of Computer Based Instruments. There are several types of computer-based instruments... -
Soldering Irons, Stations, and Accessories - (339 companies)Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint. A soldering...
-
Monomers, Intermediates, and Base Polymers - (260 companies)Monomers, intermediates, and base polymers are starting raw materials or binders for the production of compounded resins, plastics and elastomers, paints or organic coatings, adhesives and sealants; Monomers, intermediates and base polymers...
-
Load Transfer Stations - (17 companies)Load transfer stations are material handling machines that transfer palletized loads to other pallets, slipsheets, or floor loads. Load transfer stations are material handling machines that transfer palletized loads to other pallets, slipsheets...
-
Radios - (371 companies)...of a transmitter, receiver, and antenna. They are available in mobile and base configurations. Performance. Unlike cellular phones, radios do not require a monthly contract or carry per-call charges. In the United States, two-way radios are regulated...
-
Antennas - (1287 companies)Stationary. Antennas designed for a fixed or stationary application such as a base station antenna or a satellite's Earth station antenna. Collapsible. Antennas that slide or folds within the radio unit's case. Also, antennas that slide or fold...
Product News
-
Churod Americas, Inc.
INVERTER AND BASE STATION RELAYS A1 Series 3~10A MINIATURE POWER RELAY. Features: Outline dimension (18.2mm x10.2mm x14.9mm). 1 Form A?SPST?contact arrangement. Designed to meet cULus,TUV,CQC requirements. 4,000VAC dielectric stenght between coil and contact. Sensitive and standard coils available. RoHS compliance. REACH SvHC compliance. Halogen-Free type available Glow File. Glow wire type. ALTERNATIVE ENERGY RELAYS. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
5o.com
806-869MHz UHF Band RF Duplexer for Base Station High performance 806-869MHz UHF band RF duplexer specially designed for base stations, two-way radios, public safety communication systems, mobile communication equipment and wireless telecom applications. It features low insertion loss, high isolation, low VSWR, excellent out-of-band rejection and stable performance, ensuring efficient transmit-receive signal separation, reliable signal transmission and strong anti-interference capability for various communication scenarios. Model Number... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
Pratt & Whitney Measurement Systems, Inc.
Environmental Weather Station Environmental Weather Station / Data Logger. Benefits. Record environmental data. Evaluate your Constant Temperature Room. - Check air temperature regulation - Check air temperature uniformity. Evaluate thermal soaking. - Check temperature difference between master and artifact. - Determine thermal time constants for masters and artifacts. - Check master and artifact temperature stability. Evaluate instrument stability. - Measure instrument zero drift in your measurement environment... (read more)Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Flexco Microwave, Inc.
Cable assemblies for Satellite earth stations FLEXCO CABLES GO TO SEA: GROUND-BASED MIDCOURSE DEFENSE. Critical applications such as air traffic control, missile guidance and satellite earth stations have one thing in common: The need for high reliability interconnections that are low loss, phase matched, and phase stable under temperature and flexure. All of these systems operate with no margin for error: all rely on Flexco cable assemblies. Flexco's high performance, rugged cable assemblies are super flexible and can be installed easily... (read more)Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Aerzen USA Corp.
Are you are looking for a compressed-air station? COMPRESSED-AIR TECHNOLOGY. Are you looking for a compressed-air station which is specially optimized for your case of application? In addition to customised product solutions, AERZEN supports you within the entire development cycle, from the conception to the implementation and commissioning of your compressed air station. The quality of the used materials is decisive. Therefore for the compressed-air production the proven AERZEN screw compressors are used. Furthermore AERZEN offers selection... (read more)Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Marposs Corp
M112 Gauge Station for Aerospace Bearings be fitted with the following components: Modular base for the gauge station. Self-centring measuring cells for applications on spherical tracks with single, double, or triple transducer. ND (non-destructive) controls of the surfaces. Precision mechanical devices for the correct reference in the machine of the part being checked (cylindrical nosepieces, mandrels). Static, dynamic, or scan measuring cycles of the spherical and cylindrical surfaces. Protection cells, active, and passive safeties... (read more)Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Anritsu Company
Radio Communication Test Station MT8000A The MT8000A test platform is a one-stop solution for comprehensive 5G device testing. It supports both Frequency Range 1 (FR1) up to 7.125 GHz, including the popular n41 band, and millimeter-wave bands used in Frequency Range 2 (FR2). This allows for testing devices across the entire spectrum of 5G deployments. One of the key strengths of the MT8000A is its 5G base station emulation function. This function eliminates the need for a separate base station and enables the MT8000A to simulate... (read more) -
Rousseau Metal Inc.
Corner Stations Posts from corner R. The corner station will make your layout more complete and integrated. In addition, it will allow you to optimize the space available for work and storage. Space optimization. Once a wasted space, the corner regains its nobility with the corner station since it now allows, with its many configurations, to recover and optimize all the available space. Complete and integrated layout. The wedge station is a product designed and manufactured for different work environments... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
Smith & Loveless, Inc.
A Variety Of Control Systems for Your Pump Station provide unparalleled ability to monitor and adjust all of your pump station functions. A new layout makes control modifications, screen navigation and viewing of pump station status easier than ever, with screen function buttons and a status bar acccesible from each screen. Added features take station controller functionality to new levels. Like a new maintenance log feature, which displays periodic recommended operation / maintenance instructions and makes lubrication suggestions based on actual pump... (read more)Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Lake Shore Cryotronics, Inc.
Cryogenic Probe Stations Micro-manipulated probe stations used for non-destructive testing of devices on full and partial wafers. Ideal for measuring magneto-transport, electrical, electro-optical, parametric, high Z, DC, RF, and microwave properties. (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc.
-
Spearhead VHF radio
The award included the delivery of Spearhead radios and export SINCGARS base stations and vehicular systems in single and dual radio configurations.
-
Single Channel Ground and Airborne Radio System (SINCGARS)
The award included the delivery of export SINCGARS base stations and vehicular systems in single and dual radio configurations.
-
Field tests of a handheld laser communications/position-finding binocular system
BASE STATION SINCGARS RADIO TMNSMIUER -2� m -jS BICOM SYSTEM 2 SINCGARS MDIO RECEIVER FINAL DATA LOGGING Figure 5.
-
Sensor systems for the digital battlefield
LVRS consists of a manportable Out Station used by surveillance or reconnaissance teams to capture, compress and transmit over SINCGARS still frame images back to a vehicle mounted Base Station at higher echelon.
-
AFCEA 89 A GROWING DEMAND FOR INFORMATION SECURITY
The company has modified its SINCGARS VHF frequency‐hopping radios to develop base and out‐ station appliques for the radio telephones.
-
VIDEO FOR US SCOUTS:
It consists of a ruggedized man‐portable outstation and a vehicular base station that can interchange still‐frame images over AN/PRC‐119 SINCGARS VHF combat net radio.
-
IMPROVED RADIO EASES DIGITIZATION TRAFFIC
A unified TI, based upon SINCGARS supported by EPLRS 58kbps data radios and their associated net‐control stations , is currently used for all levels of command.
-
M109 MODERNISATION MOVES
PHOTO: HIP turret interior showing the display and control unit for the Honeywell AFCS at the commander's station (right), with an ITT SINCGARS ‐V frequency‐hoping VHF radio installation beneath, and the ring laser gyro‐ based inertial reference unit of the Honeywell MAPS …
-
US government certifies Cluster 2 JTRS
… but JEM can be used in combination with a range of system components previously developed for MBITR, including a vehicle adapter, 20 W vehicle adapter amplifier with SINCGARS interface tray, a man … … range extension and a base - station installation for fixed applications.
-
Tradeoff Analysis for Combat Service Support Wireless Communications Alternatives
… Supports limited split basing and Interim Staging Bases (limited frequencies available to SINCGARS limits the number of data nets to support interim staging bases ) • Provides limited support … … conditions (severe terrains limit SINCGARS transmission distances and require increased number of relay stations ).
Indicates content that may require registration and/or purchase.