5 Digits Digital Voltmeters
from AlphaLab, Inc.
The Surface DC Voltmeter model SVM2 is a handheld electrostatic voltmeter that measures essentially all the parameters associated with static electricity. Its principle function-- measuring the voltage of a sample or surface without touching it-- is intuitive and the meter can be used for this... [See More]
- Display Digits: 5 Digits
- Measurement Type: DC
- Form Factor: Handheld
- DC Voltage: -29999 to 29999
from SOCOMEC
The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is used for direct connections of up to 32 A. The COUNTIS E02 and E04 has MID certification. Advantages Compact. The... [See More]
- Display Digits: 5 Digits; 6 Digits
- Measurement Type: AC
- Form Factor: Rack mount
- Phase: Single Phase
from OMEGA Engineering, Inc.
The Omega ® CA450 Process Multimeter is a portable test instrument to combine a digital RMS multimeter and a loop calibrator to give process technicians the same functionality in one tool. The model CA450 provides 24V loop power, reducing the need for carrying a separate power supply when... [See More]
- Display Digits: 5 Digits
- DC Voltage: 0.0 to 1000
- Measurement Type: AC / DC
- AC Voltage: 0.0 to 1000
from Vitrek Corporation
The Vitrek 4700 Precision High Voltage Meter offers the highest level of measurement accuracy, yet with its color touch screen – is surprisingly easy to use. Vitrek leverages DSP technology to provide outstanding AC &DC voltage measurement accuracy, stability, repeatability and resolution. [See More]
- Display Digits: 5 Digits; Plus a 1/2 digit
- Measurement Type: AC; DC; AC / DC
- Form Factor: Bench top
- Phase: Single Phase (optional feature); Three Phase (optional feature)