Three Phase Digital Voltmeters
from TE Connectivity
Body Features. Product Weight : .25 KG [.46 LB ]. Configuration Features. Panel Cutout Size : None MM [None INCH ]. Wiring Configuration : Three Phase 4 Wire. Dimensions. Product Depth : 62 MM... [See More]
- Phase: Three Phase
- AC Voltage: 57.7 to 480
- Measurement Type: AC
from TE Connectivity
Body Features. Product Weight : .35 KG [.66 LB ]. Configuration Features. Panel Cutout Size : 92 MM [3.622 INCH ]. Wiring Configuration : Single Phase, Three Phase 3 Wire, Three Phase 4 Wire. Dimensions. [See More]
- Phase: Single Phase; Three Phase
- AC Voltage: 57.7 to 480
- Measurement Type: AC
from TE Connectivity
Body Features. Product Weight : .3 KG [.46 LB ]. Configuration Features. Panel Cutout Size : None MM [None INCH ]. Wiring Configuration : Three Phase 3 Wire, Single Phase 2 Wire, Three Phase 4 Wire. Dimensions. [See More]
- Phase: Single Phase; Three Phase
- AC Voltage: 57.7 to 480
- Measurement Type: AC
from TE Connectivity
Body Features. Product Weight : .3 KG [2.18 LB ]. Configuration Features. Panel Cutout Size : 92 MM [3.622 INCH ]. Wiring Configuration : Single Phase, Three Phase 4 Wire, Three Phase 3 Wire. Dimensions. [See More]
- Phase: Single Phase; Three Phase
- AC Voltage: 57.7 to 600
from TE Connectivity
Body Features. Product Weight : .3 KG [.507 LB ]. Configuration Features. Panel Cutout Size : None MM [None INCH ]. Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase. Dimensions. [See More]
- Phase: Single Phase; Three Phase
- AC Voltage: 57.7 to 480
- Measurement Type: AC
from TE Connectivity
Body Features. Product Weight : .2 KG [.507 LB ]. Configuration Features. Panel Cutout Size : 92 MM [3.622 INCH ]. Wiring Configuration : Three Phase 3 Wire, Single Phase 2 Wire, Three Phase 4 Wire. Dimensions. [See More]
- Phase: Single Phase; Three Phase
- AC Voltage: 57.7 to 480
- Measurement Type: AC
from Delta Electronics (Americas)
Delta's Power Meter DPM-C530A provides precise measurement of various power parameters including power factor, harmonics, current, voltage, and more. It is also equipped with an over-limit alarm and history logs storage for real-time monitoring purposes. The DPM-C530A is the perfect match for energy... [See More]
- Phase: Single Phase; Three Phase
- Measurement Type: AC
- Form Factor: Rack mount
- Display Digits: 7 or more digits
from SOCOMEC
The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36 are MID certified. [See More]
- Phase: Three Phase
- Measurement Type: AC
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
The COUNTIS E2x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 63 A. Advantages RS485 communication (MODBUS or M-BUS) or... [See More]
- Phase: Three Phase
- Measurement Type: AC
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
The COUNTIS E4x is a modular active and reactive electrical energy meter displaying the energies and active power consumed (kWh, kvarh and kW) directly on its backlit LCD display. It is designed for three-phase load metering with connection via CT and is suitable for applications of up to 6000 A... [See More]
- Phase: Three Phase
- Measurement Type: AC
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
The COUNTIS E5x is a panel mounted active and reactive electrical energy meter displaying energy and multi-measurement values directly on its large backlit LCD display. It is designed for utilisation on three-phase or single-phase networks with connection via CT and is suitable for applications of... [See More]
- Phase: Three Phase
- Measurement Type: AC
- Form Factor: Rack mount
- Operating Temp: -10 to 55
from SOCOMEC
The DIRIS Digiware system is a hub of technological innovations that revolutionises the world of measurements, bringing a high degree of flexibility to installations and making connection and configuration easy. These innovations, together with unrivaled performance in terms of accuracy and... [See More]
- Phase: Single Phase; Three Phase
- Measurement Type: AC
- Form Factor: Rack mount
- AC Voltage: 50 to 520
from SOCOMEC
The DIRIS B-30 is a measuring device in a modular format that communicates wirelessly or RS485. The 4, RJ12 independent current inputs of the device allow it to manage several types and numbers of circuits :for example, 4 single-phase loads or 1 three-phase load + 1 single-phase load. The DIRIS B-30... [See More]
- Phase: Single Phase; Three Phase
- Measurement Type: AC
- Form Factor: Rack mount
- AC Voltage: 50 to 520