Drum / Barrel / Keg Industrial Containers

99 Results
10-Gallon Open-Head UN Rated Steel Drum -- DRM685
from New Pig Corporation

10 gal. UN1A2/X120/S, UN1A2/Y1.8/150 0.9/0.9/0.9 mm. Tough, UN Rated open top drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials. Open-head design and removable lid offer full,... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 10
  • Material: Steel
  • Height: 19
55-Gallon Open-Head UN Rated Steel Drum -- DRM1844
from New Pig Corporation

Storage Capacity 55 gal. UN1A2/X400/S, UN1A2/Y1.8/150 1.1/1.1/1.1 mm. Tough, UN Rated 55-gallon open top steel drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials. Open-head design... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Steel
  • Height: 33
55-Gallon Open-Head UN Rated Steel Drum -- DRM423
from New Pig Corporation

55 gal. UN1A2/X435/S, UN1A2/Y1.5/150 1.2/1.2/1.2 mm. Tough, UN Rated open top drums are made for hazardous materials, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials. Open-head design and removable lid offer full,... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Steel
  • Height: 33
55-Gallon Open-Head UN Rated Steel Drum with Bungs -- DRM1973
from New Pig Corporation

55 gal. UN1A2/X400/S, UN1A2/Y1.8/150 1.1/1.1/1.1 mm. Tough, UN Rated 55-gallon open top steel drums are made for hazardous solids or liquids, so you can rely on them to deliver safety and compliance. UN Rated and tested to help ensure safe shipping of hazardous materials. Open-head design and... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Steel
  • Height: 33
PIG® Overpack Salvage Drum -- PAK725
from New Pig Corporation

Storage Capacity 95 gal. UN1H2/X295/S .25". Tough enough for rough handling, our UN Rated, FDA-Compliant 95-gallon overpacks let you ship hazardous materials in compliance with regs. Perfect for leaking drums up to 55 gallons. Tough UN Rated overpack is built to withstand rough handling. Guaranteed. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 95
  • Material: Polyethylene (PE)
  • Height: 41.5
Straight-Sided Open-Head UN Rated Poly Drum -- DRM1059
from New Pig Corporation

55 gal. UN1H2/X200/S, UN1H2/Y250/S .135". Straight sidewall, UN Rated open-top drum has ribs for extra strength and allows broader use of drum grabs and other equipment. Straight sidewalls allow broader use of drum grabs, parrot beak lifters and other equipment that can't move tapered drums. Ribs... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Polyethylene (PE)
  • Height: 37
Tight-Head UN Rated Poly Drum -- DRM1136
from New Pig Corporation

55 gal. UN1H1/Y1.9/100 .1875". Ship a wide range of chemicals in these sturdy, lightweight and rustproof 55-gallon FDA-Compliant HDPE drums. Rigid, high-density polyethylene is lightweight and won't rust. Compatible with a wide range of materials, liquids and chemicals. Made from FDA-Compliant... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Polyethylene (PE)
  • Height: 34.75
3 Gallon Fiber Drum -- 74321
from U.S. Plastic Corporation

These fiber drums are popular for dry and solid product packaging, as well as general waste disposal. The transport style is a sturdy, single wall construction with a telescoping cover for offset tape closure. Drums are 100% recyclable and are lightweight, yet durable. Flat top and bottom allow for... [See More]

  • Container Type: Drum or Barrel
95 GALLON ENVIROSALV POLY SALVAGE DRUM PLUS -- H1295-YE*
from Southland Equipment Service

95 gallon designed to fit up to 55 gallon drums. 65 gallon designed to fit up to 30 gallon drums. 30 gallon drum designed to fit up to 16 gallon containers. 20 gallon drum designed to fit up to 5 gallon containers. Meets Group I packaging standards and salvage drum regulations. Container allows for... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 95
  • Material: Plastic; Polyethylene (PE)
1007-07
from SKS Science Products

The HDPE plastic round drums are available with white PP and PE drum pumps with an F-S80 cap, which dispenses product in 30 ML doses. The blue HDPE drum comes in a 5-gallon size, and the white HDPE plastic drum comes in a 6-gallon size. Both drums come with swing handles, which aid in ease of... [See More]

  • Container Type: Drum or Barrel
  • Material: Plastic; Polyethylene (PE)
Lockring Drums -- L _ 0320
from Fibre Drum Company

(*) Second letter in prefix indicates NET WEIGHT LIMIT LD=225# LE=300# LF=400# LG=550# [See More]

  • Container Type: Drum or Barrel
  • Height: 23.5
  • Volume Capacity: 32
  • Width: 20
Lok-Rim® Fibre Drum
from Greif Bros. Corporation

Low tare weight, strong against impact, tamper evident sealing [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 30
  • Material: Fibre
  • Features: MoistureBarrier (optional feature); MoistureResistant (optional feature)
Brady Spill Containment Drum 129958 - 662706-89841 -- 662706-89841 [89154-SPC from Brady Corporation]
from R. S. Hughes Company, Inc.

The Brady spill containment drum is packaged 1 per pack. [See More]

  • Container Type: Drum or Barrel
107561
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ stocks Closed (Tight) Head Steel Drums in black, 20 and 55 gallon sizes, however, we can easily source other sizes and colors for you. Our 55 gallon is designed, manufactured and certified to meet UN requirements under DOT 49 DFR. These are constructed of... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 20
  • Material: Steel
  • Height: 25
55-Gallon Drum Tank with Wheels -- TX-55PL
from CECOR

CECOR ’s heavy duty 55-gallon drum tank, made of heavy gauge steel, is stronger than standard 55-gallon drums. Tank k is mounted on four casters for easy rolling and maneuverability. Fork pockets built into the base provide easy handling by fork truck. The tank features an 8 ″ x 10... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Steel
  • Height: 46
10 Liter Wide Neck Plastic Drum -- 7010/ 7011
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 2.64
  • Material: Polyethylene (PE); HDPE
  • Height: 9.37
Recon Steel TH -- 05110095
from Emballages Richards, Inc.

Recondtioned Steel Drums > Tight Head [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Steel
Deldrum 15 Gallon Stackable Shipping Drum -- 74068
from U.S. Plastic Corporation

This polyethylene storage and shipping drum is tough and unbreakable. Features two retractable handles on top to assist in handling filled containers. It has two closures on top for filling and emptying. There is a 2" buttress plug with a 3/4"NPT plug within. Is UV resistant and meets FDA... [See More]

  • Container Type: Drum or Barrel
  • Application: Shipping
2800-02B1
from SKS Science Products

This faucet has been engineered for greater chemical resistance, using linear polypropylene body and polypropylene for the stem. Fits all standard 3/4 " drum cap openings [See More]

  • Container Type: Drum or Barrel
  • Material: Plastic; Polyethylene (PE)
Steelkraft Drums -- S _ 1135
from Fibre Drum Company

(*) Second letter in prefix indicates NET WEIGHT LIMIT SA=60# SB=115# SC=150# SD=225# SE=300# [See More]

  • Container Type: Drum or Barrel
  • Height: 9
  • Volume Capacity: 3.5
  • Width: 11.25
Brady Yellow 95 gal Spill Containment Drum 89142 - 662706-83520 -- 662706-83520 [89142 from Brady Corporation]
from R. S. Hughes Company, Inc.

The Brady spill containment drum is packaged 1 per pack and comes in yellow. [See More]

  • Container Type: Drum or Barrel
112035
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ stocks Closed (Tight) Head Steel Drums in black, 20 and 55 gallon sizes, however, we can easily source other sizes and colors for you. Our 55 gallon is designed, manufactured and certified to meet UN requirements under DOT 49 DFR. These are constructed of... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Steel
  • Height: 34.6
110 Liter Total Opening Plastic Drum -- 6994
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 29.06
  • Material: Polyethylene (PE); HDPE
  • Height: 30.98
Drums Up & Drums-Up Jr. -- 3134
from U.S. Plastic Corporation

Need temporary protection against incidental barrel spills? Our Drums-Up lets you control nuisance spills from drums sized up to 55 gallons. A 19.5-gallon sump capacity catches liquid before it reaches your floor, reducing the risk of slip and fall injuries. Ideal for use as a drum pumping station. [See More]

  • Container Type: Drum or Barrel
2800-03B
from SKS Science Products

This faucet fits 3/4 " (internally) cap openings. Vent tube allows for easier flow of product. US FDA [See More]

  • Container Type: Drum or Barrel
  • Material: Plastic; Polyethylene (PE)
Brady Yellow Polyethylene 20 gal Spill Containment Drum 89151 - 662706-83522 -- 662706-83522 [89151 from Brady Corporation]
from R. S. Hughes Company, Inc.

The Brady spill containment drum is made of polyethylene, is packaged 1 per pack and comes in yellow. [See More]

  • Container Type: Drum or Barrel
  • Material: Polyethylene (PE); Polyethylene
112038
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ stocks Closed (Tight) Head Steel Drums in black, 20 and 55 gallon sizes, however, we can easily source other sizes and colors for you. Our 55 gallon is designed, manufactured and certified to meet UN requirements under DOT 49 DFR. These are constructed of... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 20
  • Material: Steel
  • Height: 25
115 Liter Nestable Plastic Drum -- 7294
from CurTec USA, Inc.

Lower cost of storing and shipping empty packaging. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 30.38
  • Material: Polyethylene (PE); HDPE
  • Height: 30.31
Eagle Nestable Lab Pack / Open Head Drums -- 56177
from U.S. Plastic Corporation

The Eagle 14 Gallon Lab Pack / Open Head Drum is constructed of black blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
3010-01
from SKS Science Products

The drum wrenches are used to open drums quickly and easily, helping to reduce user stress and minimizing knuckle injury. The black HDPE plastic wrench is used to open 63 mm screw caps, and the silver metal wrench is used to open 70 mm screw caps. The metal wrench offers an offset handle design,... [See More]

  • Container Type: Drum or Barrel
  • Material: Plastic; Polyethylene (PE)
Clay Desiccants - 34 Gal Drum, 5"" x 5 1/2"" x 1/2"" Tyvek® - 500 PER CASE -- SHP-8385 [SHP-8385 from Shipping Supply, LLC]
from R. S. Hughes Company, Inc.

Use to protect products vulnerable to moisture damage during storage and transport. Ideal for protecting pharmaceuticals, nutraceuticals, diagnostics, electronics and food. Bags are strong, durable and allow for extremely high adsorption rates. Activated clay desiccant filling is a free flowing... [See More]

  • Container Type: Drum or Barrel; Bag
  • Length: 5
  • Height: 0.5000
  • Width: 5.5
5005015
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ stocks Open Head Steel Drums in black, 15 and 55 gallon sizes, however we can easily source other sizes and colors for you. Open Head Steel Drums work well with lubricants, inks, chemicals, detergents and other viscous material. Our 55 gallon is designed,... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 15
  • Material: Steel
  • Height: 25
120 Liter Nestable Plastic Drum -- 7512
from CurTec USA, Inc.

Lower cost of storing and shipping empty packaging. * Reduce handling time. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 31.7
  • Material: Polyethylene (PE); HDPE
  • Height: 28.82
Eagle Nestable Lab Pack / Open Head Drums -- 56178
from U.S. Plastic Corporation

The Eagle 14 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Blue High Density Polyethylene 14 gal Spill Containment Drum - 26 1/2 in Height - 12 3/4 (Bottom) in, 15 (Top) in Overall Diameter - 048441-00269 -- 048441-00269 [1610MB from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 26 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 26.5
  • Material: Polyethylene (PE); High Density Polyethylene
6100010
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 15
  • Material: Plastic
  • Height: 26.3
15 Liter UV Safe Plastic Drum -- 7015
from CurTec USA, Inc.

Avoid degradation of contents by UV light. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 3.96
  • Material: Polyethylene (PE); HDPE
  • Height: 12.87
Eagle Nestable Lab Pack / Open Head Drums -- 56179
from U.S. Plastic Corporation

The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of black blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Blue High Density Polyethylene 30 gal Spill Containment Drum - 28 1/2 in Height - 16 5/8 (Bottom) in, 21 1/8 (Top) in Overall Diameter - 048441-00027 -- 048441-00027 [1601MB from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 28 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 28.5
  • Material: Polyethylene (PE); High Density Polyethylene
6100012
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 15
  • Material: Plastic
  • Height: 26.3
15 Liter Wide Neck Plastic Drum -- 7015
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 3.96
  • Material: Polyethylene (PE); HDPE
  • Height: 12.87
Eagle Nestable Lab Pack / Open Head Drums -- 56180
from U.S. Plastic Corporation

The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Blue High Density Polyethylene 55 gal Open Head Poly Drum - 39 1/8 in Height - 23 3/4 in (Top), 19 3/8 in (bottom) Overall Diameter -- 048441-00451 [048441-00451 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 39 1/8 in height. The Eagle open head poly drum is made of high density polyethylene and comes in... [See More]

  • Container Type: Drum or Barrel
  • Height: 39.12
  • Material: Polyethylene (PE); High Density Polyethylene
6100015
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 15
  • Material: Plastic
  • Height: 27.8
150 Liter Nestable Plastic Drum -- 7515
from CurTec USA, Inc.

Lower cost of storing and shipping empty packaging. * Reduce handling time. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 39.63
  • Material: Polyethylene (PE); HDPE
  • Height: 34.25
Eagle Nestable Lab Pack / Open Head Drums -- 56181
from U.S. Plastic Corporation

The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 14 gal Spill Containment Drum - 26 1/2 in Height - 12 3/4 (Bottom) in, 15 (Top) in Overall Diameter - 048441-00270 -- 048441-00270 [1610 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 26 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 26.5
  • Material: Polyethylene (PE); High Density Polyethylene
6100018
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 20
  • Material: Plastic
  • Height: 17.8
17 Liter Total Opening Plastic Drum -- 6945
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 4.49
  • Material: Polyethylene (PE); HDPE
  • Height: 9.92
Eagle Nestable Lab Pack / Open Head Drums -- 56182
from U.S. Plastic Corporation

The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of black blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 20 gal Spill Containment Drum - 20 3/4 in Height - 16 3/4 (Bottom) in, 20 3/8 (Top) in Overall Diameter - 048441-60300 -- 048441-60300 [1650 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 20 3/4 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 20.75
  • Material: Polyethylene (PE); High Density Polyethylene
6103005P
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Plastic
  • Height: 34.8
20 Liter Wide Neck Plastic Drum -- 7020
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 5.28
  • Material: Polyethylene (PE); HDPE
  • Height: 16.42
Eagle Nestable Lab Pack / Open Head Drums -- 56184
from U.S. Plastic Corporation

The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 20 gal Spill Containment Drum - 20 7/16 in Height - 16 11/16 (Bottom) in, 20 7/8 (Top) in Overall Diameter - 048441-60307 -- 048441-60307 [1652 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 20 7/16 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 20.44
  • Material: Polyethylene (PE); High Density Polyethylene
6103068
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ UN-approved 55 gallon Open Head Plastic Drums are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety requirements. Our plastic drums... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Plastic
  • Height: 36.8
26 Liter Biobased Wide Neck Plastic Drum -- 7026-80
from CurTec USA, Inc.

Plastic drum with screw lid closure made of plastic from a renewable resource. Increase the environmental sustainability of your supply chain Lower your carbon footprint. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 6.87
  • Material: Polyethylene (PE); Bio HDPE
  • Height: 16.73
Eagle Nestable Lab Pack / Open Head Drums -- 56185
from U.S. Plastic Corporation

The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 20 gal Spill Containment Drum - 20 7/16 in Height - 16 11/16 (Bottom) in, 20 7/8 (Top) in Overall Diameter - 048441-60308 -- 048441-60308 [1654 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 20 7/16 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 20.44
  • Material: Polyethylene (PE); High Density Polyethylene
6103505
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ UN-approved Open Head Plastic Drums in sizes 15, 20 and 30 gallons, are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 30
  • Material: Plastic
  • Height: 30.1
26 Liter Conductive Plastic Drum -- 7026
from CurTec USA, Inc.

Protect explosive products against sparks caused by static electricity. Create a safe work environment. Make sure your hazardous solids arrive safely at their destination. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 6.87
  • Material: Polyethylene (PE); HDPE
  • Height: 16.73
Eagle Nestable Lab Pack / Open Head Drums -- 56188
from U.S. Plastic Corporation

The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 30 gal Spill Containment Drum - 28 1/2 in Height - 16 5/8 (Bottom) in, 21 1/8 (Top) in Overall Diameter - 048441-60319 -- 048441-60319 [1601M from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 28 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 28.5
  • Material: Polyethylene (PE); High Density Polyethylene
6103560
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 30
  • Material: Plastic
  • Height: 29.6
26 Liter Total Opening Plastic Drum -- 6947
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 6.87
  • Material: Polyethylene (PE); HDPE
  • Height: 14.09
Eagle Nestable Lab Pack / Open Head Drums -- 56189
from U.S. Plastic Corporation

The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of blue blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 30 gal Spill Containment Drum - 28 1/2 in Height - 16 5/8 (Bottom) in, 21 1/8 (Top) in Overall Diameter - 048441-60320 -- 048441-60320 [1602 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 28 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 28.5
  • Material: Polyethylene (PE); High Density Polyethylene
6104004P
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 20
  • Material: Plastic
  • Height: 27.1
26 Liter Wide Neck Plastic Drum -- 7026
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 6.87
  • Material: Polyethylene (PE); HDPE
  • Height: 16.73
Eagle Nestable Lab Pack / Open Head Drums -- 56190
from U.S. Plastic Corporation

The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of black blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a metal lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 30 gal Spill Containment Drum - 28 1/2 in Height - 16 5/8 (Bottom) in, 21 1/8 (Top) in Overall Diameter - 048441-60713 -- 048441-60713 [1601 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 28 1/2 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 28.5
  • Material: Polyethylene (PE); High Density Polyethylene
6109155
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Plastic
  • Height: 34.8
3.6 Liter Wide Neck Plastic Drum -- 7003/ 7004
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 0.9510
  • Material: Polyethylene (PE); HDPE
  • Height: 6.73
Eagle Nestable Lab Pack / Open Head Drums -- 56192
from U.S. Plastic Corporation

The Eagle 30 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 55 gal Spill Containment Drum - 33 7/8 in Height - 26 (Bottom) in, 31 (Top) in Overall Diameter - 048441-60580 -- 048441-60580 [1665 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 33 7/8 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 33.88
  • Material: Polyethylene (PE); High Density Polyethylene
6600115
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ carries Tight Head Plastic Drums in blue, white and natural colors. These come in standard 15, 20, 30 and 55 gallon capacity. These are made from a high molecular weight, high-density polyethylene (HDPE) resin and manufactured to the highest standards of quality... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 15
  • Material: Plastic
  • Height: 26.3
30 Liter Nestable Plastic Drum -- 7230
from CurTec USA, Inc.

Lower cost of storing and shipping empty packaging. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 7.93
  • Material: Polyethylene (PE); HDPE
  • Height: 16.06
Eagle Nestable Lab Pack / Open Head Drums -- 56193
from U.S. Plastic Corporation

The Eagle 14 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 55 gal Spill Containment Drum - 38 9/16 in Height - 22 7/8 in Overall Diameter - 048441-00435 -- 048441-00435 [1655 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 38 9/16 in height. The Eagle spill containment drum is made of high density polyethylene, is... [See More]

  • Container Type: Drum or Barrel
  • Height: 38.56
  • Material: Polyethylene (PE); High Density Polyethylene
6650055
from Cleveland Bottle & Supply Co.

Cleveland Bottle & Supply Co. ™ stocks Open Head Steel Drums in black, 15 and 55 gallon sizes, however we can easily source other sizes and colors for you. Open Head Steel Drums work well with lubricants, inks, chemicals, detergents and other viscous material. Our 55 gallon is designed,... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 55
  • Material: Steel
  • Height: 34.6
34 Liter Total Opening Plastic Drum -- 6950
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 8.98
  • Material: Polyethylene (PE); HDPE
  • Height: 17.68
Eagle Nestable Lab Pack / Open Head Drums -- 56194
from U.S. Plastic Corporation

The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow High Density Polyethylene 55 gal Spill Containment Drum - 44 3/8 in Height - 25 3/4 (Bottom) in, 31 (Top) in Overall Diameter - 048441-60212 -- 048441-60212 [1695 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 44 3/8 in height. The Eagle spill containment drum is made of high density polyethylene and... [See More]

  • Container Type: Drum or Barrel
  • Height: 44.38
  • Material: Polyethylene (PE); High Density Polyethylene
39 Liter Total Opening Plastic Drum -- 6948
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 10.3
  • Material: Polyethylene (PE); HDPE
  • Height: 19.88
Eagle Nestable Lab Pack / Open Head Drums -- 56195
from U.S. Plastic Corporation

The Eagle 55 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage, handling and... [See More]

  • Container Type: Drum or Barrel
Eagle Yellow Polyethylene Spill Containment Drum - 33 in Height - 31 in Overall Diameter - 048441-60213 -- 048441-60213 [1612 from Eagle Manufacturing Company]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 33 in height. The Eagle spill containment drum is made of polyethylene and comes in yellow. [See More]

  • Container Type: Drum or Barrel
  • Height: 33
  • Material: Polyethylene (PE); Polyethylene
40 Liter Nestable Plastic Drum -- 7240
from CurTec USA, Inc.

Lower cost of storing and shipping empty packaging. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 10.57
  • Material: Polyethylene (PE); HDPE
  • Height: 22.44
Greif GP-55 Closed Head Poly Drums -- 76520
from U.S. Plastic Corporation

The ultimate closed head drums ideal for shipping and storing a wide range of regulated and non-regulated products. Blow molded in one piece using premium grade high molecular weight, high density polyethylene resin, these drums are extremely strong and rigid. They are lighter than their steel... [See More]

  • Container Type: Drum or Barrel
Justrite Black Ecopolyblend 66 gal Spill Containment Drum - 31 3/4 in Height - 697841-13461 -- 697841-13461 [28685 from Justrite Mfg. Co., LLC]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 31 3/4 in height. The Justrite spill containment drum is made of ecopolyblend and comes in... [See More]

  • Container Type: Drum or Barrel
  • Height: 31.75
  • Material: Ecopolyblend
40 Liter Square Plastic Drum -- 7440
from CurTec USA, Inc.

Plastic drums with screw lid closure. for pharmaceuticals, specialty chemicals and food ingredients. These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 10.57
  • Material: Polyethylene (PE); HDPE
  • Height: 15.71
Greif GP-55 Closed Head Poly Drums -- 76521
from U.S. Plastic Corporation

The ultimate closed head drums ideal for shipping and storing a wide range of regulated and non-regulated products. Blow molded in one piece using premium grade high molecular weight, high density polyethylene resin, these drums are extremely strong and rigid. They are lighter than their steel... [See More]

  • Container Type: Drum or Barrel
Justrite Black Polyethylene 95 gal Spill Containment Drum - 43 1/4 in Height - 31 in Overall Diameter - 697841-13447 -- 697841-13447 [28203 from Justrite Mfg. Co., LLC]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 1/4 in height. The Justrite spill containment drum is made of polyethylene and comes in... [See More]

  • Container Type: Drum or Barrel
  • Height: 43.25
  • Material: Polyethylene (PE); Polyethylene
42 Liter Wide Neck Plastic Drum -- 7042
from CurTec USA, Inc.

Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 11.1
  • Material: Polyethylene (PE); HDPE
  • Height: 16.46
Greif O-55FR Open Head Poly Drums -- 76523
from U.S. Plastic Corporation

Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76523 has a 2 NPS bung and a vent. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. [See More]

  • Container Type: Drum or Barrel
Justrite Cease-Fire White Steel 30 gal Spill Containment Drum - 29 in Height - 19 1/4 in Overall Diameter - 697841-00886 -- 697841-00886 [26014W from Justrite Mfg. Co., LLC]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 29 in height. The Justrite Cease-Fire spill containment drum is made of steel and comes in... [See More]

  • Container Type: Drum or Barrel
  • Height: 29
  • Material: Steel; Steel
50 Liter Nestable Plastic Drum -- 7250
from CurTec USA, Inc.

Lower cost of storing and shipping empty packaging. Protect your valuable products against moisture, tampering and contamination. Make sure your hazardous solids arrive safely at their destination. Comply with food safety legislation. Please email CurTec to request a full product data sheet. [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 13.21
  • Material: Polyethylene (PE); HDPE
  • Height: 25.98
Greif O-55FR Open Head Poly Drums -- 76524
from U.S. Plastic Corporation

Drums are blow molded of high molecular weight high density polyethylene. Drums have a coated steel sidelever lockband. 76524 has a 2 and a 3/4 NPS bung. Maximum filling temperature is 150F. When filling at these recommended temperatures drums should be allowed to cool to ambient prior to stacking. [See More]

  • Container Type: Drum or Barrel
Justrite Yellow 55 gal Spill Containment Drum - 31.75 in Height - 697841-13462 -- 697841-13462 [28686 from Justrite Mfg. Co., LLC]
from R. S. Hughes Company, Inc.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 31.75 in height. The Justrite spill containment drum comes in yellow. [See More]

  • Container Type: Drum or Barrel
  • Height: 31.75
50 Liter Square Plastic Drum -- 7450
from CurTec USA, Inc.

Plastic drums with screw lid closure. for pharmaceuticals, specialty chemicals and food ingredients. These drums increase pallet density and are as easy to open and close as Wide neck drums. They protect your valuable products from moisture, from contamination, and against tampering, ensuring your... [See More]

  • Container Type: Drum or Barrel
  • Volume Capacity: 13.21
  • Material: Polyethylene (PE); HDPE
  • Height: 18.74