Serial Water Quality Testing Instruments

21 Results
Capacitance Dialectric Monitor -- 4100-CAP
from Arjay Engineering

Continuous capacitance/dielectric monitoring of liquids and solids. This unique system provides complete flexibility for monitoring solids and liquids for concentration, moisture content, blending, and quality control. The 4100-CAP sensing probe monitors the capacitance field around the probe within... [See More]

  • Interface Options: Serial
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
UviTec UV254 Analyzer
from ABB Measurement & Analytics

The UviTec UV254 / UVT analyzer provides rapid real-time measurement of organic matter in water or wastewater output as UV254 (cm-1) or UV transmittance / UVT (%). The UV254 analyzer utilizes light at a 254 nm wavelength as most organic compounds, specifically aromatic organics, absorb light at this... [See More]

  • Interface Options: Serial
  • Form Factor: Wall mountable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
Capacitance Sensing Monitor -- 2852-CAP
from Arjay Engineering

Reliable monitoring of process conditions and concentration. The sensing probe continuously monitors the dielectric stability of the product. Changes in dielectric can be tagged to product quality changes, moisture content, emulsions, concentrations and product phase changes. Typical applications... [See More]

  • Interface Options: Serial
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Floating Oil Spill Alarm -- 2852-HCF
from Arjay Engineering

Reliable monitoring of sumps and containments for oil spills. For separated Oil-on-Water applications, Arjay offers the Hydrocarbon Float Sensor. This floating sensor monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically... [See More]

  • Interface Options: Serial
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Oil in Water Monitor: 70
Floating Oil Thickness Monitor -- 4100-HCF
from Arjay Engineering

Continuous monitoring of separated oil thickness on a water surface. The 4100-HCF monitors a floating sensor on the water surface to indicate the thickness of separated oil. An LCD display of the thickness, analog output and relay alarms are standard. The 4100-HCF float sensor monitors the... [See More]

  • Interface Options: Serial
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Instrument Specific Features: Controller Functionality
CN Solution™ FS 3100
from O. I. Analytical

USEPA 01A-1677 approved, cyanide analysis system, no distillation required [See More]

  • Interface Options: Serial
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; ISE Meter
  • ISE Range: 0 to 5
AccUView Online UV %Transmission Analyzer
from HF scientific

With over 30 years of optical design expertise HF scientific has developed the AccUView Online UV %Transmission Analyzer specifically for drinking water disinfection monitoring. Engineered using leading edge microprocessor technology the AccUView is the most reliable and cost efficient instrument... [See More]

  • Interface Options: Serial
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
Benchtop Conductivity Meter
from OMEGA Engineering, Inc.

The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit... [See More]

  • Interface Options: Serial
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Conductivity Range: 0.0100 to 200000
Hydrocarbon VOC In Water Model -- 204-V
from Analytical Systems Int’l. Keco

The ability to analytically quantify hydrocarbons and volatile organic compounds (VOCs) in cooling towers, heat exchangers, holding ponds, run-off water, and waste water with our model 204-V hydrocarbon in water monitor is greatly enhanced with the Sample Transfer Stripper S.T.S (Patent # 5448922)... [See More]

  • Interface Options: Serial
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
Roadbed Water-Content Meter -- DOT600
from Campbell Scientific, Inc.

The DOT600 Roadbed Water-Content Meter is used in construction applications to measure volumetric and gravimetric water content of samples of earthen material in roadbeds and foundations. Portability, along with quick and accurate measurements, make the DOT600 a valuable tool for evaluating roadbed... [See More]

  • Interface Options: Serial
  • Form Factor: Portable
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Instrument Specific Features: Controller Functionality
SensoDirect 150
from Lovibond® Tintometer®

The SensoDirect 150 is designed for multi purpose operation and measures pH/Redox, dissolved oxygen and conductivity/TDS. It incorporates an intuitive user interface, large, easy to read display and is supplied with a sturdy handy case with electrodes, buffer solution and accessories. Highlights. [See More]

  • Interface Options: Serial; Parallel
  • Form Factor: Hand Held ; Portable; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; DissolvedO2
  • pH range: 0.0 to 14
Haze Control Converter
from optek-Danulat, Inc.

The Haze Control is a powerful, microprocessor-based photometric converter. The Haze Control is built off the C4000 design, but has been engineered specifically for high precision haze (turbidity) measurements. The Haze Control converter operates with the optek DTF16 (11°/90° scattered light) and... [See More]

  • Interface Options: Serial
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Instrument Specific Features: Controller Functionality
Drain Gauge Passive Capillary Lysimeter -- G3
from Meter Group

Gee Passive Capillary Lysimeter. The Drain Gauge allows you to measure the flux of water and solutes through the soil profile. It sits below the root zone, collecting down-welling water into a duct and wick system. The collected water volume is recorded by a surface data logger. A surface port... [See More]

  • Interface Options: Serial
  • Form Factor: In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: None
AccUView Wastewater UV %Transmission Analyzer
from HF scientific

With over 30 years of optical design technology expertise HF scientific has developed it ’s 4th generation Wastewater UV %Transmission Analyzer specifically for the harsh environment of wastewater applications. The AccUView Wastewater is manufactured using advanced technology, a NEMA 4X... [See More]

  • Interface Options: Serial
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
Benchtop Dissolved Oxygen Meter -- DOB21
from OMEGA Engineering, Inc.

The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is... [See More]

  • Interface Options: Serial
  • Form Factor: Portable; Lab / Benchtop; In-situ / Field
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Dissolved O2 Range: 0 to 60
Haze Control Laboratory Turbidity Meter -- DT9011
from optek-Danulat, Inc.

The optek DT9011 is a precision, laboratory-quality turbidimeter. The DT9011 features an advanced, triple-beam, optical design, measuring forward scatter (11°), side scatter (90°), and direct (0°) light. [See More]

  • Interface Options: Serial
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Display Type: Digital
Micro100 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded by today ’s scientist, the Micro100 Laboratory Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. With a resolution of... [See More]

  • Interface Options: Serial
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 1000
Benchtop Microprocessor-Based Meters -- CDB-387
from OMEGA Engineering, Inc.

The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C... [See More]

  • Interface Options: Serial
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
  • Conductivity Range: 0.0 to 200000
Photometric Converter -- C4000 Series
from optek-Danulat, Inc.

The Control 4000 is a powerful, microprocessor-based photometric converter. The advanced modular design enables precision process monitoring and control. The flexible C4000 is designed for optek ultraviolet (UV), visible (VIS), near-infrared (NIR) absorption-based and scattered-light based sensors. [See More]

  • Interface Options: Serial
  • Form Factor: Panel
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Instrument Specific Features: Controller Functionality
Micro1000 Laboratory Turbidimeter for Turbidity Testing
from HF scientific

Designed to provide the accuracy demanded in today ’s laboratory, the Micro1000 Laboratory Ratio Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection Lamp Module, allow for simple calibration and low maintenance. A full time... [See More]

  • Interface Options: Serial
  • Form Factor: Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Turbidity Range: 0.0 to 10000
Benchtop pH Meter Ion Analyzer -- PHI-359
from OMEGA Engineering, Inc.

The model PHI-359 benchtop analyzer provides both ion concentration and pH measurements. In the ion measuring mode, the PHI-359 displays measurements in direct concentration values, eliminating the need for evaluating mV values. In the ion concentration calibrating mode, the meter calculates the... [See More]

  • Interface Options: Serial
  • Form Factor: Portable; Lab / Benchtop
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; ISE Meter
  • pH range: 0.0 to 14