Modular Water Quality Testing Instruments

10 Results
ChloroStar™ Cell -- ACL410
from ABB Measurement & Analytics

ABB ’s ChloroStar ™ Cell (ACL410) is designed to make it easy to measure free and total chlorine levels in foul-prone applications. Focus on ease of use, operation, accuracy and reliability is a priority so users can install, operate, maintain, and control chlorine levels more easily... [See More]

  • Form Factor: Modular
  • Display Type: None
  • Water Quality Parameters: Water Quality Measurement Instrument
  • User Controls: None
Oil in Water Analyser -- HydroSense 4410-OCM
from Arjay Engineering

The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling... [See More]

  • Form Factor: Modular
  • Oil in Water Monitor: 0 to 250
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Instrument Specific Features: Controller Functionality
Multi Parameter Water Quality Analyzer -- EOC-SI-B300
from Electro Optical Components, Inc.

The enormous versatility of spectroscopy allows its application in a variety of applications, including hyperspectral imaging, chemical imaging and infrared (IR) cameras for imaging and processing. Spectral imaging and hyperspectral imaging are made easy with these systems and software solutions. [See More]

  • Form Factor: Modular
  • Resolution: 200 to 400
  • Water Quality Parameters: Water Quality Measurement Instrument; Turbidity
  • Other Output: RS485/Modbus
Dissolved Oxygen System -- 9408 Series
from ABB Measurement & Analytics

The 9408 Series dissolved oxygen system comprises a flat-ended sensor mounted into a relatively large diameter spherical flotation collar. This form of construction presents to the sample a surface on which it is difficult for rags and other large solids to lodge. For more demanding applications,... [See More]

  • Form Factor: Modular
  • Dissolved O2 Range: 0 to 20
  • Water Quality Parameters: Water Quality Measurement Instrument; DissolvedO2
  • Accuracy: 0.1000
Oil Content Monitor -- TD-107
from Turner Designs Hydrocarbon Instruments

FLUORESCENCE detection technology is resistant to interferences from turbid or dirty water that impact light scatter devices. Substances such as sediment and rust do not materially interfere with the detection of oil in water. FLUORESCENCE detection ensures that the Oily Water Separator is not... [See More]

  • Form Factor: Modular
  • Oil in Water Monitor: 0 to 100
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Display Type: Digital
AdvantEDGE Free Chlorine Measurement Panel
from HF scientific

This free chlorine sensor system will measure accurately in processes that are between 4 and 9 pH. When used with a LD500 local display unit and a pH measurement system, measured hypochlorous acid (HOCl) and hypochlorite ion (OCl ¯) concentration can be used to determine free chlorine present. [See More]

  • Form Factor: Modular
  • Instrument Specific Features: Automatic Temperature Compensation
  • Water Quality Parameters: Water Quality Measurement Instrument
  • Display Type: Digital
5-in-1 Multi-Parameter Water Quality Meter -- PHH-128
from OMEGA Engineering, Inc.

The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold separately), or... [See More]

  • Form Factor: Modular; Wall Mount
  • pH range: 0.0 to 14
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
  • Accuracy: 0.1000
Oil in Water Monitor -- OIW-EX Series
from Advanced Sensors Ltd.

Maintenance free, the OIW-EX series of oil in water monitors are designed to operate in hazardous environments and provide consistent, accurate and uninterrupted measurements. Using ultrasonic technology, our products provide a consistently reliable measurement environment. This negates the need for... [See More]

  • Form Factor: Modular; Lab / Benchtop; In-situ / Field
  • Oil in Water Monitor: 0 to 3000
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Display Type: Digital; Video
Oil in Water Analyzer -- NexTD
from Turner Designs Hydrocarbon Instruments

Protecting the environment from unwanted hydrocarbon discharges, protecting sensitive water treatment systems from unwanted oil contamination and 24/7 monitoring of industrial processes to prevent upsets has been the sole purpose of Turner Designs Hydrocarbon Instruments and its team for over 20... [See More]

  • Form Factor: Modular
  • Oil in Water Monitor: 0 to 1000
  • Water Quality Parameters: Water Quality Measurement Instrument; Oil/Water
  • Display Type: Digital
6-in-1 Multi-Function Water Analysis Meter -- PHH-126
from OMEGA Engineering, Inc.

The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature, conductivity and TDS. This... [See More]

  • Form Factor: Hand Held ; Portable; Modular; Wall Mount
  • pH range: 0.0 to 14
  • Water Quality Parameters: Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids
  • Accuracy: 0.0100