Leadless Thermistors
from Littelfuse, Inc.
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Features: Tight Tolerance Mounting Flange with #6... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 10000
- Temperature Range: -55 to 105
from Littelfuse, Inc.
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Features: Tight Tolerance Flange with 0.177" Dia... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 10000
- Temperature Range: -55 to 105
from Littelfuse, Inc.
Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. Features: Tight Tolerance Flange with Two #6... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 100000
- Temperature Range: -55 to 300
from Littelfuse, Inc.
Littelfuse LL-34 “MiniMELF ” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 10000
- Temperature Range: -55 to 220
- Accuracy: 0.5000
from Littelfuse, Inc.
Littelfuse LL-34 “MiniMELF ” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 100000
- Temperature Range: -55 to 220
- Accuracy: 0.5000
from Littelfuse, Inc.
Littelfuse LL-34 “MiniMELF ” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 15000
- Temperature Range: -55 to 220
- Accuracy: 0.5000
from Littelfuse, Inc.
Littelfuse LL-34 “MiniMELF ” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 20000
- Temperature Range: -55 to 220
- Accuracy: 0.5000
from Littelfuse, Inc.
Littelfuse LL-34 “MiniMELF ” style interchangeable glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 50000
- Temperature Range: -55 to 220
- Accuracy: 0.5000
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 1000
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 10000
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 10000
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 10000
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 100000
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 200000
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 2500
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 2700
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 30000
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 5000
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since they are manufactured... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 50000
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 100
- Temperature Range: -55 to 150
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 1000
- Temperature Range: -55 to 150
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 10000
- Temperature Range: -55 to 150
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 100000
- Temperature Range: -55 to 150
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 20000
- Temperature Range: -55 to 150
- Package / Electrode Type: Chip/Surface
from Littelfuse, Inc.
Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other metallization... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 2252
- Temperature Range: -55 to 150
- Package / Electrode Type: Chip/Surface
from U.S. Sensor
U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]
- Lead Style: Leadless
- Beta: 2941 to 4369
- Resistance (@25°C): 500 to 1.00E6
- Dissipation Constant: 1 to 3
from Trigon Components, Inc.
SERIES. JNT. DESCRIPTION. Chip, Temperature Compensation. ZERO POWER RESISTANCE. 2K to 200Kohm. THERMAL DISSIPATION CONSTANT. <1.5mw_ Deg C. THERMAL TIME CONSTANT. <5sec. PACKAGE. SMD. FEATURE. •Operating Temperature Range: -40~125 Deg C. •Application: Mobile Cell, Battery Charger,... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 2000 to 200000
- Temperature Range: -40 to 125
- Thermal Time Constant: 5
from AVX Corporation
NTC Leadless Disc. Features & Benefits. Fully metalized leadless disc. Multiple temperature stability options. Customized solutions. Typical Applications. Automotive. Consumer. Industrial. AVX leadless disc thermistors offer excellent thermal and electrical stability with wide range of... [See More]
- Lead Style: Leadless
- Package / Electrode Type: Bead
- Temperature Range: -40 to 200
from Selco Products Company
Featuring accuracies ranging from ± 0.1 °C to ± 10%. Our CP and CS NTC thermistor series can be customized to meet your exact application requirements for probe housing materials, lead wire gauges, insulation types, and connectors. Selco ’s discrete thermistor family includes... [See More]
- Lead Style: Axial; Leadless; Radial
- Resistance (@25°C): 2252 to 1.00E6
- Temperature Range: -50 to 250
- Package / Electrode Type: Bead; Chip/Surface
from U.S. Sensor
U.S. Sensor offers a wide selection of NTC thermistors for a variety of applications in industries such as automotive, food handling and processing, telecommunications, medical and scientific research, military/defense, and consumer electronics where accurate temperature measurement and control are... [See More]
- Lead Style: Leadless
- Beta: 3250 to 4350
- Resistance (@25°C): 500 to 500000
- Dissipation Constant: 1
from Trigon Components, Inc.
SERIES. JPD. DESCRIPTION. Chip SMD. R1 MAX. 0.10 to 50ohm. V MAX. 6 to 60V. I MAX. 40A. PACKAGE. SMD. FEATURE. •Nickel Terminals. •Polyester isolating tape package. •JPV: •Maximum Voltage: 12V &16V. •Operation Current Range: 1.1A~2.4A. •Temperature Range: -40... [See More]
- Lead Style: Leadless
- Resistance (@25°C): 0.1000 to 50
- Temperature Range: -40 to 125
- Package / Electrode Type: Chip/Surface
from U.S. Sensor
U.S. Sensor ™s leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other... [See More]
- Lead Style: Leadless
- Beta: 2930 to 4140
- Resistance (@25°C): 100 to 100000
- Dissipation Constant: 1