Liquid Velocity Flow Switches
from Fluid Components Intl. (FCI)
The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]
- Process Media Type: Liquid; Gas
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Flanged
from Fluid Components Intl. (FCI)
The FLT93B BASIC insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures... [See More]
- Process Media Type: Liquid; Gas
- Pipe Diameter: 0.75
- Meter Technology: Thermal
- Mounting: Insertion
from Fluid Components Intl. (FCI)
FCI ’s AS-FS Dual Output flow sensor provides fully redundant and separate outputs in the same outline dimension envelope of single sensor output designs. This is achieved by employing two electrically independent sensor heads and circuit boards; the second output assures continued operation... [See More]
- Process Media Type: Liquid; Gas
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Flanged
from Fluid Components Intl. (FCI)
FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow alarm conditions in air or liquid fluid... [See More]
- Process Media Type: Liquid; Gas
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Flanged
from Sitron
The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the CF12 with either the small nylon... [See More]
- Process Media Type: Liquid; Gas
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Flanged; In-line Threaded
from INTEK, Inc.
Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]
- Process Media Type: Liquid; Gas
- Pipe Diameter: 1.00 to ?
- Meter Technology: Thermal
- Mounting: Insertion
from KOBOLD Instruments, Inc.
The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional to the measuring value on the bottom, and a scalable analog output signal and two limit contacts to... [See More]
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Meter Technology: Paddlewheel
- Operating Pressure: 85 to 1450
from Litre Meter Limited
Extended linearity electromagnetic flowmeter with PTFE liner designed for wafer fitting between flanges. 25mm to 300mm [See More]
- Process Media Type: Liquid
- Pipe Diameter: 0.98 to 11.81
- Meter Technology: Electromagnetic; Sonar; Turbine; Ultrasonic; Vortex (Shedding) Meter
- Mounting: In-line
from OMEGA Engineering, Inc.
The FSW-40A and FSW-50 Series flow switches feature 15 A SPDT switches and an adjustable internal screw adjustment which provides continuous switch point while in operation in-line. Multiple drag disks are supplied with each unit to provide incremental switch point adjustment. Their non-magnetic... [See More]
- Process Media Type: Liquid
- Mounting: Insertion
- Pipe Diameter: 1.00 to 10.00
- End Fittings: In-line Threaded
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Particular Introductio. 1. Describtion. FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed the setting flow ratting. FSP series paddle... [See More]
- Process Media Type: Liquid; Gas
- End Fittings: In-line Threaded
- Meter Technology: Paddlewheel
- Operating Pressure: 1000 to 2000
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Process Media Type: Liquid; Gas
- Mounting: Insertion
- Meter Technology: Thermal
- End Fittings: In-line Threaded
from Sitron
The CF12RM Remote Mounted Thermal Dispersion Flow Switch is available in two versions: CF12RMDC (+/-24Vdc) or CF12RMAC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application, with the flexibility of separate panel... [See More]
- Process Media Type: Liquid; Gas
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Flanged; In-line Threaded
from INTEK, Inc.
Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in large water or air lines, we can handle most flow switch applications. With no moving parts, long term... [See More]
- Process Media Type: Liquid; Gas
- Pipe Diameter: 0.06 to 1.00
- Meter Technology: Thermal
- Mounting: In-line; Insertion
from KOBOLD Instruments, Inc.
Product Features. Flow Range 0.26-5.3 GPM Water. Bearingless Turbine Design for Long Life. All Plastic Wetted Parts. Accuracy ±1% of Reading. High precision at affordable pricing is the primary feature of KOBOLD's SFL turbine flow sensor. A bearingless design provides very high reliability. [See More]
- Process Media Type: Liquid
- Mounting: In-line
- Meter Technology: Turbine
- End Fittings: In-line Threaded
from OMEGA Engineering, Inc.
The FSW-9000 Series is a flow switch monitor that measures the velocity of the flow. It is ideal for use in measurement and control liquid applications. The FSW-9000 Series provides two output options: a 4 to 20mA analog output and a PNP/NPN output. For the 4 to 20 mA output, the electronics ’... [See More]
- Process Media Type: Liquid
- Mounting: In-line
- Pipe Diameter: 0.50 to 0.75
- End Fittings: In-line Threaded
from Sitron
The CF12 Thermal Dispersion Flow Switch with a large 316 Stainless Steel housing (A2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This model is an excellent alternative when either plastic or aluminum is not recommended. The CF12 (A2) offers reliable liquid and gas flow... [See More]
- Process Media Type: Liquid; Gas
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Flanged; In-line Threaded
from KOBOLD Instruments, Inc.
Product Features. Available Materials of Construction Include Stainless Steel, Hastelloy C22, Polypropylene and PTFE. Line Sizes from 2 to 24 Inches. Can Be Supplied for Horizontal or Vertical Piping Runs. Variable Flap Measuring Technique Yields Very Low Head Loss. Excellent Tolerance to Dirty... [See More]
- Process Media Type: Liquid
- Mounting: In-line
- Meter Technology: Variable Area
- End Fittings: In-line Flanged
from Sitron
The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application with a small robust... [See More]
- Process Media Type: Liquid; Gas
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Flanged; In-line Threaded
from KOBOLD Instruments, Inc.
Product Features. Flow Ranges 2-6.3 GPH to 8-26 GPM Oil. All Metal Bodies in Brass. Adjustable Switch Available. Pressure 3600 PSIG Maximum. Looking for a low cost, truly viscosity compensated flowmeter that won't break the company budget? Look no further than the KOBOLD VKA line of meters! The VKA... [See More]
- Process Media Type: Liquid
- Operating Pressure: 3600
- End Fittings: In-line Threaded
- Accuracy: 4