Single Pole (SP) Velocity Flow Switches
from Fluid Components Intl. (FCI)
The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½ ” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing... [See More]
- Poles: Single Pole
- Pipe Diameter: 0.25 to 0.50
- Meter Technology: Thermal
- Mounting: In-line
from OMEGA Engineering, Inc.
The FST1000 Series measures air velocity and provides two SPST alarm contact closures corresponding to high and low alarm set points. The alarm set points are adjustable from 0 to 100% of the air flow range. The unit comes with a green power LED, and two red LEDs for high and low alarm indications. [See More]
- Poles: Single Pole
- Process Media Type: Gas
- Mounting: Insertion
- Velocity Flow Rate: 0.0 to 167
from KOBOLD Instruments, Inc.
Product Features. Adjustable Switchpoint. Micro Switch Rated to 15 Amps. Install in Vertical or Horizontal Ducts. KOBOLD LPS air flow switches are widely used to control flow setpoints in HVAC applications. In addition to being robust, they have the added benefit of being inexpensive as well. The... [See More]
- Poles: Single Pole
- Mounting: Insertion
- Meter Technology: Paddlewheel
- End Fittings: In-line Flanged
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Particular Introductio. 1. Describtion. FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed the setting flow ratting. FSP series paddle... [See More]
- Poles: Single Pole
- End Fittings: In-line Threaded
- Meter Technology: Paddlewheel
- Process Media Type: Liquid; Gas
from Sitron
The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the CF12 with either the small nylon... [See More]
- Poles: Single Pole
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Flanged; In-line Threaded
from OMEGA Engineering, Inc.
The FSW-40A and FSW-50 Series flow switches feature 15 A SPDT switches and an adjustable internal screw adjustment which provides continuous switch point while in operation in-line. Multiple drag disks are supplied with each unit to provide incremental switch point adjustment. Their non-magnetic... [See More]
- Poles: Single Pole
- Mounting: Insertion
- Pipe Diameter: 1.00 to 10.00
- End Fittings: In-line Threaded
from KOBOLD Instruments, Inc.
Product Features. Flow Ranges 2-6.3 GPH to 8-26 GPM Oil. All Metal Bodies in Brass. Adjustable Switch Available. Pressure 3600 PSIG Maximum. Looking for a low cost, truly viscosity compensated flowmeter that won't break the company budget? Look no further than the KOBOLD VKA line of meters! The VKA... [See More]
- Poles: Single Pole
- Process Media Type: Liquid
- End Fittings: In-line Threaded
- Operating Pressure: 3600
from Sitron
The CF12RM Remote Mounted Thermal Dispersion Flow Switch is available in two versions: CF12RMDC (+/-24Vdc) or CF12RMAC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application, with the flexibility of separate panel... [See More]
- Poles: Single Pole
- Mounting: Insertion
- Pipe Diameter: 0.50 to 2.00
- End Fittings: In-line Flanged; In-line Threaded