Gearboxes Dynamometers
from The Kahn Companies
High speed dynamometers, lightweight, portable, dry weight 23 lbs. [See More]
- Application: General Purpose; Motors; Gearboxes; Aircraft / Aerospace; Chain / Belt Drives; Fluid Power Systems; Gas / Diesel Engines; Transmissions; Turbines
- Torque: 176
- Power: 70
- Rotary Speed: 35000
from Froude, Inc.
The Air Gap (AG) range of Froude Eddy Current Dynamometers has been designed to be compact, robust and to allow easy maintenance. The narrow yet durable design, small footprint, and the exclusive material and construction technique ensures many years of service. These units are bi-directional,... [See More]
- Application: Automotive; Motors; Gearboxes; Gas / Diesel Engines; Industrial
- Torque: 841 to 39823
- Power: 40 to 1005
- Rotary Speed: 5500 to 12000
from The Kahn Companies
General purpose dynamometers, lightweight, portable, quick overhaul [See More]
- Application: General Purpose; Motors; Gearboxes; Aircraft / Aerospace; Chain / Belt Drives; Fluid Power Systems; Gas / Diesel Engines; Transmissions; Turbines
- Torque: 3000
- Power: 450
- Rotary Speed: 14000
from Froude, Inc.
Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and electric prime movers for... [See More]
- Application: Gearboxes; Gas / Diesel Engines; Industrial; Turbines
- Torque: 2224159 to 59520062
- Power: 11995 to 100517
- Rotary Speed: 130 to 650