Apple Desktop Bus Computer Mice and Pointing Devices
from CTI Electronics Corporation
This series features the Industrial Mouse ™ computer mouse pointer in a space saving, NEMA 4X (IP66) sealed, stainless steel enclosure; designed for hand held or limited space applications. This design is the perfect solution for harsh or wet environments requiring rugged computer mouse... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 3
- Device Type: Joystick
- Dimensions: 4x3x1.46"
from CTI Electronics Corporation
This version of the industrial button style mouse pointer integrates the OM2000 with industrial rubber switches, providing NEMA 4 sealing. These switches have an LED for the drag function indicator option. The switches are integrated into a PCB offering a compact size. The dimensions are 2.56 by... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 3
- Device Type: Mouse Keypad; Touchpad
- Dimensions: 2.563 x 2.688
from CTI Electronics Corporation
The AP2000 Series are high reliability, drift-free, sealed, industrial mouse pointers with a low profile and small footprint. These rugged OEM mouse pointers are extremely reliable in wet, harsh environments and critical applications. The ARROWMOUSE is molded of silicone rubber with 2mm of travel... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 6
- Device Type: Mouse Keypad
- Dimensions: 1.8 x 1.9
from CTI Electronics Corporation
CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 0
- Device Type: Mouse Keypad; Touchpad
- Dimensions: 2.15 x 1.65
from CTI Electronics Corporation
This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED for the drag function indicator option. The switch pad is attached to the OM2000 PCB with a 4.5 inch ribbon cable,... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 3
- Device Type: Mouse Keypad; Touchpad
- Dimensions: 2.563 x 2.688
from CTI Electronics Corporation
The AP2000-BX Series has all the features of the CTI ARROWMOUSE; high reliability, NEMA 4 sealing, low profile and small footprint and adds illumination. These sealed industrial mouse pointers allow vertical and horizontal movement of the mouse cursors and both the left and right mouse cursors... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Internal bus (ISA, IDE); Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 6
- Device Type: Mouse Keypad
- Dimensions: 1.73x1.614"
from CTI Electronics Corporation
The workstation/desktop version of the Industrial Mouse® has an ergonomic; stainless steel NEMA 4X (IP66) sealed enclosure. This design is perfect for harsh or wet environments requiring rugged industrial mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). In... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 3
- Device Type: Joystick
- Dimensions: 8.04x4.5x1.6"
from CTI Electronics Corporation
The H2XX9-NX Series is a panel mount version of the Industrial Mouse® built as one complete assembly attached to a stainless steel bezel for simple under panel installation. A neoprene gasket is provided, which in combination with a six-screw mounting pattern, provides NEMA 4X (IP66) sealing in a... [See More]
- Interface: Sun; IBM PS/2 / AT; RS232, RS422, RS485; Parallel; USB; Apple Desktop Bus; Port Compatible w/ All Computers
- Number of Buttons: 2
- Device Type: Joystick
- Dimensions: 3.45x2.38"