Touchpad Computer Mice and Pointing Devices

14 Results
NEMA 4 Backlit OrbitalMouse® with Integrated Switches -- OM2200-BX Series
from CTI Electronics Corporation

This version of the industrial button style mouse pointer integrates the OM2000 with industrial rubber switches, providing NEMA 4 sealing. These switches have an LED for the drag function indicator option. The switches are integrated into a PCB offering a compact size. The dimensions are 2.56 by... [See More]

  • Device Type: Mouse Keypad; Touchpad
  • Dimensions: 2.563 x 2.688
  • Number of Buttons: 3
  • Applications: General Purpose; Industrial / Factory Automation (optional feature)
PK20 Touchpad -- PK20
from Cirque Corporation

PK20 Touchpad The PK20 is an industry standard-sized, programmable configuration touch panel. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for potentially unreliable mechanical switches. The programmable hotlinks independently execute... [See More]

  • Device Type: Touchpad
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Interface: IBM PS/2 / AT
  • Operating Temperature: -40 to 185
NEMA 4 OEM OrbitalMouse® -- OM2000 Series
from CTI Electronics Corporation

CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in... [See More]

  • Device Type: Mouse Keypad; Touchpad
  • Dimensions: 2.15 x 1.65
  • Number of Buttons: 0
  • Applications: General Purpose; Industrial / Factory Automation (optional feature)
PK46 Touchpanel -- PK46
from Cirque Corporation

PK46 Touchpanel The PK46 is the largest non-custom touchpad surface we offer and is ideal for OEM integration into a wide variety of products requiring a high-performance input device. The overlay can be embossed with one or three user-friendly hotlink buttons, which eliminate the need for... [See More]

  • Device Type: Touchpad
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Interface: IBM PS/2 / AT
  • Operating Temperature: -40 to 185
NEMA 4 OEM OrbitalMouse® with Separate Switches -- OM2300 Series
from CTI Electronics Corporation

This version of the industrial button style mouse pointer combines the OM2000 with a separate industrial rubber switch pad; both provide NEMA 4 sealing. This switch pad has an LED for the drag function indicator option. The switch pad is attached to the OM2000 PCB with a 4.5 inch ribbon cable,... [See More]

  • Device Type: Mouse Keypad; Touchpad
  • Dimensions: 2.563 x 2.688
  • Number of Buttons: 3
  • Applications: General Purpose; Industrial / Factory Automation (optional feature)
TM3957 Touchpad -- TM3957
from Cirque Corporation

TM3957 Touchpad Our TM3957 touchpad is designed for use as low power embedded PS/2 ® input device. It is similar in specification to the TM9957, but its voltage and current specifications are improved to significantly. Its dimensions are based upon the industry standard for notebook computer... [See More]

  • Device Type: Touchpad
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Interface: IBM PS/2 / AT
  • Operating Temperature: -40 to 185
TM5957 Touchpad -- TM5957
from Cirque Corporation

TM5957 Touchpad Our TM5957 is designed for use as an embedded SPI ® input device. Its dimensions are based upon the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products where space is constrained. We also offer custom... [See More]

  • Device Type: Touchpad
  • Operating Temperature: -40 to 185
  • Interface: RS232, RS422, RS485
TM5960 Touchpad -- TM5960
from Cirque Corporation

TM5960 Touchpad Our TM5960 is designed for use as an embedded SPI ® input device. Its dimensions are larger than the industry standard for the notebook computer pointing devices, making it ideal for integration into a wide variety of products. We also offer custom overlays to match your design... [See More]

  • Device Type: Touchpad
  • Operating Temperature: -40 to 185
  • Interface: RS232, RS422, RS485
TM9910 Touchpad - Tiny Touch -- TM9910
from Cirque Corporation

TM9910 Touchpad - Tiny Touch Similar in size to a standard postage stamp, the TM9910 is our smallest module. Its compact size, thin profile and low weight allow it to be readily integrated into a wide-range of products for navigation and pointing input. The TM9910 â € ™s reliable,... [See More]

  • Device Type: Touchpad
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Interface: IBM PS/2 / AT
  • Operating Temperature: -40 to 185
TM9911 Touchpad - Tiny Touch -- TM9911
from Cirque Corporation

TM9911 Touchpad - Tiny Touch Similar in size to a standard postage stamp, the TM9911 is our smallest module. Its compact size, thin profile and low weight allow it to be readily integrated into a wide-range of products for navigation and pointing input. The TM9911 â € ™s reliable,... [See More]

  • Device Type: Touchpad
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Interface: IBM PS/2 / AT
  • Operating Temperature: -40 to 185
TM9915 Touchpad -- TM9915
from Cirque Corporation

TM9915 Touchpad The compact size of the TM9915 combined with its thin profile and low weight allow it to be readily integrated into a wide-range of products for navigation and pointing input where space is a constraint. The TM9915 â € ™s reliable, proven design combined with its... [See More]

  • Device Type: Touchpad
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Interface: IBM PS/2 / AT
  • Operating Temperature: -40 to 185
TM9917 Touchpad -- TM9917
from Cirque Corporation

TM9917 Touchpad Our TM9917 is designed for use as an embedded PS/2 ® input device. Its dimensions are compact, making it ideal for integration into a wide variety of products where space is constrained. We also offer custom overlays to match your design requirements.APPLICATIONSKeyboards Keypads... [See More]

  • Device Type: Touchpad
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Interface: IBM PS/2 / AT
  • Operating Temperature: -40 to 185
TM9920 Touchpad -- TM9920
from Cirque Corporation

TM9920 Touchpad The TM9920 is an industry standard-sized touchpad designed to utilize both Serial and PS/2 ® communication protocols. It is ideal for integration into a wide-range of products for navigation and pointing input. The TM9920 â € ™s reliable, proven design combined... [See More]

  • Device Type: Touchpad
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Interface: IBM PS/2 / AT
  • Operating Temperature: 32 to 140
TM9925 Touchpad -- TM9925
from Cirque Corporation

TM9925 Touchpad The TM9925 is an industry standard-sized touchpad designed to utilize the Universal Serial Bus (USB) communications protocol. It also incorporates the standard USB "suspend mode" (a power management feature that greatly reduces power usage whenever the host â € ™s... [See More]

  • Device Type: Touchpad
  • Driver / OS Compatibility: Windows 95/98/2000/NT
  • Interface: IBM PS/2 / AT; USB
  • Operating Temperature: -40 to 185