Normally Closed (NC) Dry Material (Powders) Level Switches
from Sitron
The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Max AC Voltage Rating: 250
- Max Current Rating: 5
- Maximum Operating Pressure: 145
from Monitor Technologies LLC
Economical point level detection in bins and hoppers [See More]
- Configuration (Normal State): Normally Closed (NC)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Type: Electro-mechanical switch
- Max Current Rating: 15
from Automation Products, Inc.
The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Type: Electro-mechanical switch
- Max Current Rating: 2
from Sitron
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Max AC Voltage Rating: 250
- Max Current Rating: 5
- Maximum Operating Pressure: 145
from Automation Products, Inc.
The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Type: Electro-mechanical switch
- Max Current Rating: 2
from Sitron
The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally Open and one... [See More]
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Meter Technology Type: Capacitive/RF Admittance
- Maximum Operating Pressure: 145
- Operating Temp: 14 to 176
from Automation Products, Inc.
The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Type: Electro-mechanical switch
- Max Current Rating: 2
from Automation Products, Inc.
The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Type: Electro-mechanical switch
- Max Current Rating: 2