Double Pole, Double Throw (DPDT) Dry Material (Powders) Level Switches
from Siemens Process Instrumentation
Overview. SITRANS LVS100 is a vibrating point level switch for bulk solids. Benefits. High resistance to mechanical forces. Sliding sleeve options for adjustable insertion length and ease of cleaning. Rotatable enclosure for ease of installation and wiring. Suitable for point level detection of... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Max Current Rating: 8
- Switch Type: Electro-mechanical switch
- Max AC Voltage Rating: 230
from ABB Measurement & Analytics
FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Configuration (Normal State): Normally Open (NO)
- Switch Type: Solid-state switch
- Max Current Rating: 5
from Electro-Sensors, Inc.
MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Max Current Rating: 5
- Switch Type: Electro-mechanical switch
- Max AC Voltage Rating: 250
from Monitor Technologies LLC
Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Max Current Rating: 5
- Switch Type: Electro-mechanical switch
- Max AC Voltage Rating: 250
from Endress+Hauser, Inc.
The Liquicap M FTI5x is used for point level detection. It is preferably used for the following measuring tasks: Measurement of liquids that are highly viscous and tend to form build-up. Interface detection of different liquids (e.g. oil on water). Two-point control (pump control) with just one... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Switch Type: Electro-mechanical switch
- Measuring Range: ? to 468
- Maximum Operating Pressure: 1450
from Endress+Hauser, Inc.
Point Level Switch. Universal Capacitive Point Level Switch for Bulk Solids. Your benefits. Extremely robust design for harsh process conditions. Easy and fast commissioning as calibration is performed at the press of a button. Universal application thanks to wide range of certificates and... [See More]
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Switch Type: Electro-mechanical switch
- Measuring Range: ? to 864
- Maximum Operating Pressure: 362