Capacitive/RF Admittance Dry Material (Powders) Level Switches

17 Results
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Max Current Rating: 10
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 240
RF Capacitance Level Switch -- A75
from ABB Measurement & Analytics

FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Configuration (Normal State): Normally Open (NO)
  • Switch Type: Solid-state switch
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
Bendable Capacitance Probe
from BinMaster, Inc.

Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. The probe can be bent to avoid obstructions while still allowing adequate surface area to confirm the presence or absence of... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Features: Can handle liquids with suspended solids (slurries)
RF Capacitance Level Switch -- KCAP400™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Max AC Voltage Rating: 250
  • Max Current Rating: 10
  • Maximum Operating Pressure: 3000
Mini Capacitance Probe For Solids -- MCP-200
from BinMaster, Inc.

Mini Capacitance Probe: Point Level for Solids. MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings?. Solids level indicator for food, beverage,... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Material Temperature Range: -40 to 239
  • Maximum Operating Pressure: 362
  • Operating Temp: -40 to 158
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Max Current Rating: 5
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max AC Voltage Rating: 250
RF Capacitance - MK2 -- 11-8511-211
from Monitor Technologies LLC

Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 5
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS200
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions. Selection of... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Maximum Operating Pressure: 365
  • Measuring Range: 98
  • Material Temperature Range: -40 to 257
Adjustment-free, capacitive cable probe for level detection -- VEGACAP 35
from VEGA Americas, Inc.

Application area. For bulk solids, adjustment-free setup, Sensor length up to 20 m. The VEGACAP 35 is an adjustment-free, capacitive level sensor for bulk solids. Typical applications are overfill and dry run protection. The probe operates in products from a dielectric constant of 1.5. Your benefit. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Operating Temp: -40 to 176
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Max Current Rating: 5
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max AC Voltage Rating: 250
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS300
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding applications with high temperatures and pressures. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Maximum Operating Pressure: 511
  • Measuring Range: 9.8 to 984
  • Material Temperature Range: -40 to 752
Adjustment-free, capacitive rod probe for level detection -- VEGACAP 98
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m. The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It is particularly suitable as overfill protection or dry run protection system in adhesive, conductive products. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Operating Temp: -40 to 176
Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing -- SC750DC
from Sitron

The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Max Current Rating: 5
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 250
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- SITRANS LCS100
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids point level or interface detection with IO-Link. Active shield... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Maximum Operating Pressure: 363
  • Measuring Range: 3.6 to 787
  • Material Temperature Range: -40 to 257
Adjustment-free, capacitive rod probe for level detection of adhesive products -- VEGACAP 27
from VEGA Americas, Inc.

Application area. For liquids, also in non-conductive containers, Sensor length up to 4 m. The VEGACAP 27 is an adjustment-free, capacitive level sensor for liquids. Typical applications are overfill and dry run protection for adhesive as well as conductive liquids. The probe operates in liquids... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Operating Temp: -40 to 176
Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Max Current Rating: 5
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 250
Capacitive cable probe for level detection -- VEGACAP 65
from VEGA Americas, Inc.

Application area. For liquids and bulk solids, Sensor length up to 32 m. The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe is suitable for the measurement of bulk solids and liquids. The proven mechanical construction offers high functional safety. Your... [See More]

  • Meter Technology Type: Capacitive/RF Admittance
  • Operating Temp: -40 to 176