Electromechanical Switch Dry Material (Powders) Level Switches

8 Results
Dry Material Rotary Paddle Level Switch -- LVD-803 / LVD-804
from OMEGA Engineering, Inc.

The LVD-800 Series fail-safe bin monitor is the state-of-the-art in rotary paddle technology. Utilizing magnetic sensing technology and a unique housing design, the LVD-800 Series fail-safe bin monitor is the most reliable, technician-friendly, rugged and economical truly fail-safe rotary paddle... [See More]

  • Switch Type: Electro-mechanical switch
  • Max AC Voltage Rating: 115
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Maximum Operating Pressure: 30
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max Current Rating: 2
NVI - Vibrating Level Switch for Solids
from KOBOLD Instruments, Inc.

Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]

  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 8
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 250
Diaphragm Switch -- 7-8100 (G)
from Monitor Technologies LLC

Economical point level detection in bins and hoppers [See More]

  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Configuration (Normal State): Normally Closed (NC)
  • Max Current Rating: 15
Tilt Switch -- MTS-20H
from Electro-Sensors, Inc.

MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]

  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max Current Rating: 2
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max Current Rating: 2
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max Current Rating: 2