Digital Front Panel Autosamplers

11 Results
Automated Microwave-assisted Extraction -- Monowave 450
from Anton Paar

Monowave 450 is a modern microwave reactor specially designed for microwave-assisted extractions in analytical laboratories. Its 24-position autosampler MAS24 for 30 mL Wide-Neck vials provides unattended reliable operation and increases the sample throughput. [See More]

  • User Interface: Digital
  • Number of Vials: 24
  • Injection Style: Vial
  • Capacity: 20
ANALYSETTE 22 Laser Particle Sizer -- NanoTec
from Fritsch GmbH - Milling and Sizing

Overview of the features. - Measurement even of nano particles in an extremely wide measuring range of 0.01 - 2100 µm. - Fast, automatic particle size analysis. - Simple measurement with short measuring times. - Especially high measurement precision due to the analysis of 110 channels. -... [See More]

  • User Interface: Digital
  • Remote Interface: Computer Interface
AOC20 Series - AutoSamplers -- AOC-20i
from Shimadzu Scientific Instruments, Inc.

Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle Guide Virtually Eliminates Bent Syringe Needles; Syringe Changes Are Easy To Accomplish Through... [See More]

  • User Interface: Digital
  • Injection Mechanism: Syringe
  • Injection Style: Vial
  • Volume Range: 0.2000
Purge-and-Trap Water Autosampler -- 4551A
from O. I. Analytical

Removable, lightweight sample carousel for easy sample loading & unloading [See More]

  • User Interface: Digital
  • Injection Mechanism: Syringe
  • Injection Style: Vial
  • Volume Range: 5
Wet Dispersion -- Hydro MU
from Malvern Instruments, Inc.

Many materials need to be measured as wet dispersions. Typical of these are materials that are used or produced wet in the manufacturing process. This unit is designed to create a suspension of particles in water or other liquid media which can be optimized through the use of ultrasonics and... [See More]

  • User Interface: Digital
  • Injection Mechanism: Valves
  • Injection Style: Cell
  • Capacity: 1000
High Level Organic Microwave Synthesis -- Monowave 50 Closed Vessel Reactor
from Anton Paar

Monowave 50 even fits into a crowded lab. High level organic synthesis is performed simply with the reactor, a vial and a silicone cap. Ideal for educational purposes, Monowave 50's safety standards ensure the safest handling even with inexperienced students. You save money, time and space as... [See More]

  • User Interface: Digital
  • Number of Vials: 1
  • Injection Style: Vial
  • Capacity: 6
HPLC Auto-Sampler -- SIL-20A
from Shimadzu Scientific Instruments, Inc.

The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The... [See More]

  • User Interface: Digital
  • Injection Mechanism: Valves
  • Injection Style: Vial; Wellplate (optional feature)
  • Volume Range: 0.1000
Wet Dispersion -- Qspec Large
from Malvern Instruments, Inc.

Many materials need to be measured as wet dispersions. Typical of these are materials that are used or produced wet in the manufacturing process. This unit is designed to create a suspension of particles in water or other liquid media which can be optimized through the use of ultrasonics and... [See More]

  • User Interface: Digital
  • Injection Mechanism: Valves
  • Injection Style: Cell
  • Capacity: 800
Microwave Synthesis -- Monowave 200
from Anton Paar

Monowave 400 and Monowave 200 are high performance microwave reactors specially designed for small scale microwave synthesis applications in research and development laboratories. [See More]

  • User Interface: Digital
  • Number of Vials: 24
  • Injection Style: Vial
  • Capacity: 2 to 30
HPLC Auto-Sampler -- SIL-HTa/SIL-HTc
from Shimadzu Scientific Instruments, Inc.

The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The... [See More]

  • User Interface: Digital
  • Injection Mechanism: Valves
  • Injection Style: Vial; Wellplate (optional feature)
  • Volume Range: 0.1000
Wet Dispersion -- Qspec MU
from Malvern Instruments, Inc.

Many materials need to be measured as wet dispersions. Typical of these are materials that are used or produced wet in the manufacturing process. This unit is designed to create a suspension of particles in water or other liquid media which can be optimized through the use of ultrasonics and... [See More]

  • User Interface: Digital
  • Injection Mechanism: Valves
  • Injection Style: Cell
  • Capacity: 1000