Diplexer RF Diplexers, Duplexers, and Multiplexers
from Richardson RFPD
Diplexer 80-2170/2400-2500 &4900-5850 MHz, N(f) [See More]
- Device Type: Diplexer
from Marki Microwave, Inc.
The DPX-0508 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-5 GHz) and high frequency (8-18 GHz) signals. The novel design offers extremely low insertion loss for both the low pass and high pass channels. The DPX-0508 is an excellent solution for applications... [See More]
- Device Type: Diplexer
- RX (Low): 5000 to 8000
- Package Type: Connectorized; connectorized
from UIY Inc.
136 to 470MHz – Duplexer / Diplexer [See More]
- Device Type: Diplexer; Duplexer
- RX (Low): 400 to 470
- Connectors: SMA; Type N
- TX (High): 136 to 174
from DigiKey
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0603 (1608 Metric), 6 PC Pad [See More]
- Device Type: Diplexer
- RX (Low): 2400 to 5900
- Package Type: Surface Mount; 0603 (1608 Metric), 6 PC Pad
- RX: 18
from LCSC Electronics Technology (HK) Limited
SMD-6 Diplexers ROHS [See More]
- Device Type: Diplexer
from Richardson RFPD
GPS/GLONASS Extractor. Low loss GPS/GLONASS Extractor for unbalanced to balanced GPS/GLONASS operation. Using common antenna for GPS/GLONASS and NON-GPS/GLONASS bands (Cellular, PCS, WCDMA bands). Low insertion attenuation in GPS/GLONASS and NON-GPS/GLONASS bands. Low amplitude ripple. Low group... [See More]
- Device Type: Diplexer
- Insertion Loss: 1.8
- Package Type: Surface Mount
- VSWR: 1.5
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-0R5 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz 0805 (2012 Metric), 6 PC Pad [See More]
- Device Type: Diplexer
- RX (Low): 2400 to 5900
- Package Type: Surface Mount; 0805 (2012 Metric), 6 PC Pad
- RX: 18
from LCSC Electronics Technology (HK) Limited
SMD-6P,0.8x1.6mm Diplexers ROHS [See More]
- Device Type: Diplexer
from Richardson RFPD
B39162B4388P810 is a GNSS diplexer filter combining 1197-1249 MHz and 1559-1606MHz bands. Ideal for use Post-LNA, the diplexer is optimized for high selectivity and features low group delay. The B39162B4388P810 is packaged in chip scale package and AEC-Q200 (Grade 1) qualified. [See More]
- Device Type: Diplexer
- Insertion Loss: 1.8
- Package Type: Surface Mount
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-0R5 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 1.565GHz ~ 1.585GHz / 2.4GHz ~ 2.5GHz 1008 (2520 Metric), 9 PC Pad [See More]
- Device Type: Diplexer
- RX (Low): 1565 to 2500
- Package Type: Surface Mount; 1008 (2520 Metric), 9 PC Pad
- TX: 30
from LCSC Electronics Technology (HK) Limited
SMD-6P,0.8x1.6mm Diplexers ROHS [See More]
- Device Type: Diplexer
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Device Type: Diplexer
- Insertion Loss: 1.7
- Package Type: Surface Mount
- VSWR: 1.4
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.9GHz [See More]
- Device Type: Diplexer
- RX (Low): 2400 to 5900
- Package Type: Surface Mount
from LCSC Electronics Technology (HK) Limited
24dB~29dB 11dB~32dB SMD Diplexers ROHS [See More]
- Device Type: Diplexer
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Device Type: Diplexer
- Insertion Loss: 1.3
- Package Type: Surface Mount
- VSWR: 1.4
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 2.4GHz ~ 2.5GHz / 5.15GHz ~ 7.5GHz 0805 (2012 Metric), 6 PC Pad [See More]
- Device Type: Diplexer
- RX (Low): 2400 to 7500
- Package Type: Surface Mount; 0805 (2012 Metric), 6 PC Pad
- RX: 25
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Device Type: Diplexer
- Insertion Loss: 1.2
- Package Type: Surface Mount
- VSWR: 1.4
from Marki Microwave, Inc.
The DPX-1114 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-11 GHz) and high frequency (14-30 GHz) signals. The novel design offers extremely low insertion loss and high isolation between the low pass and high pass channels. The DPX-1114 is an excellent solution... [See More]
- Device Type: Diplexer
- RX (Low): 14000 to 30000
- Package Type: Connectorized; connectorized
from DigiKey
RF Diplexer 2.4GHz ~ 2.5GHz / 5.15GHz ~ 7.5GHz 0805 (2012 Metric), 6 PC Pad [See More]
- Device Type: Diplexer
- RX (Low): 2400 to 7500
- Package Type: Surface Mount; 0805 (2012 Metric), 6 PC Pad
- RX: 25
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Device Type: Diplexer
- Insertion Loss: 2.3
- Package Type: Surface Mount
from Marki Microwave, Inc.
The DPX-1721 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-17 GHz) and high frequency (21.5-40 GHz) signals. The novel design offers extremely low insertion loss and high isolation between the low pass and high pass channels. The DPX-1721 is an excellent... [See More]
- Device Type: Diplexer
- RX (Low): 21500 to 40000
- Package Type: Connectorized; connectorized
from DigiKey
RF Diplexer 5MHz ~ 1.002GHz / 1.125GHz ~ 1.675GHz 1008 (2520 Metric), 8 PC Pad [See More]
- Device Type: Diplexer
- RX (Low): 5 to 1675
- Package Type: Surface Mount; 1008 (2520 Metric), 8 PC Pad
- RX: 3.7
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Device Type: Diplexer
- Insertion Loss: 1.5
- Package Type: Surface Mount
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-2 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 5MHz ~ 42MHz / 54MHz ~ 1GHz 11-SMD Module [See More]
- Device Type: Diplexer
- RX (Low): 5 to 1000
- Package Type: Surface Mount; 11-SMD Module
- Return Loss: 16
from Richardson RFPD
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems. [See More]
- Device Type: Diplexer
- Insertion Loss: 1.6
- Package Type: Surface Mount
- VSWR: 1.67
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-2 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 2050 to ?
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 5MHz ~ 85MHz / 108MHz ~ 1.002GHz 11-SMD Module [See More]
- Device Type: Diplexer
- RX (Low): 5 to 1002
- Package Type: Surface Mount; 11-SMD Module
- Return Loss: 16
from Richardson RFPD
MACOM's MAFL-008098-CD0550 is a low cost, non hermetically sealed Diplex Filter unit designed for CATV applications. [See More]
- Device Type: Diplexer
- Insertion Loss: 0.5000
- Package Type: Surface Mount
- VSWR: 1.22
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-3 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 3100
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 5MHz ~ 1GHz / 1.1GHz ~ 1.7GHz Module [See More]
- Device Type: Diplexer
- RX (Low): 5 to 1700
- Package Type: Surface Mount; Module
- Return Loss: 16 to 18
from Richardson RFPD
MoCA Triplex Filter 5-65/88-1002/1125-1675 MHz. MACOM Technology Solution ’s MAFL-011023 is a surface mount triplex filter designed for MoCA applications [See More]
- Device Type: Diplexer
- Insertion Loss: 1.2
- Package Type: Surface Mount
- VSWR: 1.38
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-3 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 3100
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer Module [See More]
- Device Type: Diplexer
- Package Type: Surface Mount; Module
from Richardson RFPD
MAFL-011055 is a Low Cost, surface mount Diplex Filter unit designed for CATV applications, DTV and DBS applications. [See More]
- Device Type: Diplexer
- Insertion Loss: 0.5000
- Package Type: Surface Mount
- VSWR: 1.25
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-4 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.4 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 5MHz ~ 42MHz / 54MHz ~ 1.218GHz 20-SMD, No Lead [See More]
- Device Type: Diplexer
- RX (Low): 5 to 1218
- Package Type: Surface Mount; 20-SMD, No Lead
- Return Loss: 24
from Richardson RFPD
The MAFL-011078 is a surface mount diplex filter designed for the CATV applications, DTV, and DBS applications. [See More]
- Device Type: Diplexer
- Insertion Loss: 1
- Package Type: Surface Mount
- VSWR: 1.14
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-4 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.4 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 4100
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 5MHz / 2.3GHz Module, SMA Connectors [See More]
- Device Type: Diplexer
- Package Type: Module, SMA Connectors
from Marki Microwave, Inc.
The DPX-9516 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-9.5 GHz) and high frequency (16-32 GHz) signals. The novel design offers extremely low insertion loss for both the low pass and high pass channels. The DPX-9516 is an excellent solution for applications... [See More]
- Device Type: Diplexer
- RX (Low): 16000 to 32000
- Package Type: Connectorized; connectorized
from DigiKey
SAW DIPLEXER FOR GNSS L1+L2/L5, [See More]
- Device Type: Diplexer
- RX (Low): 1166 to 1605
- Package Type: Surface Mount; 10-SMD, No Lead
- RX: 25 to 36
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-M50 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 10000
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 0Hz ~ 174MHz / 200MHz ~ 960MHz Module [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 960
- Package Type: Module
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-M50 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 10000
- Package Type: Surface Mount; surface-mount
from DigiKey
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 0805 (2012 Metric), 8 PC Pad [See More]
- Device Type: Diplexer
- RX (Low): 2400 to 5950
- Package Type: Surface Mount; 0805 (2012 Metric), 8 PC Pad
- RX: 20
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-0R5 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Connectorized; connectorized
from DigiKey
DPLXR, 2400-2500/4900-5950 MHZ [See More]
- Device Type: Diplexer
- RX (Low): 2400 to 5950
- Package Type: Surface Mount; 0805 (2012 Metric), 6 PC Pad
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Connectorized; connectorized
from DigiKey
RF Diplexer 1MHz ~ 1.05GHz / 1.65GHz ~ 2.5GHz 6-SMD, No Lead [See More]
- Device Type: Diplexer
- RX (Low): 1 to 2500
- Package Type: Surface Mount; 6-SMD, No Lead
- Return Loss: 12 to 15
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-2 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Connectorized; connectorized
from DigiKey
RF Diplexer 0Hz ~ 2.1GHz / 2.6GHz ~ 5GHz 0805 (2012 Metric), 6 PC Pad [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 5000
- Package Type: Surface Mount; 0805 (2012 Metric), 6 PC Pad
- Return Loss: 14 to 16
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-3 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 3100
- Package Type: Connectorized; connectorized
from DigiKey
LTCC DIPLEXER, DC-3000/5000-5750 [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 5750
- Package Type: Surface Mount; 4-SMD, No Lead
- Return Loss: 11 to 15
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-4 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.4 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 4100
- Package Type: Connectorized; connectorized
from DigiKey
RF Diplexer 0Hz ~ 1.28GHz / 1.55GHz ~ 3GHz 8-SMD, No Lead [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 3000
- Package Type: Surface Mount; 8-SMD, No Lead
- Return Loss: 15
from Marki Microwave, Inc.
Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-M50 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.2 dB with... [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to ?
- Package Type: Connectorized; connectorized
from DigiKey
RF Diplexer 0Hz ~ 1.65GHz / 2.4GHz ~ 6GHz 0603 (1608 Metric), 6 PC Pad [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 6000
- Package Type: Surface Mount; 0603 (1608 Metric), 6 PC Pad
- Return Loss: 20 to 23
from Marki Microwave, Inc.
The EVB-MDPX-0305P is a connectorized evaluation board for the MDPX-0305PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 3 GHz and high frequency 5 to 26.5 GHz signals. [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 3000
- Package Type: evaluation-board
from DigiKey
DIPLEXER, DC-10/40-2150 MHZ, 50 [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 2150
- Package Type: Surface Mount; 16-SMD, No Lead
- Return Loss: 12 to 16
from Marki Microwave, Inc.
The EVB-MDPX-0407P is a connectorized evaluation board for the MDPX-0407PSM is a MMIC surface mount diplexer capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to 26.5 GHz signals. [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 4000
- Package Type: evaluation-board
from DigiKey
DIPLEXER, 50-2150/DC-10 MHZ [See More]
- Device Type: Diplexer
- RX (Low): 0.0 to 2150
- Package Type: Module
- Return Loss: 12 to 16
from Marki Microwave, Inc.
The MDPX-00001CH is a broadband passive MMIC duplexer, a combination of two bandpass filters, capable of multiplexing low band 13.2 to 15.4 GHz and high band 17.4 to 20.3 GHz signals. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor... [See More]
- Device Type: Diplexer
- RX (Low): 14300 to 18800
- Package Type: bare-die
from DigiKey
DIPLEXER,5100-5900/2400-2500 MHZ [See More]
- Device Type: Diplexer
- RX (Low): 2400 to 5900
- Package Type: Module, SMA Connectors
- Return Loss: 8 to 10
from Frontier Electronics Corp.
Frontier's series of chip diplexers are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 824MHz ~ 5900MHz. LTCC (Low Temperature Co-fired Ceramic) [See More]
- Device Type: Diplexer
- Insertion Loss: 0.5500 to 3.5
- Package Type: Surface Mount
- Return Loss: 9.5 to 12
from Spectrum Microwave
Sage Laboratories, Inc. has introduced a broadband diplexer to operate in the military communications frequency bands to satisfy emerging needs for bridged protocols in support of deployed field equipment and personnel. This broadband device features low loss, robust power handling, and is designed... [See More]
- Device Type: Diplexer
- Connectors: TNC
- Package Type: Connectorized
- RX (Low): 20 to 88
from L-com, Inc.
The DP2458-NF Diplexer multiplexes a 2.4 GHz and a 5 GHz signal onto one cable. The DP2458-NF can also be used to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4 GHz and 5 GHz antennas. The DP2458-NF features exceptionally low insertion loss and high isolation. This is ideal for... [See More]
- Device Type: Diplexer
- TX (High): 2400 to 5000
- RX (Low): 2400 to 5000
from MACOM
At MACOM we offer a range of filters and diplexers for CATV and MoCA ® infrastructure subscriber equipment. Typical applications include HFC amplifiers and nodes, ONTs, STBs, eMTAs, and cable modems. Our filters and diplexers are available in covered and uncovered surface mount packages as... [See More]
- Device Type: Diplexer
- RX (Low): 5 to 4500
- Package Type: Surface Mount (optional feature); Flatpack (optional feature)
- TX (High): 5 to 4500
from Picosecond Pulse Labs, Inc.
Features. 31 ps Risetime. 5 kHz to 11 GHz Bandwidth. ±5 ps Differential Delay. Applications. High-speed digital signal. Splitter. High-speed digital signal. Combiner. RF and Microwave. The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for testing differential logic... [See More]
- Device Type: Diplexer
- RX (Low): 0.0050 to 11000
- Package Type: Connectorized
from Broadcom Inc.
The Avago ACFM-2021 is a highly miniaturized diplexer device designed to allow a common antenna to be used for simultaneous reception of Band 1 (or Band 4) and Band 25. The device also enables co-banding between UMTS Band 1 and Band 4. In addition to maintaining high isolation between Band1 or 4 and... [See More]
- Device Type: Diplexer
- RX (Low): 1930 to 2110
- Package Type: Surface Mount
- TX (High): 1995 to 2170
from AVX Corporation
Multilayer Organic Diplexers. The MLO ™ diplexer uses high dielectric constant and low loss materials to realize high Q passive printed elements such as inductors, and capacitors in a multilayer stack up. The MLO ™ diplexers can support multiple wireless standards such as WCDMA, CDMA,... [See More]
- Device Type: Diplexer
- Package Type: Surface Mount
from Temwell Corporation / Temstron Co., Ltd.
Features Tx / Rx Fo : 300~2000MTx / Rx BW : : 16M~50M IL : > 2~3 dB Isolation : > Power : 1~5 Watt [See More]
- Device Type: Diplexer
- Connectors: Pin Type
- Package Type: Plugin
- RX (Low): 328
from Picosecond Pulse Labs, Inc.
Features. 21 ps Risetime. 17 GHz Bandwidth. ±2 ps Differential Delay. Applications. Digital System Testing. Differential Signal Splitter or. Combiner. Deflection plate driver for. traveling-wave oscilloscopes. The Picosecond Advantage: This Balun/Differential Pulse Splitter can be used for... [See More]
- Device Type: Diplexer
- RX (Low): 17000
- Package Type: Connectorized
from Temwell Corporation / Temstron Co., Ltd.
Isolation (dB): >45, power (watt): 20 [See More]
- Device Type: Diplexer
- Connectors: SMA
- Package Type: Connectorized
- RX (Low): 172