Flat Pack RF Phase Shifters
from Crane Aerospace & Electronics
Package Type | Flatpack. Frequency Min (MHz) | 500. Frequency Max (MHz) | 1,500. CW Power (W) | 0 dBm. Insertion Loss (dB) Max | 3. Environmental Screening | Catalogue, Mil-screened. Bandwidth (%) | 10. Phase Shift Range (Deg) Min | 180 [See More]
- Package Type: Flatpack; Flatpack
- Phase Shift Range: 180-deg
- Frequency Range: 500 to 1500
- Insertion Loss: 3
from Emhiser Research, Inc.
Reliability. All units are designed and constructed to meet or exceed. specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable. [See More]
- Package Type: Flatpack
- Frequency Range: 824 to 849
- Phase Shifter Type: Analog
- Phase Shift Range: 360-deg
from MACOM
At MACOM we offer a comprehensive portfolio of 4-Bit and 6-Bit phase shifters. Each of these devices operates with either serial or parallel control inputs. These parts can be used for either Aerospace and Defense or Commercial applications such as; Military or Weather Radar, Transmit/Receive... [See More]
- Package Type: Flatpack
- Frequency Range: 1200 to 12000
- Phase Shifter Type: Digital
- Phase Shift Range: 360-deg