Insertion Probe Type Air Flow Sensors

66 Results
Gas Mass Flow Meter for Air-FastFlo™ 620S
from Sierra Instruments, Inc.

620S Fast-Flo ® insertion gas mass flow meter was designed to give customers a highly reliable 200 msec fast time-response mass flow readings of air and compressed air, ideal for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S gas mass flow meter has an... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Hand-held or Portable; Fixtured or Permanent (optional feature)
  • Technology Type: Thermal Anemometer
Flow Sensors -- FMG-554 [FMG-554 from OMEGA Engineering, Inc.]
from Powell Electronics, Inc.

Mag Flow Meters: Transmitter Insertion [See More]

  • Instrument Style: Insertion Probe Type
Digital Flowmeter
from EXAIR

Monitor compressed air usage and waste!. What Is The Digital Flowmeter?. EXAIR ’s Digital Flowmeter is the easy way to monitor compressed air consumption and waste! The digital display shows the exact amount of compressed air being used downstream. This makes it possible to save thousands of... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Fixtured or Permanent
  • Air Volume Flow Rate Range: 1 to 2000
Duct Velocity Averging Pitot Tube for Clean Air -- VAP³®/SA
from Eastern Instruments

Eastern Instruments' VAP3 ® Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted in air flow ducts, the VAP3 ® Pitots provide an accurate, differential pressure output allowing for precise air flow measurement or control of your process. VAP3 ®... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Air flow sensor -- SFAB-1000U-HQ10-2SA-M12
from Festo Corporation

Air flow sensor with integrated digital display. With unidirectional flow input. Mounting: H-rail mounting, wall or surface mounting. Certification: C-Tick [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 0.3531 to 35.31
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: 0.0 to 145
Hot Tap Digital Flowmeter
from EXAIR

EXAIR ’s Hot Tap Digital Flowmeter allows for installation under pressure, eliminating the need to isolate and remove pressure from the pipe it is being installed upon. It incorporates two valves that the probes pass through and a muffler that collects chips from the drilling process. It takes... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Fixtured or Permanent
Ductwork Air Flow Sensor -- Round DSV
from Eastern Instruments

The Round DSV comes in standard sizes ranging from 4" up to 36" in diameter and is offered in a variety of materials and pressure ratings that can accommodate even the most hostile air flow measurement environments. The DSV is also equipped with flanges on either side of the spooled duct section,... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Air flow sensor -- SFAB-1000U-HQ12-2SA-M12-EX2
from Festo Corporation

Air flow sensor with integrated digital display. With unidirectional flow input. Mounting: H-rail mounting, wall or surface mounting. Certification: C-Tick [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 0.3531 to 35.31
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: 0.0 to 145
Pressure Sensing Digital Flowmeter™
from EXAIR

EXAIR's Pressure Sensing Digital Flowmeter ™, with data logging capability available, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed air being... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow; Air Pressure Differential
  • Mounting: Fixtured or Permanent (optional feature)
  • Accuracy: 2
Ductwork Air Flow Sensor -- Square DSV
from Eastern Instruments

The Square or Rectangular DSV can be manufactured is a variety of sizes to fit nearly any duct size and is offered in a variety of materials and pressure ratings that can accommodate even the most hostile air flow measurement environments. The DSV is also equipped with flanges on either side of the... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Air flow sensor -- SFAB-10U-HQ6-2SA-M12
from Festo Corporation

Air flow sensor with integrated digital display. With unidirectional flow input. Mounting: H-rail mounting, wall or surface mounting. Certification: C-Tick [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 0.0035 to 0.3531
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: 0.0 to 145
Pressure Sensing Digital Flowmeter™ with Data Logger
from EXAIR

EXAIR's Pressure Sensing Digital Flowmeter ™, with Data Logger included, is the easy way to monitor pressure inside your pipe and compressed air consumption in SCFM or m3/hr! The digital display shows the exact amount of pressure in your pipe, as well as the compressed air being used, and the... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow; Air Pressure Differential
  • Mounting: Fixtured or Permanent (optional feature)
  • Accuracy: 2
Flow Measurement Transmitter
from Eastern Instruments

The QVT from Eastern Instruments is a multivariable transmitter that has been optimized for the extremely accurate flow measurement of air and gas at or near atmospheric pressure (5 - 25 psia). Allowing for the measurement of up to four separate process variables including Differential Pressure,... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow; Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Air flow sensor -- SFAH-0.1U-Q4S-PNLK-PNVBA-L1
from Festo Corporation

Process, compressed air, forming gas and pneumatic object monitoring, parts handling of ultra-small parts, leak test. Compact design 20x58 mm. Clear 2-line display. Mounting: H-rail mounting, wall or surface mounting, front panel mounting. Serial communication integrated using IO-Link ® 1.1 [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 7.06E-5 to 0.0035
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: -13.05 to 145
Heated Pitot -- VAP3®
from Eastern Instruments

MODIFICATION OF AN ORIGINAL. Eastern Instruments' VAP3 ® Heated Pitots integrate modifications to the original VAP Pitot that allow them to work in conditions where most pitots freeze or begin to function less than accurately. The standard VAP3 ® Pitot has a unique Velocity Averaging and... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Pressure Differential
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
Air flow sensor -- SFAH-0.1U-Q4S-PNLK-PNVBA-M8
from Festo Corporation

Process, compressed air, forming gas and pneumatic object monitoring, parts handling of ultra-small parts, leak test. Compact design 20x58 mm. Clear 2-line display. Mounting: H-rail mounting, wall or surface mounting, front panel mounting. Serial communication integrated using IO-Link ® 1.1 [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 7.06E-5 to 0.0035
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: -13.05 to 145
Air flow sensor -- SFAH-100U-G14FS-PNLK-PNVBA-M8
from Festo Corporation

Process, compressed air, forming gas and pneumatic object monitoring, parts handling of ultra-small parts, leak test. Compact design 20x58 mm. Clear 2-line display. Mounting: H-rail mounting, wall or surface mounting, front panel mounting. Serial communication integrated using IO-Link ® 1.1 [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 0.0706 to 3.53
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: -13.05 to 145
Air flow sensor -- SFAH-50U-G18FS-PNLK-PNVBA-M8
from Festo Corporation

Process, compressed air, forming gas and pneumatic object monitoring, parts handling of ultra-small parts, leak test. Compact design 20x58 mm. Clear 2-line display. Mounting: H-rail mounting, wall or surface mounting, front panel mounting. Serial communication integrated using IO-Link ® 1.1 [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 0.0353 to 1.77
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: -13.05 to 145
Air flow sensor -- SFAM-62-1000L-M-2SA-M12
from Festo Corporation

Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 0.3531 to 35.31
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: 0.0 to 232
Air flow sensor -- SFAM-62-1000L-TG12-2SA-M12
from Festo Corporation

Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 0.3531 to 35.31
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: 0.0 to 232
Air flow sensor -- SFAM-90-10000L-M-2SA-M12
from Festo Corporation

Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 3.53 to 353
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: 0.0 to 232
Air flow sensor -- SFAM-90-10000L-TG112-2SA-M12
from Festo Corporation

Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 3.53 to 353
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: 0.0 to 232
Air flow sensor -- SFAM-90-5000L-TG1-2SA-M12
from Festo Corporation

Stand-alone device or combined with MS series air preparation units. Supplies absolute flow information and accumulated air consumption measurements. Covers large measuring range with great precision thanks to high dynamic response. Large, illuminated LCD display [See More]

  • Instrument Style: Insertion Probe Type
  • Air Volume Flow Rate Range: 1.77 to 177
  • Mounting: Fixtured or Permanent
  • Air Pressure Range: 0.0 to 232
Air and Gas Duct Flow Meter -- Model 111D
from Bionetics

Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
Hand-held Measuring Device -- XP400
from LufftUSA

Description: Ideal for volume measurements, air intake and air discharge measurements in climate measuring technology. Data memory and software. Supplementary description: The X-pert for precise airflow measurements on various measurement ranges. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Other Technology Type; Piezoresistive
Anemometer, Rotating Vane -- LM-81AM
from REED-Direct

Data hold, Record (Max/Min). Push button operation. Pocket-sized. Includes battery. SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 30.0 m/s/0.1 m/s;. 1.4 to 108.0 kph/0.1 kph;. 0.9 to 67.0 mph/0.1 mph;. 80 to 5910 fpm/1 fpm;. 0.8 to 58.3 knots/0.1 knot. Dimensions: 6.1 x 2.4 x 1.3" (156 x 60... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Traceable® Anemometer/ Thermometer -- Model 4331
from Traceable® Products

One-hand operation anemometer displays air velocity and temperature simultaneously. Ease of operation in hoods or outdoors makes this an ideal instrument. Unit is engineered for years of reliable service even in severe lab, harsh plant, or outdoor environments. Ranges are: 0.40 to 30.00 meters per... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Air Flow Sensor for HVAC -- EE650
from E+E Elektronik

EE650 employs the new VTQ air flow sensor element, which operates on the thermal anemometer principle and is manufactured by E+E in state-of-the-art thin film technology. Due to its innovative design, the VTQ air flow sensor element is very robust and highly insensitive to pollution, which leads to... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
FVA Series Vane Anemometer Air Flow Sensor -- FV A915 S120
from Clark Solutions

The FVA915-Series of vane anemometers are highly accurate instruments to measure air velocity over a wide range. Standard sensor cable length is 5 feet. An ALMEMO connector is supplied with each sensor. Diamond bearings, an ultra-sensitive sensor, and precision adjusted vane make the FVA915-Series... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
4-In-1 Air Velocity Meter -- HHF81
from OMEGA Engineering, Inc.

The HHF81 anemometer can measure air flow, humidity, temperature and light. The built-in microprocessor circuit assures excellent performance and accuracy. The HHF81 can track the maximum and minimum values along with current readings. The HHF81 displays the flowrate in your choice of knots, meters... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
HVAC Manometer for Room Air Balancing -- ADM-850L
from Shortridge Instruments, Inc.

The ADM series AirData Multimeters are used as hand-held portable meters for air velocity, pressure, and temperature measurement. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow; Air Pressure Differential
  • Mounting: Hand-held or Portable
  • Technology Type: Differential Pressure
AD-1251 Probe with Differential Pressure Transducer
from Johnson Controls, Inc.

Our AD-1251 Airflow Probe includes a Differential Pressure Transducer (DPT) and is designed to provide accurate and energy efficient air flow monitoring at all times. Engineered specifically to measure air flow in duct applications, the AD-1251 functions as a differential pressure air measuring... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Fixtured or Permanent
  • Technology Type: Differential Pressure
HVAC Anemometers
from Amprobe Test Tools

Use the latest science to simply and effectively measure airflow and volume as well as temperature and humidity. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer (optional feature); Vane Anemometer (Velometer) (optional feature)
Hand-held Temperature/Humidity,Flow, Air pressure Measuring Device -- XA1000
from LufftUSA

Description: The most precice and flexible all-rounder instrument for professional applications-easy to handle and robust. Allows various intelligent sensors to be connected with automatic recognition, saves measuring campaignes, allows all climate data to be calculated and archieved on a computer... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow; Air Pressure Differential
  • Mounting: Hand-held or Portable
  • Technology Type: Other Technology Type; Piezoresistive
Anemometer/Thermo-Hygrometer, Rotating Vane -- AM-4205A
from REED-Direct

Both sensors provide temperature measurements. Super large LCD readout with display hold. Record (Max/Min). RS232 serial interface. Auto shut off. Includes humidity and air velocity probes, 1m cable, 9V battery and hard carrying case. SPECIFICATIONS: Air Velocity Range/Resolution: 0.4 to 25.0... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Traceable® Digital Anemometer -- Model 4091
from Traceable® Products

Traceable® Anemometer measures air velocity/temperature in hoods and outside environments with ease and accuracy. Use it to display even slight gas movement in ducts. Designed for heavy use in lab, plant, and field. Unit is built to take a beating and still give years of reliable readings. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Air Flow Sensor for Industrial Applications -- EE75
from E+E Elektronik

The EE75 air velocity transmitters are optimized for high accuracy up to 40 m/s (8000 ft/min) over the temperature range -40...120 °C (-40...248 °F). The high-end air velocity sensor element operates on the hot film anemometer principle and which stands out by high sensitivity even at very... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
FVA Series Vane Anemometer Air Flow Sensor -- FV A915 WM1
from Clark Solutions

The FVA915-Series of vane anemometers are highly accurate instruments to measure air velocity over a wide range. Standard sensor cable length is 5 feet. An ALMEMO connector is supplied with each sensor. Diamond bearings, an ultra-sensitive sensor, and precision adjusted vane make the FVA915-Series... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer); Other Technology Type; For water
Air Velocity Transducer -- FMA-900 Series
from OMEGA Engineering, Inc.

The unique FMA-900 air velocity transducer utilizes both a velocity sensor and a temperature sensor to accurately measure air velocity (in SFPM, standard feet per minute). The built-in temperature sensor automatically corrects the flowrate for temperature variations. Both sensors are rugged... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer
RA-1250 Thermal Dispersion Fan Inlet Sensors Airflow Measuring System
from Johnson Controls, Inc.

Taking fan airflow measurement to the next level, our RA-1250 features low profile air flow sensors, a transmitter with a digital display, very high accuracy, and shielded CAT5e communication cables to reduce time spent on installation and commissioning. Aerodynamic fan inlet sensors improve fan... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Volumetric Flow
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
SDI Airflow-/Temperature Sensor (020m/s)
from LufftUSA

Description: Application: airflow and temperature measurements in climate measurement technology. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer; Differential Pressure
Anemometer/Thermo-Hygrometer/Barometer -- ABH-4225
from REED-Direct

Hand held all-in-one meter. Hold, Record (max/min). SPECIFICATIONS: Air Velocity Range: 0.4 to 30.0 m/s, ft/min, km/h, mph, knots. Barometric Range: 10 to 1100 hPa, mmHg, inHg. Humidity Range: 10 to 95% RH, Dew point. Temperature Range: 0 to 50 °C, °C/ °F. Power Supply: 4 x "AAA" 1.5V... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Traceable® Hot Wire Anemometer -- Model 4330
from Traceable® Products

Hot Wire Anemometer with two miniature glass-bead thermistors provides greater precision at low air velocities. Telescope probe expands from 9-1/2 inches to 3 feet for use in hard-to-reach places. No moving-parts unit eliminates friction errors caused by rotating vanes. It's ideal for clean rooms... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer
Air Flow Sensor for Very Low Air Velocity -- EE660
from E+E Elektronik

The EE660 air velocity sensor operates on the hot film anemometer principle and is optimised for precise measurement of very low air velocity in laminar flow monitoring and clean room applications. EE660 employs E+E air flow sensors manufactured in thin film technology, which stands for excellent... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
Thermoanemometer -- FV A645 TH2
from Clark Solutions

The FVA915-Series of vane anemometers are highly accurate instruments to measure air velocity over a wide range. Standard sensor cable length is 5 feet. An ALMEMO connector is supplied with each sensor. Diamond bearings, an ultra-sensitive sensor, and precision adjusted vane make the FVA915-Series... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer
Air Velocity Transmitter with Built-In Relay -- FMA900A
from OMEGA Engineering, Inc.

The FMA900A Series measures air velocity and provides an analog output proportional to the air flow, and one SPST relay contact closure for high alarm operation. The alarm set point is adjustable from 0 to 100% of the air flow range. The unit comes with one green power LED, and one red LED for alarm... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer
SDI Airflow-/Temperature Sensor (02m/s)
from LufftUSA

Description: Reference device for airflow and temperature measurements in service and maintenance. Proof of air tightness of buildings and rooms. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer; Differential Pressure
Anemometer/Thermometer, "Hot Wire" -- AM-4204
from REED-Direct

Measure velocities as low as 40 fpm. Measuring Units: m/s, kph, fpm, mph, knots. Data hold, Record (Max/Min). RS232 serial interface. Includes telescopic probe w/ 1m cable, 6 x "AAA" batteries and hard carrying case. SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 20.0 m/s/0.1 m/s;. 0.7 to... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
HVAC Miniature Air Flow Probe -- EE671
from E+E Elektronik

EE671 is a compact air velocity probe for HVAC applications. The built-in flow sensing element VTQ combines the advantages of state-of-the-art E+E thin-film manufacturing and of the newest transfer molding technology. It operates on the hot-film anemometer principle and ensures high accuracy and... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
Anemometer with Real-Time Data Logger -- HHF2005
from OMEGA Engineering, Inc.

The HHF2005 anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in a variety of HVAC applications, such as environmental testing, flow hoods and wind speed measurements. What sets the HHF2005 apart from other anemometers is that it... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity; Air Volumetric Flow
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Anemometer/Thermometer, Rotating Vane -- 8903
from REED-Direct

Calculate average velocity values in seconds. Continuous moving air velocity averaging of measurements for up to 2 hours. Displays Min/Max/Avg velocity with temperature values. Data hold and auto power off. High-contrast, 4-digit LCD readout. RS-232 interface. Includes hard carrying case and... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Miniature Air Flow Sensor for Measurement of Minimal Flows -- EE576
from E+E Elektronik

The EE576 is a compact air velocity transmitter designed for measurement of lowest velocity. Equipped with a newly developed sensor head and utilizing the proven E+E hot-film element, already tested a million times in the automotive industry, these transmitters are less sensitive to dust and dirt... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Fixtured or Permanent
  • Technology Type: Thermal Anemometer
Economical Vane Anemometer -- HHF801
from OMEGA Engineering, Inc.

The HHF801 is an economical anemometer solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF801 provides fast, accurate readings with digital readability and the convenience of a remote probe. The... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Anemometer/Thermometer, Rotating Vane -- 8906
from REED-Direct

Selectable wind speed units. Calculate average velocity values. Continuous moving air velocity averaging of measurements for up to 2 hours. Displays Min/Max/Avg velocity with temperature values. Multi-point averaging up to 8 points. High-contrast, 4-digit LCD readout. RS-232 interface. Data hold and... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Multifunctional Hand-held Meter -- OMNIPORT 30
from E+E Elektronik

Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer
Economical Vane Anemometer with Probe -- HHF802
from OMEGA Engineering, Inc.

The HHF802 air velocity meter is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF802 provides fast, accurate readings with digital readability and the convenience of a remote probe. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Anemometer/Thermometer, Rotating Vane -- ST-618
from REED-Direct

Large, 3-1/2 digit LCD readout. Data hold and Max hold functions. Includes soft carrying case and batteries. SPECIFICATIONS: Air Velocity Range/Resolution: 0.0 to 45.0 m/s / 0.1 m/s; 0.0 to 140.0 kph / 0.1 kph; 0.0 to 88.0 knots / 0.1 knot. Accuracy: ±3%. Temperature Range/Resolution: 0 to... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Handheld Air Velocity/Temperature Meter with Wireless option -- HHF1000
from OMEGA Engineering, Inc.

The HHF1000 series handheld air velocity/temperature meter measures and displays air velocity and air temperature in research and development labs, HVAC applications, and other manufacturing processes. The sensor design is based on three RTD elements, one measures air temperature and the other two... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Thermal Anemometer
Anemometer/Thermometer, Rotating Vane -- YK-80AM
from REED-Direct

Dual display. RS232 output. Data hold, Record (Max/Min). Auto shut off. Includes battery and hard carrying case. SPECIFICATIONS: Air Velocity Range/Resolution: 0.4 to 35.0 m/s / 0.1 m/s; 1.4 to 126kph / 0.1 kph; 0.9 to 78.3 mph / 0.1 mph; 79 to 6890 fpm / 1 fpm;0.8 to 78.1 knots / 0.1 knot. [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Handheld Digital Airflow Meter -- HHF92A
from OMEGA Engineering, Inc.

OMEGA ’s HHF92A digital anemometer measures airflow in several different units: ft/min, mph, knots, meters/sec and km/h. Other features include the ability to measure temperature in °F or °C, gived min/max/avg air velocity readings and can read in Cubic Feet per Minute (CFM). The new... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Anemometer/Thermometer, Rotating Vane, Mini -- YK-80AS
from REED-Direct

Measures in m/s, ft/min, km/h, knots and mph. RS232 output. Auto shut off. Data hold, Record (Max/Min). Includes battery and hard carrying case. SPECIFICATIONS: Air Velocity Range/Resolution: 0.2 to 12.0 m/s / 0.1 m/s; 2.8 to 43.2 kph / 0.1 kph; 1.8 to 26.8 mph / 0.1 mph; 160 to 2358 fpm / 1 fpm;... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Handheld Vane Anemometer -- HHF141
from OMEGA Engineering, Inc.

The OMEGA ® HHF141 rotating vane anemometer is a high-quality instrument providing highly accurate air velocity measurements in harsh environments via a user-friendly and intuitive interface. Applications include manufacturing, laboratory, computer rooms, environmental control, flow hood... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Environmental Test Kit -- K100
from REED-Direct

Establishment of acceptable conditions in office buildings, schools, hospitals, shopping malls, etc. Evaluation of the environment in aircrafts, trains, subways, buses and other transport vehicles. Checking the effectiveness of the air conditioning and ventitaltion systemsin buildings, vehicles,... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Handheld Vane Anemometer -- HHF142
from OMEGA Engineering, Inc.

The OMEGA ® HHF142 rotating vane anemometer is a high-quality instrument providing accurate air velocity and volume flow measurements in harsh environments. The user can easily enter the size of the duct opening and the HHF142 automatically calculates the volume flow rate from the duct. The duct... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Handheld Vane Anemometer -- HHF143
from OMEGA Engineering, Inc.

The OMEGA ® HHF143 rotating vane anemometer series are high-quality instruments providing highly accurate air velocity and temperature measurements in harsh environments via a userfriendly and intuitive interface. Applications include indoor air quality, process control, flow hood monitoring,... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)
Handheld Vane Anemometer -- HHF144
from OMEGA Engineering, Inc.

The OMEGA ® HHF144 rotating vane hygro-thermometer anemometer is a high quality instrument providing highly accurate humidity, air velocity, and temperature measurements in harsh environments via a userfriendly and intuitive interface. Applications include manufacturing, laboratory, computer... [See More]

  • Instrument Style: Insertion Probe Type
  • Measurement Type: Air Velocity
  • Mounting: Hand-held or Portable
  • Technology Type: Vane Anemometer (Velometer)