Insertion Drum Heaters
from Tempco Electric Heater Corporation
Double Pole 60-250 °F thermostat with over-temperature cutout and pilot lamp to indicate heater on/off status. Only 8" of vertical riser is heated, allowing liquid level to fluctuate without damaging the heater. Adjustable stainless steel mounting bracket. Passivation, electropolished, or bright... [See More]
- Heater Type: Insertion
- Watt Density: 8 to 32
- Maximum Operating (Sheath) Temperature: 60 to 250
- Drum Size: 55 Gallon
from Backer Hotwatt Inc.
Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]
- Heater Type: Insertion
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 60 to 250
- Phase: Single Phase AC Voltage
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Heater Type: Insertion
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 208 to 600
- Watt Density: 14 to 60