Current Photoelectric Sensors
from ifm efector inc.
Reliable optical distance measurement with long ranges up to 10 m. Two switching outputs, one of them programmable as analog output. Scalable measuring range and window function. Use in applications with background suppression. Excellent price/performance ratio. User-friendly communication and... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: 14 to 140
- Operation Distance: 7.87 to 394
- Power Requirements: DC Powered
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from Locon Sensor Systems, Inc.
Miniature Cubic Photoelectrics. Small Housing Size of 13x21x7mm. Diffuse Sensor with Background Suppression up to 120mm. Through-beam Sensing Range of 2M. Photoelectric Cubic. LOCON your reliable choice for high quality photoelectric sensors. Locon Sensors is proud to be a long-time licensed... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 122
- Operation Distance: 118
- Optical Technology Type: Through Beam (optional feature); Diffuse (optional feature)
from RS Components, Ltd.
IR Remote Receiver 38KHz 45m [See More]
- Electrical Output: Current
- Height: 0.2736
- Beam Type: Infrared
- Length: 0.2362
from DigiKey
SENSOR OPT IR MODULE [See More]
- Electrical Output: Current
- Operating Temperature: -22 to 158
from ifm efector inc.
Reliable optical distance measurement with background suppression. Range of up to 75 m with a reflector. For use on crane systems. Two switching outputs, one of them programmable as analog output. Wide range of components for quick mounting and precise fine adjustment. User-friendly communication... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: 14 to 140
- Operation Distance: 39.37 to 2953
- Power Requirements: DC Powered
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from Locon Sensor Systems, Inc.
At a glance: Short: housing length 50 mm (cable model) / 60 mm (connector model). Long operating distances. High switching frequency: 1000 Hz. All devices with visible red light. Glass window, therefore scratch resistant and easy to clean. Excellent resistance to environmental influences thanks to... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -13 to 131
- Operation Distance: 11.81 to 59.06
- Optical Technology Type: Through Beam (optional feature); Polarized Retroreflective (optional feature); Diffuse (optional feature)
from RS Components, Ltd.
Vishay TSOP34836 IR Receiver [See More]
- Electrical Output: Current
- Height: 0.2736
- Beam Type: Infrared
- Length: 0.2362
from DigiKey
SENSOR OPT IR MODULE [See More]
- Electrical Output: Current
- Operating Temperature: -22 to 158
from ifm efector inc.
Small compact design with standard M18 thread and PMD time-of-flight technology. measurement to the nearest millimeter and monitoring of distances in the running process. Color-independent range. Simultaneous output of distance value and reflectivity for increased process reliability. Convenient... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -13 to 122
- Operation Distance: 1.97 to 78.74
- Beam Type: Visible
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from Locon Sensor Systems, Inc.
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022). − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency. − No blind... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -13 to 131
- Operation Distance: 3.94 to 7.87
- Fiber Optic: Glass
from RS Components, Ltd.
IR Remote Receiver 38KHz 45m [See More]
- Electrical Output: Current
- Height: 0.2736
- Beam Type: Infrared
- Length: 0.2362
from DigiKey
SENSOR OPT IR MODULE [See More]
- Electrical Output: Current
- Operating Temperature: -22 to 158
from ifm efector inc.
Small compact design with standard M18 thread and PMD time-of-flight technology. measurement to the nearest millimeter and monitoring of distances in the running process. Color-independent range. Simultaneous output of distance value and reflectivity for increased process reliability. Convenient... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -13 to 131
- Operation Distance: 1.97 to 78.74
- Beam Type: Visible
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from Locon Sensor Systems, Inc.
At a glance: Smallest fully self-contained photoelectric proximity switch on the market. Long operating distances. Standardized sizes: Ø 4 mm smooth and M5 threaded. Glass window, therefore scratch resistant and easy to clean. Excellent resistance to environmental influences thanks to fully... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: 32 to 131
- Operation Distance: 1.97 to 9.84
- Optical Technology Type: Through Beam (optional feature); Diffuse (optional feature)
from RS Components, Ltd.
IR Receiver Module 38KHz 45m Noisy 3-Pin [See More]
- Electrical Output: Current
- Height: 0.4921
- Beam Type: Infrared
- Length: 0.3937
from DigiKey
SENSOR OPT IR MODULE [See More]
- Electrical Output: Current
- Operating Temperature: -22 to 158
from ifm efector inc.
Optical distance measurement in the micrometer range. Two switching outputs. Suitable for high-frequency applications. Three operating modes and a robust, compact design enable a wide range of applications. Visualization of the distance value via IO-Link. Convenient operation via buttons or... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: 32 to 140
- Operation Distance: 1.18 to 3.15
- Beam Type: Visible
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from Locon Sensor Systems, Inc.
Locon Sensor Systems uses breakthrough technology and the highest level of expertise to bring you the best analog sensors for your applications. Analog photoelectric sensors provide a wide array of useful applications that can improve equipment performance. Locon Sensor Systems takes your needs and... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Beam Type: Visible
- Fiber Optic: Glass
- Mode: Light-on (optional feature); Dark-on (optional feature)
from RS Components, Ltd.
Vishay TSOP34838 IR Receiver [See More]
- Electrical Output: Current
- Height: 0.2736
- Beam Type: Infrared
- Length: 0.2362
from DigiKey
SENSOR OPT IR MODULE [See More]
- Electrical Output: Current
- Operating Temperature: -22 to 158
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from Locon Sensor Systems, Inc.
At a glance: Robust universal devices. Long operating distances. High switching frequency: 1,000 Hz / 250 Hz*. Reflex sensors using autocollimation principle. Glass window, therefore scratch resistant and easy to clean. The PBTP (Crastin) housing provides exceptional resistance to environmental... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: 23 to 131
- Operation Distance: 39.37 to 1969
- Optical Technology Type: Through Beam (optional feature); Diffuse (optional feature); Adjustable Field Background Suppression (optional feature)
from RS Components, Ltd.
Vishay TSMP4138 IR Receiver [See More]
- Electrical Output: Current
- Height: 0.2736
- Beam Type: Infrared
- Length: 0.2362
from DigiKey
SENSOR OPT IR MODULE [See More]
- Electrical Output: Current
- Operating Temperature: -22 to 158
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from RS Components, Ltd.
IR Receiver Module 38KHz 45m EMI 3-Pin [See More]
- Electrical Output: Current
- Height: 0.2736
- Beam Type: Infrared
- Length: 0.2362
from DigiKey
SENSOR OPT IR MODULE [See More]
- Electrical Output: Current
- Operating Temperature: -22 to 158
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from RS Components, Ltd.
Vishay TSOP58338 IR Receiver [See More]
- Electrical Output: Current
- Height: 0.2736
- Beam Type: Infrared
- Length: 0.1969
from DigiKey
SENSOR OPT IR MODULE [See More]
- Electrical Output: Current
- Operating Temperature: -22 to 158
from Festo Corporation
Simple operation. Fast commissioning. Reliable and stable detection. Attractive price/performance ratio [See More]
- Electrical Output: Current; Switched / Alarm
- Operating Temperature: -4 to 140
from RS Components, Ltd.
Vishay TSSP58038 IR Receiver [See More]
- Electrical Output: Current
- Height: 0.2736
- Beam Type: Infrared
- Length: 0.1969
from Festo Corporation
Simple operation. Fast commissioning. Reliable and stable detection. Attractive price/performance ratio [See More]
- Electrical Output: Current; Switched / Alarm
- Operating Temperature: -40 to 140
from RS Components, Ltd.
IR SENSOR IC 38kHz -e3 [See More]
- Electrical Output: Current
- Height: 0.1260
- Beam Type: Infrared
- Length: 0.2677
from Festo Corporation
Use for precise and space-saving position sensing in electronics and light assembly. Switching frequencies of up to 8000 Hz. Operational with fiber optic cable SOOC as accessory. Variants: LED or LED display, timer function. Mounting: H-rail mounting or via through-holes. With protection against... [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -4 to 140
from RS Components, Ltd.
IR Remote Receiver 38KHz 40m [See More]
- Electrical Output: Current
- Height: 0.1575
- Beam Type: Infrared
- Length: 0.2953
from Festo Corporation
Use for precise and space-saving position sensing in electronics and light assembly. Switching frequencies of up to 8000 Hz. Operational with fiber optic cable SOOC as accessory. Variants: LED or LED display, timer function. Mounting: H-rail mounting or via through-holes. With protection against... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -4 to 140
from RS Components, Ltd.
IR Remote Receiver 38KHz 40m [See More]
- Electrical Output: Current
- Height: 0.0315
- Beam Type: Infrared
- Length: 0.1555
from Festo Corporation
Use for precise and space-saving position sensing in electronics and light assembly. Switching frequencies of up to 8000 Hz. Operational with fiber optic cable SOOC as accessory. Variants: LED or LED display, timer function. Mounting: H-rail mounting or via through-holes. With protection against... [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -4 to 140
from RS Components, Ltd.
IR Receiver Module 36KHz 45m SMD4 [See More]
- Electrical Output: Current
- Height: 0.1260
- Beam Type: Infrared
- Length: 0.2677
from Festo Corporation
Use for precise and space-saving position sensing in electronics and light assembly. Switching frequencies of up to 8000 Hz. Operational with fiber optic cable SOOC as accessory. Variants: LED or LED display, timer function. Mounting: H-rail mounting or via through-holes. With protection against... [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -4 to 140
from RS Components, Ltd.
Vishay TSOP75438WTT IR Receiver [See More]
- Electrical Output: Current
- Height: 0.1260
- Beam Type: Infrared
- Length: 0.2677
from Festo Corporation
Through-beam sensor with minimal installation effort. Design: polymer or metal. Sturdy housing: high shock and vibration resistance. Protection: IP67. Electrical connection via M8x1 plug connector, 3-pin. LED indicators [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: 14 to 140
- Height: 4.72
from RS Components, Ltd.
Vishay TSMP1138 IR Receiver [See More]
- Electrical Output: Current
- Height: 0.4921
- Beam Type: Infrared
- Length: 0.3937
from Festo Corporation
Through-beam sensor with minimal installation effort. Design: polymer or metal. Sturdy housing: high shock and vibration resistance. Protection: IP67. Electrical connection via M8x1 plug connector, 3-pin. LED indicators [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: 14 to 140
- Height: 1.18
from RS Components, Ltd.
Phototransistor, snap-in design [See More]
- Electrical Output: Current
- Beam Type: Infrared
from Festo Corporation
Through-beam sensor with minimal installation effort. Design: polymer or metal. Sturdy housing: high shock and vibration resistance. Protection: IP67. Electrical connection via M8x1 plug connector, 3-pin. LED indicators [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: 14 to 140
- Height: 1.97
from RS Components, Ltd.
IR Receiver, Minimold, AGC 2, 38kHz [See More]
- Electrical Output: Current
- Height: 0.2500
- Beam Type: Infrared
- Length: 0.2126
from Festo Corporation
Through-beam sensor with minimal installation effort. Design: polymer or metal. Sturdy housing: high shock and vibration resistance. Protection: IP67. Electrical connection via M8x1 plug connector, 3-pin. LED indicators [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: 14 to 140
- Height: 3.15
from RS Components, Ltd.
IR Sensor IC 38kHz -e3 [See More]
- Electrical Output: Current
- Beam Type: Infrared
from Festo Corporation
Through-beam sensor with minimal installation effort. Design: polymer or metal. Sturdy housing: high shock and vibration resistance. Protection: IP67. Electrical connection via M8x1 plug connector, 3-pin. LED indicators [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: 14 to 140
- Height: 4.72
from RS Components, Ltd.
IR Sensor IC 56kHz -e3 [See More]
- Electrical Output: Current
- Beam Type: Infrared
from Festo Corporation
Through-beam sensor with minimal installation effort. Design: polymer or metal. Sturdy housing: high shock and vibration resistance. Protection: IP67. Electrical connection via M8x1 plug connector, 3-pin. LED indicators [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: 14 to 140
- Height: 1.18
from RS Components, Ltd.
IR Sensor IC 38kHz -e3 [See More]
- Electrical Output: Current
- Beam Type: Infrared
from Festo Corporation
Through-beam sensor with minimal installation effort. Design: polymer or metal. Sturdy housing: high shock and vibration resistance. Protection: IP67. Electrical connection via M8x1 plug connector, 3-pin. LED indicators [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: 14 to 140
- Height: 1.97
from RS Components, Ltd.
IR Sensor IC 56kHz -e3 [See More]
- Electrical Output: Current
- Beam Type: Infrared
from Festo Corporation
Through-beam sensor with minimal installation effort. Design: polymer or metal. Sturdy housing: high shock and vibration resistance. Protection: IP67. Electrical connection via M8x1 plug connector, 3-pin. LED indicators [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: 14 to 140
- Height: 3.15
from RS Components, Ltd.
IR sensor module remote control systems [See More]
- Electrical Output: Current
- Beam Type: Infrared
- Operating Temperature: -13
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from RS Components, Ltd.
IR Sensor IC 40kHz -e3 [See More]
- Electrical Output: Current
- Beam Type: Infrared
from Festo Corporation
Round or block design. Electrical connection via open cable end or plug [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -13 to 131
from RS Components, Ltd.
IR SENSOR IC 38KHZ,-e3 [See More]
- Electrical Output: Current
- Beam Type: Infrared
from RS Components, Ltd.
IR SENSOR IC 56KHZ,-e3 [See More]
- Electrical Output: Current
- Beam Type: Infrared
from Takex America, Inc.
The DNS series Background Suppression Sensor (BSS) reduces the footprint (size) of the classic, while delivering superior range capability in a compact package. Developed for applications with shrinking envelopes, the DNS BSS, provides an effective alternative to bulky devices. Features. Less... [See More]
- Electrical Output: Voltage; Current
- Fiber Optic: Plastic
- Operation Distance: 0.3937 to 3.94
- Beam Type: Visible
from Broadcom Inc.
APDS-9930 is a digital I2C compatible interface ambient light sensor (ALS) and proximity sensor with IR LED in a single 8-pin package. The ambient light sensor utilizes dual photodiodes to approximate the human eye response with a low lux performance at 0.01 lux. This high sensitivity allows for the... [See More]
- Electrical Output: Voltage; Current
- Operating Temperature: -22 to 185
- Operation Distance: 3.94
- Beam Type: Visible; Infrared
from CARLO GAVAZZI Automation Components
The PA18ALD.. is a family of general purpose diffusereflective sensors in industrial standard 18 mm cylindrical nickel-plated brass housing for heavy duty applications. They are useful for simple applications where a basic sensor provides adequate sensing performance. The sensors are easy to adjust... [See More]
- Electrical Output: Current
- Operating Temperature: -4 to 140
- Operation Distance: 15.75
- Optical Technology Type: Retroreflective; Diffuse
from EMX Industries, Inc.
Designed for explosive environments, the rugged Explosion Proof Photoeye IRB-EXP is used as a safety, reversing, or opening device in conjunction with automatic operators. The IRB-EXP will work with any control board that accepts dry contact on the input. The easy-to-install IRB-EXP is used with... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 170
- Operation Distance: 300 to 1380
- Optical Technology Type: Through Beam
from Telco Sensors Inc.
2 mm to 220 mm fork width. Aluminium housing. Plug connection. Infrared or visible red light source. Sensitivity adjustment via potentiometer. Switch selectable light or dark function. Output indicator. High tolerance to hostile environments. 10-35 V dc supply voltage. 3 wire, NPN or PNP output. [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 140
- Operation Distance: 0.0787 to 8.66
- Optical Technology Type: Through Beam
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage analog output, depending on model. Digital display of signal strength and operating status. Push-button for easy-to-set static, dynamic or single-point... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 131
- Operation Distance: 0.1181 to 94.49
- Optical Technology Type: Diffuse
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Electrical Output: Current
- Operating Temperature: 14 to 122
- Operation Distance: 0.0 to 9.84
- Optical Technology Type: Diffuse
from KEYENCE
KEYENCE Laser Sensors: LR-T Series. •. Time of Flight technology delivers Superior Detection Capabilities. •. Flexible mounting options and simplified setup features provides Exceptional Ease of Use. •. Ability to be utilized in any application offers Unmatched Versatility. The LR-T... [See More]
- Electrical Output: Voltage; Current
- Operating Temperature: -4 to 131
- Operation Distance: 2.36 to 78.74
- Optical Technology Type: Diffuse; Adjustable Field Background Suppression
from Optex FA
Red LED digital display 1 digital 1 analog out PB teach stand alone [See More]
- Electrical Output: Current
- Operating Temperature: -13 to 131
- Operation Distance: 0.0 to 31.5
- Optical Technology Type: Through Beam; Diffuse
from Marktech Optoelectronics
Reflective Sensors are devices that contain both the emitter and photo detector functions within a single package. Emitted light from the sensor is reflected back to the detector side as an object enters the sensing area. This series is ideally suited for applications including edge sensing, line... [See More]
- Electrical Output: Current
- Body Shape: Cylindrical
- Operating Temperature: -4 to 176
- Diameter: 1.57
from Takex America, Inc.
Features. Reflective type photo sensor with light axes of transmitter and receiver converging at between 10 to 30mm from sensor for a limited detection zone. Detection method is less affected by disturbing external or background reflection. Highly-accurate detection achieved by restricting detection... [See More]
- Electrical Output: Voltage; Current
- Fiber Optic: Plastic
- Operation Distance: 1.18
- Beam Type: Infrared
from Broadcom Inc.
APDS-9130 is a digital I2C compatible interface proximity sensor with IR LED in a single 8-pin package. The proximity sensor is fully calibrated to detection of objects to 100 mm thus eliminating the need for factory calibration of the end equipment or sub-assembly. The proximity detection feature... [See More]
- Electrical Output: Voltage; Current
- Operating Temperature: -22 to 185
- Operation Distance: 3.94
- Beam Type: Infrared
from CARLO GAVAZZI Automation Components
The PA18ALP20T is a family of general purpose polarized retro-reflective sensor in a long M18 nickel-plated brass housing for heavy duty applications. They are useful for simple applications where a basic sensor provides adequate sensing performance. The sensors are easy to adjust with a 270 °... [See More]
- Electrical Output: Current
- Operating Temperature: -4 to 140
- Operation Distance: 78.74
- Optical Technology Type: Polarized Retroreflective
from EMX Industries, Inc.
The Infrared Photoeye Sensor IRB-325 is an external entrapment protection, device-type B1, non-contact sensor for use with automatic gate operators. The IRB-325 produces a detection signal when the infrared beam is broken. Benefits include: UL 325 compliant. Long range. Powder coated steel hoods. [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 170
- Operation Distance: 72 to 780
- Optical Technology Type: Through Beam
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 1-15 m. Cable or plug connection. Sensitivity adjustment via control input. Wide variety of housings. Power and output indicator. High voltage tolerance to hostile environments. 10 - 30 V dc supply voltage. 3 wire, NPN or PNP transistor output. The... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 122
- Operation Distance: 39.37 to 591
- Optical Technology Type: Through Beam
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Clear, transparent objects reliably detected. Polarized retro coaxial optical design enables detection of mirror-like surfaces; allows sensor and reflector to operate at very short distances; enables very precise leading edge detection. LO/DO switch, single turn sensitivity potentiometer, compact... [See More]
- Electrical Output: Current; Switched / Alarm
- Operating Temperature: 14 to 131
- Operation Distance: 0.1969 to 31.5
- Optical Technology Type: Polarized Retroreflective
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 122
- Operation Distance: 1.97 to 15.75
- Optical Technology Type: Retroreflective
from KEYENCE
KEYENCE Laser Sensors: LR-T Series. •. Time of Flight technology delivers Superior Detection Capabilities. •. Flexible mounting options and simplified setup features provides Exceptional Ease of Use. •. Ability to be utilized in any application offers Unmatched Versatility. The LR-T... [See More]
- Electrical Output: Voltage; Current
- Operating Temperature: -4 to 131
- Operation Distance: 2.36 to 197
- Optical Technology Type: Diffuse; Adjustable Field Background Suppression
from Takex America, Inc.
The newest Ultra Xtreme miniature (UX series) Through Beam and Diffuse Reflective sensors from Takex. Self contained devices with ranges from 3mm to 50mm in Diffuse Reflective (UX-R series/M6 thread) and to 1 Meter in Through Beam iterations (UX-T series/M5 thread). IP67 rated with Polysulfone lens... [See More]
- Electrical Output: Current
- Power Requirements: DC Powered
- Operation Distance: 0.1181 to 0.7874
- Electrical Connection: Fixed Cable
from CARLO GAVAZZI Automation Components
The PA18CLD.. is a family of inexpensive general purpose Diffuse-reflective sensors in industrial standard 18 mm cylindrical PBTP housing. They are useful for simple applications where a basic sensor provides adequate sensing performance. The sensors are simple to use and no adjustment are necessary... [See More]
- Electrical Output: Current
- Operating Temperature: -4 to 140
- Operation Distance: 3.94 to 15.75
- Optical Technology Type: Diffuse
from Telco Sensors Inc.
Operation mode and max sensing range: Thru beam: 1-10 m. Cable or plug connection. Sensitivity adjustment via control input. Power and output indicator 10 – 30 V dc supply voltage. 3 wire, NPN or PNP transistor output. Narrow optical beam. TUV approved as safety device (AOPD) for power... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 122
- Operation Distance: 39.37 to 394
- Optical Technology Type: Through Beam
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Extensive family in all sensing modes and ranges to 30 m. Models for ac, dc, or ac/dc universal voltage operation. Infrared or visible red, green, blue or white sensing beam. Easy push-button TEACH-mode setup in Expert SM312E models. MIAD9 series NAMUR models for hazardous environments with approved... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 0.6299 to 236
- Optical Technology Type: Retroreflective; Polarized Retroreflective; Diffuse; Divergent; Convergent
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 122
- Operation Distance: 1.97 to 15.75
- Optical Technology Type: Retroreflective
from Takex America, Inc.
The NE2 series has been designed for use in as many different automation applications as possible - the long detection range makes it ideally suited to heavy industry. Standard embedded long range amplifier type with a focus on basic functionality and high quality. Longest detecting distance in this... [See More]
- Electrical Output: Current
- Optical Technology Type: Through Beam
- Operation Distance: 1969
- Body Shape: Rectangular
from CARLO GAVAZZI Automation Components
The PA18CLP.. is a family of inexpensive general purpose Polarized Retro-reflective sensors in industrial standard 18 mm cylindrical PBTP housing. They are useful for simple applications where a basic sensor provides adequate sensing performance. The sensors are simple to use and no adjustment are... [See More]
- Electrical Output: Current
- Operating Temperature: -4 to 140
- Operation Distance: 78.74
- Optical Technology Type: Polarized Retroreflective
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 1-6 m. Cable or plug connection. Sensitivity adjustment via control input. Wide variety of housings. Power and output indicators. High tolerance to hostile environments. 10 – 32 V dc supply voltage. 3 wire, NPN or PNP output or. 4 wire, NPN/PNP... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 140
- Operation Distance: 39.37 to 236
- Optical Technology Type: Through Beam
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Overview. Robust nickel-plated sensors with 18 mm threaded lens for the demanding environmental challenges. Features T-style housing with 18 mm threaded lens. Product line includes models with enhanced immunity to noise, including high-speed-switching fluorescent lamps and EMI. 10-to 30V dc supply... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 0.9843 to 787
- Optical Technology Type: Polarized Retroreflective
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 122
- Operation Distance: 3.94 to 39.37
- Optical Technology Type: Retroreflective
from Takex America, Inc.
Features. Amazingly slim (External dimensions 8mm0mm.length 73mm). The Amplifier can be used as if it were cable. 2 output types: NPN or PNP. Fast response time [See More]
- Electrical Output: Voltage; Current
- Beam Type: Visible
- Optical Technology Type: Through Beam (optional feature); Retroreflective (optional feature)
- Mode: Light/Dark Programmable
from CARLO GAVAZZI Automation Components
The PA18CLR.. is a family of inexpensive general purpose Retro-reflective sensors in industrial standard 18 mm cylindrical PBTP housing. They are useful for simple applications where a basic sensor provides adequate sensing performance. The sensors are simple to use and no adjustment are necessary. [See More]
- Electrical Output: Current
- Operating Temperature: -4 to 140
- Operation Distance: 118
- Optical Technology Type: Retroreflective
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-20 m. Diffuse proximity: 0-0,5 m. Retro reflective: 0-3 m. Fibre: Dependent on the fibre optic. Cable or Plug connection. Sensitivity adjustment via potentiometer. Switch selectable light or dark function. Power and output indicators. High tolerance... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 140
- Operation Distance: 0.0 to 787
- Optical Technology Type: Through Beam; Retroreflective; Diffuse
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Power Requirements: DC Powered
from Banner Engineering Corp.
Uses plastic fiber optics for economical sensing for color mark and other low-contrast applications. Offers choice of models with manual sensitivity or push-button programming. Available in models with red, green, blue or white LED source for color-differentiation applications. Includes a marginal... [See More]
- Electrical Output: Current
- Operating Temperature: 14 to 131
- Operation Distance: 0.3937 to 7.09
- Optical Technology Type: Diffuse
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Electrical Output: Current
- Optical Technology Type: Retroreflective
- Operating Temperature: 32 to 122
- Beam Type: Visible
from Takex America, Inc.
Features. The digital presentation of sensing information. Function setting by an easy operation. The stability level is displayed directly in a receiving optical level and the displacement display. Display which sees easily in back light addition LCD. It equips it with an easy-to-use function. [See More]
- Electrical Output: Voltage; Current
- Beam Type: Visible
- Fiber Optic: Plastic
- Mode: Light/Dark Programmable
from CARLO GAVAZZI Automation Components
The PD98CNT30QMU sensor is developed specifically for the domestic and industrial door market. The sensor meets the new regulations for industrial doors in Europe . The compact size of the outdoor sensor allows easy on-wall-mounting without building the sensor into the wall. The sensor is easy to... [See More]
- Electrical Output: Current
- Operating Temperature: -4 to 140
- Operation Distance: 1181
- Optical Technology Type: Through Beam
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0-20 m. Diffuse proximity: 0-0,5 m. Retro reflective: 0-3 m. Fibre: Dependent on fibre optic. Cable or plug connection. Sensitivity adjustment via potentiometer. Switch selectable light or dark function. Power and output indicators. High tolerance to... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 140
- Operation Distance: 0.0 to 787
- Optical Technology Type: Through Beam; Retroreflective; Diffuse
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Power Requirements: DC Powered
from Banner Engineering Corp.
Overview. Plastic fiber optic sensor for direct connection to printed circuit board. 10 to 30V dc supply voltage with either NPN or PNP output. Light-operate or dark-operate selectable. Marginal gain indicator with alarm output. Easy fiber installation [See More]
- Electrical Output: Current
- Optical Technology Type: Diffuse
- Operating Temperature: -4 to 131
- Fiber Optic: Plastic
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Electrical Output: Current
- Optical Technology Type: Retroreflective
- Operating Temperature: 32 to 122
- Beam Type: Visible
from Takex America, Inc.
Features. Ultra thin type. 8 turns sensitivity adjustment. Anti Mutual Interference function covers up to 8 units. Adjacent installation of up to 8 units. - Proprietary Anti Interference feature is used -. High-accuracy-8-turn sensitivity adjustment. - Position indicator is provided -. High-speed... [See More]
- Electrical Output: Voltage; Current
- Beam Type: Visible
- Fiber Optic: Plastic
- Mode: Light/Dark Programmable
from Telco Sensors Inc.
Operation mode and max sensing range: Thru-beam: 0 –45 m. Diffuse proximity: 0 –3 m. Retro reflective: 0 –12 m. Polarised retro reflective: 0 –10 m. Background suppression: 0 –1.5 m. Compact rectangular housing (50 x 50 mm). Cable or rotatable plug connection. [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 131
- Operation Distance: 0.0 to 1.77
- Optical Technology Type: Through Beam; Retroreflective; Polarized Retroreflective; Diffuse; Fixed Field Background Suppression
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Power Requirements: DC Powered
from Banner Engineering Corp.
Overview. With IO-Link, Banner's DF-G1 fiber amplifier can achieve point-to-point communication, allowing for remote configuration and monitoring capabilities. Easy to read dual digital displays simultaneously show signal level and threshold. Response speeds as fast as 200 μs. Simple user... [See More]
- Electrical Output: Current; Switched / Alarm
- Beam Type: Visible
- Operating Temperature: 14 to 131
- Mode: Light/Dark Programmable
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 131
- Operation Distance: 25.2 to 55.12
- Optical Technology Type: Retroreflective
from Takex America, Inc.
The FD-A320 series are fiber radiation photo sensors (HMD) which can directly detect infrared energy radiated from heated materials such as heated steel. Dual digital display for received infrared intensity and threshold level. Temperature mode selection (High/Low) achieves wide temperature... [See More]
- Electrical Output: Current
- Body Shape: Cylindrical
- Power Requirements: AC Powered
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Power Requirements: DC Powered
from Banner Engineering Corp.
Overview. Features modular design for easy exchange of all sensing components and wiring logic. Offers interchangeable ac or dc power blocks. Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent, fixed-field, and glass or plastic fiber optic sensing modes. Features... [See More]
- Electrical Output: Current; Switched / Alarm
- Operating Temperature: -40 to 158
- Operation Distance: 6 to 3600
- Optical Technology Type: Retroreflective; Diffuse; Convergent
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 131
- Operation Distance: 1.57
- Optical Technology Type: Retroreflective
from Takex America, Inc.
U-shape Self-teaching + Self Cleaning sensor; must be ordered with consideration of: LED Source (chose to optimize contrast for your mark) Red, Green, Blue. nPn (synch) or PnP (source) output. All iterations are IP67 washdown and Light-on/Dark-on switchable. Generic type Mark Sensor with LED. [See More]
- Electrical Output: Voltage; Current
- Optical Technology Type: Through Beam
- Operation Distance: 0.0787
- Fiber Optic: Glass
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Includes a sensor head and a power block; timing logic module is optional. Offers interchangeable ac or dc power blocks. Available in opposed, polarized and non-polarized retroreflective, diffuse, convergent, and glass or plastic fiber optic sensing modes. Available in convergent and fiber optic... [See More]
- Electrical Output: Current
- Power Requirements: DC Powered
- Operating Temperature: -40 to 158
- Body Shape: Rectangular
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 131
- Operation Distance: 0.0 to 7.87
- Optical Technology Type: Retroreflective
from Takex America, Inc.
U-Shape Mark Sensors utilize a Pot to sent the threshold detection level. Models are available in nPn (PnP upon request) or nPn and PnP(-TC devices); each iteration comes with your choice of Red, Green, or Blue source to optimize your Mark detection. All units are Light-on and Dark-on capable. [See More]
- Electrical Output: Voltage; Current
- Optical Technology Type: Through Beam
- Operation Distance: 0.0787
- Fiber Optic: Glass
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Uses extremely rugged design that exceeds NEMA 6P and IEC IP67 standards and withstands 1200 psi washdown. Features highly visible LED indicators for Power, Signal and Output. Accommodates output timing logic or 7-segment LED signal strength display on standard models. Available in opposed,... [See More]
- Electrical Output: Current
- Optical Technology Type: Retroreflective; Polarized Retroreflective; Diffuse; Convergent
- Operation Distance: 240 to 2400
- Fiber Optic: Glass; Plastic
from Takex America, Inc.
Features. Washable - IP67. Mirrored objects can be detected (Polarised light reflector type). The operation mode is changed by switch. Sensitivity adjustment allows fine detection. The product has the stability output. This is useful for globally used PNP type. Robust protection cover(mounting... [See More]
- Electrical Output: Voltage; Current
- Optical Technology Type: Polarized Retroreflective
- Operation Distance: 1.18 to 59.06
- Mode: Light/Dark Programmable
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
High pressure washdown with chemical resistance. Easy mounting for quick setup and installation. Compatible with food products and reliable sensing in food and beverage applications. Works well for applications where food and materials may soil the sensor. ECOLAB ® certified for inexhaustible... [See More]
- Electrical Output: Current
- Operating Temperature: -22 to 158
- Operation Distance: 0.1969 to 335
- Optical Technology Type: Polarized Retroreflective
from Takex America, Inc.
Description. White LED Mark Sensor, very limited FOV (+ 0.3mm), Ultra fast 30uS response time is well suited to high speed detection. Flexible application device with both: nPn/PnP outputs. Light ON/Dark On capability. Features. High-response sensor supporting a wide range of colors. White LED. [See More]
- Electrical Output: Voltage; Current
- Fiber Optic: Plastic
- Operation Distance: 1.1 to 1.26
- Beam Type: Infrared
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Hygienic mounting shape minimizes contamination risk and is self draining for CIP application. High chemical resistance ideal for the most demanding photoelectric sensing environments. Hygienic design for easy cleaning. Works well for applications where food or materials may come in contact with the... [See More]
- Electrical Output: Current
- Mode: Light/Dark Programmable
- Optical Technology Type: Polarized Retroreflective
- Power Requirements: DC Powered
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Power Requirements: DC Powered
from Banner Engineering Corp.
Overview. Extremely rugged and powerful opposed-mode intrinsically safe barrel sensors are designed for the most demanding hazardous area sensing applications. Sensor requires an approved intrinsic safety barrier and Banner MAXI-AMP model CI3RC2 current trip point amplifier. Sensor is certified as... [See More]
- Electrical Output: Current; Switched / Alarm
- Operating Temperature: -40 to 158
- Operation Distance: 2362 to 5512
- Beam Type: Infrared
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Power Requirements: DC Powered
from Banner Engineering Corp.
Overview. MINI-BEAM sensors for hazardous environments with approved switching amplifiers with intrinsically safe input circuits. 5 to 15V dc supply voltage with a constant current output of 1 mA or less in the dark and 2 mA or less in the light condition. Intrinsically safe sensors with MINI-BEAM... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 0.6299 to 236
- Optical Technology Type: Retroreflective; Polarized Retroreflective; Diffuse; Divergent; Convergent
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Power Requirements: DC Powered
from Banner Engineering Corp.
Overview. Offers economy, performance and reliability in a rugged housing. Provides standard limit-switch mounting hole spacing. Use with approved intrinsically safety barriers and Banner MAXI-AMP model CI3RC2 current trip point amplifier. Certified for use in all Classes, Groups, and Divisions of... [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 122
- Operation Distance: 5.91 to 2362
- Optical Technology Type: Polarized Retroreflective; Diffuse; Convergent
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Power Requirements: DC Powered
from Banner Engineering Corp.
Overview. Features EZ-BEAM technology, with specially designed optics and electronics for reliable sensing without adjustments. Offers choice of 30 mm plastic or stainless-steel threaded barrel, depending on application. Available in standard, high-power or intrinsically safe opposed sensing modes. [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 5906
- Beam Type: Infrared
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Features compact 12 mm threaded metal barrel. Available in opposed, polarized and non-polarized retroreflective, diffuse and fixed-field modes. Provides single-turn sensitivity adjustment on opposed, retroreflective and diffuse models. Features fixed-field models with excellent background... [See More]
- Electrical Output: Current
- Operating Temperature: -4 to 140
- Operation Distance: 0.9843 to 197
- Optical Technology Type: Retroreflective; Polarized Retroreflective; Diffuse
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Unique firmware designed to achieve accurate, high speed, low contrast performance for small object detection applications. Percent-based threshold selectable from 2% to 50% for sensitivity adjustment. Automatic Gain Compensation (AGC) algorithm compensates for dust build-up on fiber optics to... [See More]
- Electrical Output: Current
- Fiber Optic: Glass; Plastic
- Operating Temperature: 14 to 131
- Beam Type: Visible
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Array reliably senses small parts passing anywhere through the light screen. Sensing area measures 90 mm by up to 2.29 m (LS4 models). Models vary in range and minimum object sensitivity. Sensor responds in 1 millisecond and includes built-in 5 millisecond output pulse stretcher [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 122
- Operation Distance: 3.94 to 48.03
- Beam Type: Infrared
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Provides a reliable error-proofing system for assembly operations. Indicates to an assembler which items to pick for a given operation, and the order in which to pick them. Uses asynchronous emitter and receiver and requires no controller. Offers 12 to 30V dc supply voltage with either NPN or PNP... [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 122
- Operation Distance: ? to 78.74
- Power Requirements: DC Powered
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Overview. Compatible with PICO-AMP, MICRO-AMP and MAXI-AMP Amplifier Modules. Operates in extremely tight or difficult-to-reach areas. Available in opposed, non-polarized retroreflective, diffuse, convergent, adjustable-field and glass plastic fiber optic sensing modes. Offers a wide variety of... [See More]
- Electrical Output: Current
- Operating Temperature: 32 to 122
- Operation Distance: 96 to 1320
- Power Requirements: DC Powered
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Accurately detects labels on web backing. Requires no user adjustments - ADL (Adaptive Digital Logic) provides revolutionary self-learning capability. Automatically adjust sensing threshold and drift compensation. Offers typical registration accuracy of ±0.3 mm at web speeds up to 1.5 m per... [See More]
- Electrical Output: Current
- Operating Temperature: 41 to 122
- Operation Distance: 0.0394
- Power Requirements: DC Powered
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Holds easy-to-use opposed mode sensor pairs in rugged U-shaped housing. Available with 10 mm sensing slot (SL10 models) or 30 mm sensing slot (SL30 models). Ideal for detecting registration marks, holes or gear teeth; edge guiding; and counting. Features molded-in beam guides to simplify... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 0.3937
- Beam Type: Visible
from Tri-Tronics Company, Inc.
For documentation and other SMARTEYE ® models, please see our SMARTEYE ® Marketing Page. Specifications. SUPPLY VOLTAGE: 12 to 24 VDC. Polarity Protected. CURRENT REQUIREMENTS: 75 milliamps (exclusive of load). OUTPUT TRANSISTORS: (1) NPN and (1) PNP sensor output transistors. Outputs sink... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 7 to 240
- Beam Type: Infrared
from Banner Engineering Corp.
Senses objects as small as 0.30 mm that pass through the slot. Easily adjustable with single-turn potentiometer sensitivity adjustment and visible red beam. Available in eight slot widths, from 10 to 220 mm. Features molded-in beam guides to simplify installation and alignment. Rugged metal... [See More]
- Electrical Output: Current
- Operating Temperature: -4 to 140
- Operation Distance: 0.3937 to 8.66
- Power Requirements: DC Powered
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Electrical Output: Current
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable