CMOS Device Programmers
2 Results
Automated Programming System -- 4710
from BPM Microsystems
from BPM Microsystems
Fastest programming times, very low voltage support, vision centering [See More]
- Devices Supported: CMOS; PROM; BPROM; EPROM; EEPROM; FLASH; PLD; EPLD; CPLD; PAL; GAL; Microcontrollers; PIC; FPGA; Antifuse; SPLD, FPGA
- Type / Capability: Multi-Site Programmer / Gang Mode
- Operating Mode: Stand-alone Workstation; Production Unit; Stand Alone, Prod Unit
- Number of Pins: 240
Programmer Systems -- MSP2000NET
from ProMik Gmbh (Seattle Field Office)
from ProMik Gmbh (Seattle Field Office)
MSP2000NET is a dual-channel system based on a modular concept designed primarily for In-Line-Programming Systems. This concept allows for various options like galvanic isolation, dual-target interface, high-speed interface (e.g. 100MHz-JTAG), CAN, Flex-Ray, customized add-ons, etc. MSP2000NET can... [See More]
- Devices Supported: CMOS
- Type / Capability: Multi-Site Programmer / Set Mode; In-circuit Programmer
- Operating Mode: Gang; Production Unit
- Device Voltage Supported: 5.0V; 0 - 5.5 V