Wave Soldering Welding, Brazing, and Soldering Equipment
1 Result
Welding Modular Drive Systems
from BUG-O Systems, Inc.
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS produces precise, accurate cuts and welds. The Master Drive Unit has a high torque, low inertia motor for precise stops and... [See More]
- Process Capability: Oxyfuel / Oxyacetylene Welding; Wave Soldering; Cutting / Gouging Equipment; Welding; Arc
- Material Capability: Steel
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Pendant, foot pedal or other remote control