Mild Corrosive Solutions Over-the-Side Heaters

11 Results
Over the Side Immersion Heaters -- PTH
from OMEGA Engineering, Inc.

e PTH series models are heavy duty general purpose heaters for heating plating tanks, rinse tanks and other aqueous solutions. The Type 316 Stainless Steel is passivated to provide additional corrosion resistance. These heaters are equipped with a vapor tight terminal enclosure and a 3 foot long... [See More]

  • Applications: Mild Corrosive Solutions
  • AC Voltage Required: 120 to 480
  • Phase: Single Phase AC Voltage
  • Watts: 5.00 to 7.50
1 or 3 Phase Derated Single Metal Bottom Heater -- DLMOTS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 120 to 600
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater -- TLS
from Chromalox

Stainless Steel Sheath Elements (40 W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Mildly Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]

  • Applications: Mild Corrosive Solutions
  • AC Voltage Required: 120 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Watts: 2.00 to 18.00
Over-the Side Immersion Heater -- TLS & KTLS
from OMEGA Engineering, Inc.

These over-the -side immersion heaters are designed for installing in the top of a tank with the heated portion directly immersed along the side or at the bottom. This provides easy removal of the heater and ample working space inside the tank. [See More]

  • Applications: Mild Corrosive Solutions
  • AC Voltage Required: 120 to 480
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Watts: 2.00 to 18.00
1 or 3 Phase Over the Side Phosphate Application Heater -- DAS
from Process Technology

Customer designed specifically for phosphate coating applications. FEATURES. For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm ²)... [See More]

  • Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Iron, Zinc And Manganese Phosphate Tanks
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 230
  • AC Voltage Required: 120 to 600
3 Element Tubular 3 Phase Over the Side Heater -- 3HS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions And Rinse Tanks
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 200 to 600
3 Phase Over the Side Triple Metal Deep Tank Heater -- 3V
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions And Rinse Tanks
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 240 to 600
6 Element Tubular 3 Phase Over the Side Heater -- 6HS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]

  • Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions And Rinse Tanks
  • Phase: Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 200 to 600
Derated Single Metal Over The Side Heater For Concentrated Alkaline Or Caustic Solutions -- DMOTS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 120 to 600
Derated Triple Metal Over the Side Chemical Heater -- 3DMOTS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Applications: Process Waters; Mild Corrosive Solutions; Severe Corrosive Solutions; Most Aqueous Alkaline Solutions, Plating And Phosphate Tanks
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 180
  • AC Voltage Required: 120 to 600
Fluoropolymer 3 Phase Over the Side Heater -- 3HX Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]

  • Applications: Mild Corrosive Solutions; Severe Corrosive Solutions; Chemicals
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 212
  • AC Voltage Required: 120 to 600