Rectangular Fiber Optic Proximity Sensors
from RS Components, Ltd.
Photoelectric Sensor, Fiber Optic, 10-30 [See More]
- Body Shape: Rectangular; Other; Rectangular
- Optical Technology Type: Diffuse
- Operation Distance: 5.91
- Electrical Connection: Integral QD
from Micro-Epsilon Group
Compact confocal chromatic controller for industrial series applications with nanometer resolution, an IP40 aluminum housing and flexible integration via Ethernet, RS422, Industrial Ethernet and analog output. [See More]
- Body Shape: Rectangular
- Optical Technology Type: Convergent
- Operating Temperature: 41 to 122
- Beam Type: Visible
from Locon Sensor Systems, Inc.
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022). − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency. − No blind... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 131
- Operation Distance: 3.94 to 7.87
- Fiber Optic: Glass
from ifm efector inc.
Intelligent clamping system simplifies installation. Fast set-up thanks to intuitive menu navigation and OLED display. Automatic selection of the right operating mode. Two switching outputs - for fast processes and diagnostic options. Universally suitable for fiber optics made of glass or plastic. [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 140
- Operation Distance: 0.0 to 142
- Beam Type: Visible
from RS Components, Ltd.
Sensor Mark Visible Red LED 10-30VDC PNP [See More]
- Body Shape: Rectangular; Other; Block
- Beam Type: Visible
- Operation Distance: 2.36
- Electrical Connection: M12 5 Pin Connector
from Micro-Epsilon Group
Compact confocal chromatic controller for industrial series applications with nanometer resolution, an IP40 aluminum housing and flexible integration via Ethernet, RS422, Industrial Ethernet and analog output. [See More]
- Body Shape: Rectangular
- Optical Technology Type: Convergent
- Operating Temperature: 41 to 122
- Beam Type: Visible
from ifm efector inc.
Intelligent clamping system simplifies installation. Fast set-up thanks to intuitive menu navigation and OLED display. Automatic selection of the right operating mode. Two switching outputs - for fast processes and diagnostic options. Universally suitable for fiber optics made of glass or plastic. [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 140
- Operation Distance: 0.0 to 142
- Beam Type: Visible
from Micro-Epsilon Group
Confocal chromatic sensor system with integrated controller, IP65 housing and up to 8 kHz measuring rate for micrometer-accurate distance and thickness measurements. [See More]
- Body Shape: Rectangular
- Operating Temperature: 41 to 122
- Operation Distance: 0.5906 to 0.6299
- Optical Technology Type: Convergent
from ifm efector inc.
Intelligent clamping system simplifies installation. Fast set-up thanks to intuitive menu navigation and OLED display. Automatic selection of the right operating mode. Two switching outputs - for fast processes and diagnostic options. Universally suitable for fiber optics made of glass or plastic. [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 140
- Operation Distance: 0.0 to 142
- Beam Type: Visible
from Micro-Epsilon Group
Universal confocal controller for industrial applications with up to 10 kHz measuring rate, fast surface compensation and configurable interfaces via web interface. [See More]
- Body Shape: Rectangular
- Optical Technology Type: Convergent
- Operating Temperature: 41 to 122
- Beam Type: Visible
from Micro-Epsilon Group
The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for the detection of components even at great distances. The optoCONTROL CLS1000 optoelectronic fiber optic sensor is suitable for use in... [See More]
- Body Shape: Rectangular
- Beam Type: Infrared
- Operating Temperature: 23 to 131
- Mode: Light/Dark Programmable
from Micro-Epsilon Group
High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements. [See More]
- Body Shape: Rectangular
- Operating Temperature: 41 to 122
- Operation Distance: 0.3937 to 0.4331
- Optical Technology Type: Convergent
from Micro-Epsilon Group
High-temperature confocal chromatic sensor for environments up to 200 C, suitable for vacuum applications up to UHV and for precise distance and thickness measurements. [See More]
- Body Shape: Rectangular
- Operating Temperature: 41 to 392
- Operation Distance: 0.2303 to 0.2618
- Optical Technology Type: Convergent
from Micro-Epsilon Group
High-temperature confocal chromatic sensor for environments up to 200 C, suitable for vacuum applications up to UHV and for precise distance and thickness measurements. [See More]
- Body Shape: Rectangular
- Operating Temperature: 41 to 392
- Operation Distance: 0.3150 to 0.3937
- Optical Technology Type: Convergent
from Micro-Epsilon Group
Light-intensive confocal controller for very high-speed measurements with up to 30 kHz measuring rate, fast surface compensation and support for multi-layer thickness measurements. [See More]
- Body Shape: Rectangular
- Optical Technology Type: Convergent
- Operating Temperature: 41 to 122
- Beam Type: Visible
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 131
- Operation Distance: 1.77
- Optical Technology Type: Retroreflective
from KEYENCE
KEYENCE Fiber Optic Sensors: FS-N Series. KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an industry leader in fiber optic sensing. The FS-N series amplifiers pair with... [See More]
- Body Shape: Rectangular
- Optical Technology Type: Through Beam; Retroreflective; Polarized Retroreflective; Diffuse; Convergent; Adjustable Field Background Suppression
- Operating Temperature: -4 to 131
- Fiber Optic: Glass; Plastic
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Banner Engineering Corp.
12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage analog output, depending on model. Digital display of signal strength and operating status. Push-button for easy-to-set static, dynamic or single-point... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 131
- Operation Distance: 0.1181 to 94.49
- Optical Technology Type: Diffuse
from Takex America, Inc.
Features. Amazingly slim (External dimensions 8mm0mm.length 73mm). The Amplifier can be used as if it were cable. 2 output types: NPN or PNP. Fast response time [See More]
- Body Shape: Rectangular
- Beam Type: Visible
- Optical Technology Type: Through Beam (optional feature); Retroreflective (optional feature)
- Mode: Light/Dark Programmable
from Azbil Corporation
Detects objects by reflection or shielding of visible or invisible rays. Switches with built-in amplifiers and fiber switches are available. General-Purpose Photoelectric Switches with Self-Contained Amplifier. Fiber Optic Switches. Wet Process Switches and Optical Fiber Units. High-Accuracy... [See More]
- Body Shape: Rectangular
- Electrical Output: Switched / Alarm
- Beam Type: Visible; Infrared
from Optex FA
Interconnect type FO amp IR LED 10-turn for sensing water based materials [See More]
- Body Shape: Rectangular; Other; DIN Mount
- Operating Temperature: -13 to 131
- Operation Distance: 0.0 to 3.94
- Optical Technology Type: Through Beam; Diffuse
from Eaton Corporation - Sensors
Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions. Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output... [See More]
- Body Shape: Rectangular
- Operating Temperature: -22 to 158
- Operation Distance: ? to 840
- Optical Technology Type: Through Beam
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 131
- Operation Distance: 3.54
- Optical Technology Type: Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Banner Engineering Corp.
Features advanced fiber optic amplifier for use with plastic fibers. Available in bipolar discrete, dual-discrete and analog/discrete models. Features numeric or bargraph display on Expert models. Available in models with push-button programming or manual gain adjustment. Available with visible red... [See More]
- Body Shape: Rectangular
- Optical Technology Type: Diffuse
- Operating Temperature: -4 to 131
- Fiber Optic: Plastic
from Takex America, Inc.
Features. The digital presentation of sensing information. Function setting by an easy operation. The stability level is displayed directly in a receiving optical level and the displacement display. Display which sees easily in back light addition LCD. It equips it with an easy-to-use function. [See More]
- Body Shape: Rectangular
- Beam Type: Visible
- Fiber Optic: Plastic
- Mode: Light/Dark Programmable
from Eaton Corporation - Sensors
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment. Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a... [See More]
- Body Shape: Rectangular
- Operating Temperature: -22 to 158
- Operation Distance: ? to 840
- Optical Technology Type: Through Beam
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 131
- Operation Distance: 3.54
- Optical Technology Type: Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Banner Engineering Corp.
Uses plastic fiber optics for economical sensing for color mark and other low-contrast applications. Offers choice of models with manual sensitivity or push-button programming. Available in models with red, green, blue or white LED source for color-differentiation applications. Includes a marginal... [See More]
- Body Shape: Rectangular
- Operating Temperature: 14 to 131
- Operation Distance: 0.3937 to 7.09
- Optical Technology Type: Diffuse
from Takex America, Inc.
Features. LCD Display Fiber optic sensor sensitivity status is visible. Anti Mutual interference.Ease of installation Wide range of usage. Self diagnosis. Will the sensor be okay after starting the operation?. Even after continuous operation for 24 hours, if the operation becomes "unstable" the... [See More]
- Body Shape: Rectangular
- Mode: Light/Dark Programmable
- Beam Type: Visible
- Electrical Connection: Terminal
from Eaton Corporation - Sensors
High Performance Modular Sensors to Solve the Toughest Sensing Problems. The Cutler-Hammer 70 Series by Eaton's electrical business offers a wide choice of sensor heads, control units, output devices, logic modules, and accessories to solve virtually any problem. Sensor Heads are connected by cables... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 149
- Operation Distance: ? to 15
- Optical Technology Type: Through Beam (optional feature); Diffuse (optional feature)
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 131
- Operation Distance: 5.12
- Optical Technology Type: Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Banner Engineering Corp.
Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode. Available in glass and plastic fiber optic models. Includes marginal gain indicator with alarm output. Solves routine applications with economical standard... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 0.1969 to 1320
- Optical Technology Type: Diffuse
from Takex America, Inc.
Features. Analog output type sensor with fine resolution. Fiber optic type with very small detection head. Ultra-slim 9-mm body. 8-turn adjustment with indicator for fine-tuning. Red LED allows for checking of illumination [See More]
- Body Shape: Rectangular
- Beam Type: Visible
- Optical Technology Type: Through Beam
- Electrical Output: Voltage
from Eaton Corporation - Sensors
Modular Construction and a Variety of Operating Modes. Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 158
- Operation Distance: ? to 25
- Optical Technology Type: Through Beam
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 131
- Operation Distance: 5.12
- Optical Technology Type: Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Banner Engineering Corp.
Easy to read dual digital displays simultaneously show signal level and threshold. Simple user interface ensures easy sensor set-up and programming. Expert TEACH and SET methods ensure optimal gain and threshold for all applications, especially low contrast applications. User has full control over... [See More]
- Body Shape: Rectangular
- Fiber Optic: Plastic
- Operating Temperature: 14 to 131
- Beam Type: Visible
from Takex America, Inc.
Features. Ultra thin type. 8 turns sensitivity adjustment. Anti Mutual Interference function covers up to 8 units. Adjacent installation of up to 8 units. - Proprietary Anti Interference feature is used -. High-accuracy-8-turn sensitivity adjustment. - Position indicator is provided -. High-speed... [See More]
- Body Shape: Rectangular
- Beam Type: Visible
- Fiber Optic: Plastic
- Mode: Light/Dark Programmable
from Eaton Corporation - Sensors
Compact Sensors for a Wide Variety of Applications Including Reliable Detection of Clear Objects. The Cutler-Hammer E65 Miniature Series by Eaton's electrical business delivers high performance in a compact package. E65 Series sensors operate on 10 to 30V DC and can be easily configured for PNP or... [See More]
- Body Shape: Rectangular
- Operating Temperature: 5 to 131
- Operation Distance: ? to 198
- Optical Technology Type: Through Beam
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 131
- Operation Distance: 11.81
- Optical Technology Type: Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Banner Engineering Corp.
Best in class response speeds of 10 μs, 15 μs, 50 μs, 250 μs, 500 μs, and 1000 μs. Easy-to-read dual digital displays show signal level and threshold values. Simple user interface ensures easy sensor set-up and programming via displays and switches/buttons or remote input teach... [See More]
- Body Shape: Rectangular
- Fiber Optic: Glass
- Operating Temperature: 14 to 131
- Beam Type: Visible
from Takex America, Inc.
Features. Simple operation and low cost design. “Long-distance ” mode for dramatically increased detecting distance. “Received light ” indication enlarged by about 8 times (compared with conventional TAKEX product). Larger digital display allows for simple adjustment. Low... [See More]
- Body Shape: Rectangular
- Beam Type: Visible
- Fiber Optic: Plastic
- Mode: Light/Dark Programmable
from Eaton Corporation - Sensors
High Performance Sensors for Demanding Applications. The new Enhanced versions of the Cutler-Hammer 50 Series. Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost-effective selfcontained package. Choose from three output types,... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 131
- Operation Distance: 1.2 to 2400
- Optical Technology Type: Through Beam
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 131
- Operation Distance: 11.81
- Optical Technology Type: Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Banner Engineering Corp.
Features a low-profile IP67-sealed housing for inconspicuous machine surface mounting (no enclosure required). Includes 8-segment LED light bar to indicate relative received signal strength, sensing contrast, programming status and diagnostic warnings. Offers TEACH-mode programming for static,... [See More]
- Body Shape: Rectangular
- Operating Temperature: 14 to 131
- Operation Distance: 0.5906 to 21.26
- Optical Technology Type: Diffuse
from Takex America, Inc.
Digital Display w/auto set K series gangable power connection (must use DIN rail) Crosstalk inhibition to 16 units. Features. Digital Display. Auto Sensitivity Setting. Manual Sensitivity Setting. New simplified-wiring connection system [See More]
- Body Shape: Rectangular
- Electrical Connection: Terminal
- Beam Type: Visible
from Eaton Corporation - Sensors
The Easiest Photoelectric Sensor to Set Up and Use. The Cutler-Hammer SM Series from Eaton's electrical business provides high performance and ease of use in an economical, compact package. Lock In on Great Performance with TargetLock. ™. A sensor can have the greatest performance in the... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 131
- Operation Distance: ? to 600
- Optical Technology Type: Through Beam
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 140
- Operation Distance: 1.18 to 4.72
- Optical Technology Type: Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Banner Engineering Corp.
Overview. Plastic fiber optic sensor for direct connection to printed circuit board. 10 to 30V dc supply voltage with either NPN or PNP output. Light-operate or dark-operate selectable. Marginal gain indicator with alarm output. Easy fiber installation [See More]
- Body Shape: Rectangular
- Optical Technology Type: Diffuse
- Operating Temperature: -4 to 131
- Fiber Optic: Plastic
from Baumer Ltd.
Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 149
- Operation Distance: 9.45
- Optical Technology Type: Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Tri-Tronics Company, Inc.
For documentation and other COLORMARK ™ II models, please see our COLORMARK ™ II Marketing Page. Technical Features. Model Specific. Adjustment Type: Knob. Connection Type: Connector, 4-pin M12. Housing Type: Rectangular. Optical Block: Type F1, Fiberoptic Adapter. Adapts a sensor to any... [See More]
- Body Shape: Rectangular
- Operating Temperature: -40 to 158
- Operation Distance: 0.2500 to 0.3750
- Mode: Light/Dark Programmable
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Connector, 5-pin M12 Pigtail. Housing Type: Miniature Rectangular. Optical Block: Type F4, Glass... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 3
- Electrical Output: Current
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Cabled, 6ft. Housing Type: Miniature Rectangular. Optical Block: Type F4, Glass Fiberoptics. Adapter... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 3
- Electrical Output: Current
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Connector, 5-pin M12 Pigtail. Housing Type: Miniature Rectangular. Optical Block: Type F5, Plastic... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 2
- Electrical Output: Current
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Cabled, 6ft. Housing Type: Miniature Rectangular. Optical Block: Type F5, Plastic Fiberoptics. [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 2
- Electrical Output: Current
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Connector, 5-pin M12 Pigtail. Housing Type: Miniature Rectangular. Optical Block: Type O4, Proximity. [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 2
- Electrical Output: Current
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Cabled, 6ft. Housing Type: Miniature Rectangular. Optical Block: Type O4, Proximity. Wide beam optics... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 2
- Electrical Output: Current
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Connector, 5-pin M12 Pigtail. Housing Type: Miniature Rectangular. Optical Block: Type O5, Proximity. [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 18
- Electrical Output: Current
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Cabled, 6ft. Housing Type: Miniature Rectangular. Optical Block: Type O5, Proximity. Narrow beam... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 18
- Electrical Output: Current
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Connector, 5-pin M12 Pigtail. Housing Type: Miniature Rectangular. Optical Block: Type R5, Polarized... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 144
- Optical Technology Type: Polarized Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Cabled, 6ft. Housing Type: Miniature Rectangular. Optical Block: Type R5, Polarized Anti-Glare... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 144
- Optical Technology Type: Polarized Retroreflective
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Connector, 5-pin M12 Pigtail. Housing Type: Miniature Rectangular. Optical Block: Type V4, Convergent... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 1
- Optical Technology Type: Convergent
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Cabled, 6ft. Housing Type: Miniature Rectangular. Optical Block: Type V4, Convergent 1" "V" Axis. [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 1
- Optical Technology Type: Convergent
from Tri-Tronics Company, Inc.
For documentation and other MITY •EYE ®; models, please see our MITY •EYE ® Marketing Page. Technical Features. Model Specific. Adjustment Type: Potentiometer. Connection Type: Connector, 5-pin M12 Pigtail. Housing Type: Miniature Rectangular. Optical Block: Type V5, Convergent... [See More]
- Body Shape: Rectangular
- Operating Temperature: -4 to 158
- Operation Distance: 1
- Optical Technology Type: Convergent