AMI Channel Service Units (CSU) and Data Service Units (DSU)
from Patton Electronics Co.
The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When... [See More]
- Line Code: AMI; B7ZS; B8ZS
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from ADC Telecommunications, Inc.
Network interface module, flexible, rate selectable design [See More]
- Line Code: AMI; B8ZS
- Network Type: E1 / Fractional E1; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
Interface T1 DTE equipment to Telco-provided or private T1 facility. Transparently passes signal format and line coding. T1 line conditioning and jitter tolerance per ANSI T1.403, T1.102, and AT &T TR 62411. Supports framed (B8ZS or AMI) or unframed signal formats. Transmits unframed "all 1s"... [See More]
- Line Code: AMI; B8ZS
- Network Type: T1 / Fractional T1
- Device Type: CSU
- Form Factor: Module
from Patton Electronics Co.
The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at data rates... [See More]
- Line Code: AMI; B8ZS
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module
from Data Connect Enterprise, Inc.
The Patton Model 2710 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2710 also supports n x 56/64 framed connections at data rates... [See More]
- Line Code: AMI; B7ZS; B8ZS
- Network Type: Frame Relay; T1 / Fractional T1
- Device Type: CSU/DSU
- Form Factor: Module