Module Channel Service Units (CSU) and Data Service Units (DSU)

20 Results
Campus-RS™ -- CADS1
from ADC Telecommunications, Inc.

Network interface module, flexible, rate selectable design [See More]

  • Form Factor: Module
  • Network Type: E1 / Fractional E1; T1 / Fractional T1
  • Device Type: CSU/DSU
  • Framing: SF; ESF
DigiLink I™ Dedicated CSU/DSU -- Model 2500
from Patton Electronics Co.

The Patton Model 2500 DigiLink I ™ packs all the advantages of a state-of-the-art CSU/DSU into one compact, affordable package. Specifically designed to work with dedicated lines, the DigiLink I ™ offers the speed and versatility you've been looking for. With its high speed capabilities,... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: CSU/DSU
  • Line Rate: 0.0640
Channel Service Unit/Data Service Unit -- 3512
from Data Connect Enterprise, Inc.

Aggregates data from multiple devices over a single DDS link, eliminating costly multiple lines!. Optional Multipoint Mux allows operation of multiple applications on a single multipoint line. Available with internal SLR or Switched 56 option (4-wire), giving you choice of integrated dial or 56K... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: CSU/DSU
  • Line Rate: 0.0560
DigiLink III™ Switched-56 CSU?DSU -- Model 2520
from Patton Electronics Co.

Patton's brand new DigiLink III ™ takes all the features of the DigiLink I ™ and II and wraps them into one incredible package. Designed to support both switched and dedicated lines, Patton's DigiLink III ™ is the best choice for your most critical communication needs. With its... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: CSU/DSU
  • Line Rate: 0.0640
Channel Service Unit/Data Service Unit -- MR64
from Data Connect Enterprise, Inc.

Two flexible versions to choose from: MR64 standalone. MR64 RM16M nest card for use in Data Shelf enclosures. Easy migration path to higher speeds by supporting all DDS line rates in a single unit: Async rates from 2400 bps to 57.6 kbps, and sync rates from 2400 bps to 64 kbps Clear Channel. Added... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: CSU/DSU
  • Line Rate: 0.0576
MicroLink ™ 56/64-kbps CSU/DSU -- Model 2450
from Patton Electronics Co.

The Patton Model 2450 MiniLink ™ gives you what you'd never expect in a package this small and affordable -- a high quality DDS CSU/DSU! The Model 2450 supports 56 kbps DDS, 64 kbps Clear Channel, or private twisted pair communication. Operating synchronouslyover two twisted pair, the Model... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: CSU/DSU
  • Line Rate: 6.40E-5
CSU DSU -- T3SU 300
from Data Connect Enterprise, Inc.

The ADTRAN ® T3SU 300 is a T3 DSU/CSU capable of providing users. up to four DTE data ports. This multiport DSU/CSU provides access to. non-channelized T3 services and allows users to share the cost of a T3 line. between multiple applications. The new, affordable T3SU 300 is the first in. a... [See More]

  • Form Factor: Module
  • Network Type: T3
  • Device Type: CSU/DSU
  • Line Rate: 10
T1/FT1 CSU/DSU Interface -- Model 2720
from Patton Electronics Co.

The NetLink Model 2720 Series T1/FT1 CSU/DSU provides high speed WAN connectivity in a compact (1.50H x 4.17W x 5.84D inches) full feature standalone package. The Netlink 2720 is an excellent choice for terminating leased lines, Frame Relay backbones, Internet access, and LAN-to-LAN services. When... [See More]

  • Form Factor: Module
  • Network Type: Frame Relay; T1 / Fractional T1
  • Device Type: CSU/DSU
  • Line Rate: 64
DDS DSU/CSU -- 1200062L1
from Data Connect Enterprise, Inc.

Synchronous rate at 56 Kbps and 64 Kbps. Loop and DTE rate matched. Point-to-point, point-to-multipoint, or Frame Relay. V.35 DTE interface. Derives timing from the network. Unit configuration via DIP switches. Front panel status LEDs. AC power [See More]

  • Form Factor: Module; Rack Mount (optional feature)
  • Network Type: DDS
  • Device Type: DSU
  • Line Rate: 0.0640
T1/FT1 to V.35 Interface Converter -- Model 2711
from Patton Electronics Co.

The Patton Model 2711 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2711 also supports n x 56/64 framed connections at data rates... [See More]

  • Form Factor: Module
  • Network Type: Frame Relay; T1 / Fractional T1
  • Device Type: CSU/DSU
  • Line Rate: 0.0640
DDS DSU/CSU -- 1200063L1
from Data Connect Enterprise, Inc.

56 Kbps or 64 Kbps leased line point-to-point DDS operation. Four independent EIA-232 DTE ports for multiplexing up to four devices to a single DDS circuit. Synchronous operation from 2.4 Kbps to 64 Kbps in DTE Port 1 and from 2.4 Kbps to 38.4 Kbps in DTE Ports 2-4. Asynchronous operation from 2.4... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: DSU
  • Line Rate: 0.0640
DDS DSU/CSU -- 1200270L1
from Data Connect Enterprise, Inc.

Synchronous loop and DTE rate from 2.4 Kbps to 64 Kbps. Asynchronous rate from 2.4 Kbps to 57.6 Kbps. Automatic rate adaption. Supports 4-wire Switched 56 capability for dial up applications. Manual, DTR Dial, AT commands, V.25 bis, or stored number dialing. Derives timing from internal oscillator,... [See More]

  • Form Factor: Module; Rack Mount (optional feature)
  • Network Type: DDS
  • Device Type: DSU
  • Line Rate: 0.0640
DDS DSU/CSU -- 1202011L1
from Data Connect Enterprise, Inc.

Synchronous loop and DTE rate from 2.4 Kbps to 64 Kbps. Asynchronous rate from 2.4 Kbps to 57.6 Kbps. Asynchronous secondary DTE port operates at 75 bps to 2400 bps, depending on primary channel rate. Automatic rate adaption. Supports 4-wire Switched 56 capability for dial up applications. Manual,... [See More]

  • Form Factor: Module; Rack Mount (optional feature)
  • Network Type: DDS
  • Device Type: DSU
  • Line Rate: 0.0640
DDS DSU/CSU -- 1204011L1
from Data Connect Enterprise, Inc.

All-rate DSU/CSU with embedded SNMP. Synchronous loop and DTE rates from 2.4 Kbps to 57.6 Kbps. Asynchronous DTE rates from 2.4 Kbps to 57.6 Kbps. Automatic rate adaption. Point-to-point, point-to-multipoint or Frame Relay. EIA-232 and V.35 DTE interfaces. SLIP/PPP or optional 10BaseT Ethernet... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: CSU/DSU
  • Line Rate: 0.0576
DigiLink II™ Switched-56 CSU/DSU -- Model 2510
from Data Connect Enterprise, Inc.

Digital communication doesn't have to be expensive - in fact, our DigiLink II ™ will save you money! Operating at line speeds of 56 Kbps, the DigiLink II ™ cuts down your long distance time, and therefore lowers your long distance bills. In addition to its high speed capabilities, the... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: CSU/DSU
  • Line Rate: 0.0576
DigiLink V™ All-Rate CSU/DSU -- Model 2530
from Data Connect Enterprise, Inc.

The Patton Model 2530 DigiLink V ™ dedicated all-rate CSU/DSU is the latest in our line of standalone access products. The Model 2530 has all the features of Patton's dedicated All-Rate CSU/DSU, plus compatibility with all of Patton's QuikConnect ™ DTE interface modules. The Model 2530... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: CSU/DSU
  • Line Rate: 0.0640
Frame Relay Traffic Manager -- IQ Series
from Data Connect Enterprise, Inc.

The IQ Series from ADTRAN provides intelligent Frame Relay traffic management so users can make the most of existing bandwidth. This series includes features ranging from performance monitoring and traffic shaping to standard Frame Relay circuit management and troubleshooting. This series includes... [See More]

  • Form Factor: Module
  • Network Type: T1 / Fractional T1
  • Device Type: CSU/DSU
  • Line Rate: 0.0640
MicroLink ™ CSU/DSU -- Model 2400
from Data Connect Enterprise, Inc.

The Patton Model 2400 MicroLink ™ supports both 64 kbps Clear Channel ™ and 56 kbps DDS sync communication over two twisted pair. Available with either an M/34 (V.35) or DB-25 (RS-232) connector, the Model 2400 plugs directly into your DTE port-just like an adapter cable. Clocking can be... [See More]

  • Form Factor: Module
  • Network Type: DDS
  • Device Type: CSU/DSU
  • Line Rate: 0.0640
T1 & FT1 Channel Service Unit/Data Service Unit -- FT100 FT100S
from Data Connect Enterprise, Inc.

Four high-speed DSU/CSU products give you a terrific choice in both standalone models and RM16M nest cards: TFT 100S with one data port. TFT 100 with two data ports. TFT 100 with one data port, one DS1 Add/Drop port to support integrated voice/data applications. TFT 100EX 2-Port Expander Card for... [See More]

  • Form Factor: Module
  • Network Type: T1 / Fractional T1
  • Device Type: CSU/DSU
  • Line Rate: 1.54
T1/FT1 to V.35 Interface Converter -- Model 2710
from Data Connect Enterprise, Inc.

The Patton Model 2710 T1-to-V.35 interface converter-CSU/DSU connects to a 4-wire T1 circuit and plugs directly into the V.35 interface of a router, switch or multiplexer. Connecting to an unstructured T1 circuit at 1.544 Mbps, the Patton 2710 also supports n x 56/64 framed connections at data rates... [See More]

  • Form Factor: Module
  • Network Type: Frame Relay; T1 / Fractional T1
  • Device Type: CSU/DSU
  • Line Rate: 0.0640