Electronic Bore and ID Gages

12 Results
Bench Micrometer -- Universal Supermicrometer™
from Pratt & Whitney Measurement Systems, Inc.

The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]

  • Gaging Technology: Electronic; Mechanical
  • Range: 0.0 to 11
  • Gage Type: Length; Internal or ID Gage; Indicator; Micrometer; Gaging System or Station; Hole or Slot Gage
  • Resolution: 1.00E-6
Wireless Bore Gauge -- WiGauge™
from Ametek Solartron Metrology

The WiGauge ™ Wireless Bore Gauge offers increased efficiency, flexibility and uncompromised accuracy in the palm of your hand. By eliminating the need for cables to download the measurement data, the WiGauge ™ Wireless Bore Gauge offers manufacturers greater freedom in workstation... [See More]

  • Gaging Technology: Electronic
  • Resolution: 1.97E-6
  • Gage Type: Internal or ID Gage; Bore Gage; Hole or Slot Gage
  • Units: Metric
Laser-based Measuring System -- Labmaster Universal : Model 1000A
from Pratt & Whitney Measurement Systems, Inc.

Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and an 80 inch (2032 mm) capacity. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. [See More]

  • Gaging Technology: Electronic
  • Range: 0.0200 to 81
  • Gage Type: Internal or ID Gage; Indicator; Micrometer; Gaging System or Station
  • Resolution: 0.1000
Universal and High End Length Calibration Measuring Instrument -- ULM - E
from Mahr Inc.

The universal length measuring instruments. ULM-E comparators with horizontal base bed (highly homogeneous, rigid granite). X-axis measuring system: Heidenhain incremental, precision length measuring system, 100 mm long. Z-axis measuring system: RENISHAW incremental, precision length measuring... [See More]

  • Gaging Technology: Electronic
  • Range: 0.0 to 61.42
  • Gage Type: Internal or ID Gage; Gaging System or Station
  • Units: Metric
Electronic Dial Bore Gages
from Sunnen Products Company

Sunnen ’s easy-to-read digital dial bore gageswill simplify data analysis as the gage connects directly to your computer ’s SPC software spreadsheet.Available in 16 standard models as well as special lengths, it can ordered on any Sunnen 2000/3000/4000/6000/9000 series dial bore gage. If... [See More]

  • Gaging Technology: Electronic
  • Units: English; Metric
  • Gage Type: Internal or ID Gage; Bore Gage
  • Display: Digital Display
Internal Pitch Diameter Gage
from Gagemaker L.P.

Gagemaker ’s internal diameter and groove gages measure variation in internal bore diameters. Setting dimensions for the pitch diameter gages are provided by the TDWIN Taper software. Gages require setting with a standard or on a MIC TRAC ™. Gages are shipped with two 0.144 ″... [See More]

  • Gaging Technology: Electronic
  • Range: 1.5 to 10
  • Gage Type: Internal or ID Gage; Thread or Serration Gage
  • Units: English
Electronic Bore Plug Gages
from Edmunds Gages

LVDT probe based gage with interchangeable plugs to change bore gaging size [See More]

  • Gaging Technology: Electronic
  • Range: 0.2500 to 5
  • Gage Type: Internal or ID Gage; Bore Gage; Go / No-Go, Attribute, or Functional; Pin or Plug Gage; LVDT probe
  • Units: English (optional feature); Metric (optional feature)
Sensor With Integrated Data Logger For Precise Wall Thickness Measurement -- SONOWALL 50
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]

  • Gaging Technology: Electronic
  • Range: 0.0236 to 15.75
  • Gage Type: Bore Gage; Gaging System or Station; Gage Set or Tool Kit
  • Units: English
Universal and High End Length Calibration Measuring Instrument -- ULM L-E
from Mahr Inc.

Universal length measuring instruments with laser measuring system. Comparator with horizontal base bed (highly homogeneous, rigid granite). X-axis measuring system: interferential laser measuring system, 525 or 1115 mm long. Z-axis measuring system: RENISHAW incremental, precision length measuring... [See More]

  • Gaging Technology: Electronic
  • Range: 0.0 to 63.78
  • Gage Type: Internal or ID Gage; Gaging System or Station
  • Units: Metric
Precision Electronic Bore Gaging System -- PGE-6000
from Sunnen Products Company

Sunnen ’s new electronically amplified comparative PGE-6000 Bore Gaging System beats old-style mechanical gages in every respect. Its simplified design, coupled with a sophisticated electronic package, makes it the most versatile bore gaging system on the market. This system measures in both... [See More]

  • Gaging Technology: Electronic
  • Range: 0.3701 to 1.5
  • Gage Type: Internal or ID Gage; Bore Gage; Gaging System or Station
  • Resolution: 3.94E-6 to 3.94E-4
Stator Minor Bore Inspection
from Gagemaker L.P.

Drilling faster without stalls is critical to any drilling operation. The demands placed on the drilling motor to achieve optimum performance require the proper fit between the rotor and the stator in the power section. Gagemaker ’s Power Section Gages ensure this fit meets these... [See More]

  • Gaging Technology: Electronic
  • Range: 0.9500 to 7.5
  • Gage Type: Bore Gage
  • Units: English
Wall Thickness Guage For Measurement Of Corroded Surfaces And Surfaces With Protective Coatings -- SONOWALL 60
from SONOTEC Ultraschallsensorik Halle GmbH

The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]

  • Gaging Technology: Electronic
  • Range: 0.0394 to 9.84
  • Gage Type: Bore Gage; Gaging System or Station; Gage Set or Tool Kit
  • Resolution: 0.0039