Aerospace Metal Bellows
from Technetics Group
Technetics Group brings over 60 years of experience to designing, testing and manufacturing edge-welded metal bellows for critical applications. As a forerunner in the development of this technology, we continually work to advance the state of the art by engineering unique design solutions that... [See More]
- Applications: Aerospace; Semiconductors
- Working Pressure: 1000
- Outside Diameter: 0.2500 to 18
- Operating Temperature: 1800
from Technetics Group
Sometimes, operating conditions are so harsh, ordinary secondary seals won ’t do the job. That ’s when it ’s time to call in the big guns —Qualiseal ’s metal bellows seals. Qualiseal offers metal bellows as a secondary sealing option for mechanical face seals. Providing... [See More]
- Applications: Aerospace
- Operating Temperature: -65 to 1000
- Working Pressure: 100
- Other: Carbon, Bronze, Silicon Carbide, Tungsten Carbide
from Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows designs and manufactures a variety of bellows dynamic seals.These seals are ideal for high temperature applications where elastomeric seals break down. These seals are commonly circular but can also be squares, rectangles, ovals or whatever shape will fit with the... [See More]
- Applications: Aerospace
- Materials: Nickel; Stainless St.; Titanium
- Operating Temperature: -65 to 900
- Bellows Construction: Welded
from Servometer®, an MW Industries company
Electroformed metal bellows are flexible, spring-like, precision engineered components custom designed to fit into OEM parts or assemblies. Of the various types of bellows available today, only our patented manufacturing technology employs our premium alloy FlexNickel ™. It offers superior... [See More]
- Applications: Aerospace; Automotive; Expansion Joint; Semiconductors
- Outside Diameter: 0.2500
- Inside Diameter: 0.1500
- Spring Rate: 5.9
from Senior Aerospace Metal Bellows
Senior has developed a patent pending bellows technology for use in high pressure injection valve applications. This bellows technology is capable of supporting injection pressures up to 15,000 psi. The High Pressure Bellows Seal is intended for use in gas charged, injection valve applications. This... [See More]
- Applications: Aerospace
- Materials: Inconel
- Working Pressure: 1000 to 15000
- Shape: Round
from Senior Aerospace Metal Bellows
Standard Off-the-Shelf Bellows. Senior Aerospace Metal Bellows provides an entire line of standard, off-the-shelf (OTS) bellows products for those applications where the engineer or designer can take advantage of standard sizes and materials. Sizes range from .375 ” OD to 18.00 ” OD and... [See More]
- Applications: Aerospace; Expansion Joint
- Outside Diameter: 0.3750 to 18
- Inside Diameter: 0.1250 to 16
- Free Length: 0.2100 to 1.17