DC Hipot Hipot Testers
from Vitrek Corporation
Power & Versatility for your Most Demanding Electrical Safety Test Applications. Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a wide... [See More]
- Types of Measurements: DC Hipot; AC Hipot
- DC Volts Out: 20 to 15000
- AC Voltage Out: 20 to 10000
- Resistance Range: 5.00E7 to 4.00E9
from ValueTronics International, Inc.
The 19032 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may... [See More]
- Types of Measurements: Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
from Kikusui America, Inc.
The TOS5101 is designed exclusively for hipot testing of electronic equipment and components conforming to various safety standards. The use of a high luminance, large fluorescent display tube for the display enables data including measured values, status and judgment results to be extremely... [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; DC Hipot; AC Hipot
- AC Voltage Out: 0.0 to 10000
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- AC Current Out: 0.0 to 0.0500
from Slaughter Company (SCI)
At Slaughter Company (SCI), we have designed our 290 Series Hipot tester to take the guesswork out of testing. With an intuitive user interface, portable design, and simplified menu system, you ’ll wonder how you ever tested without it. We ’ve simplified the user experience by... [See More]
- Types of Measurements: AC Dielectric; DC Hipot; AC Hipot
- Display: DigitalMeter
- Testing Method: Manual
from Tinsley Precision Instruments
Features of this product include: It can be used to measure insulation resistance of insulation materials and various electric equipment. Three rated output voltages available for one set. 3 1/2 Digit LCD display, auto ranging measurement ranges for easy reading. Output short circuit current is more... [See More]
- Types of Measurements: Insulation Resistance; DC Hipot
- AC Current Out: 1.00E-6
- AC Voltage Out: 40
- Testing Method: Semi-automatic
from Ikonix USA
OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]
- Types of Measurements: Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot
- Display: DigitalMeter; RS232; USB
- Testing Method: Automatic
- Features: MultipleTests; Warning Indicator
from Vitrek Corporation
Vitrek V7X Series – No Other Hipot Tester can Touch ’em. For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is in our DNA – it... [See More]
- Types of Measurements: DC Hipot; AC Hipot
- DC Volts Out: 20 to 5000
- AC Voltage Out: 10 to 5000
- Resistance Range: 150 to 4.50E8
from ValueTronics International, Inc.
The 19035 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may... [See More]
- Types of Measurements: Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
from Kikusui America, Inc.
The TOS9200 Series has been developed to meet a wide diversity of customer needs. Including the refinement and enforcement of Kikusui's former Series, its specifications reflect the results of detailed study of our large database of user's requirements including special orders and modifying... [See More]
- Types of Measurements: AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
- AC Voltage Out: 50 to 5000
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC; 85-130/170-250 VAC
- AC Current Out: 0.0 to 0.1100
from Slaughter Company (SCI)
The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV,... [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
- AC Voltage Out: 0.0 to 5000
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- AC Current Out: 20
from Ikonix USA
The 3765 is a 5KV AC and 6KV DC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP ® III family of Ground Bond... [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable; Earth Continuity; DC Hipot; AC Hipot
- AC Voltage Out: 0.0 to 5000
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- AC Current Out: 0.0 to 0.0200
from ValueTronics International, Inc.
The 19053 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may... [See More]
- Types of Measurements: Insulation Resistance; DC Hipot; AC Hipot
from Slaughter Company (SCI)
The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
- AC Voltage Out: 0.0 to 5000
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- AC Current Out: 0.1000
from Ikonix USA
The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI ® safety circuit. In... [See More]
- Types of Measurements: DC Dielectric; DC Hipot
- DC Volts Out: 0.0 to 12000
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- DC Current Out: 0.0 to 0.0050
from ValueTronics International, Inc.
The 19073 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may... [See More]
- Types of Measurements: Insulation Resistance; DC Hipot
from Slaughter Company (SCI)
The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
- AC Voltage Out: 0.0 to 4000
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- AC Current Out: 3 to 30
from Ikonix USA
The 7720 is a 20 KV DC Hipot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing. These features include our patented SmartGFI ® safety... [See More]
- Types of Measurements: DC Dielectric; DC Hipot
- DC Volts Out: 0.0 to 20000
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- DC Current Out: 0.0 to 0.0050
from ValueTronics International, Inc.
The 2520 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may... [See More]
- Types of Measurements: AC/DC Selectable; DC Hipot; AC Hipot
from Ikonix USA
OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester can be difficult. OMNIA II model 8204 is a multi-function Electrical Safety Compliance Analyzer that... [See More]
- Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
- Testing Method: Manual
- AC Current Out: 0.0 to 40
- Display: DigitalMeter; GPIB (optional feature); RS232; PrinterPort (optional feature); USB
from ValueTronics International, Inc.
The 3565D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its... [See More]
- Types of Measurements: Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
from ValueTronics International, Inc.
The 3765 is a Hipot from Associated Research. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its... [See More]
- Types of Measurements: Insulation Resistance; DC Hipot
from ValueTronics International, Inc.
The 5060AT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its... [See More]
- Types of Measurements: DC Hipot