Fixtured or Permanent Water Quality Photometers and Colorimeters
from Arjay Engineering
For separated Oil-on-Water applications, Arjay offers the Hydrocarbon Float Sensor. This floating sensor monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically used to alert of spills or control pumps. The 2852-HCF sensor... [See More]
- Instrument Type: Fixtured or Permanent
- Local Interface: Digital Front Panel
- Measured Parameter: Total Petroleum Hydrocarbons
- Computer Interface: Computer Interface
from ABB Measurement & Analytics
Infrared Photometer PIR3502. The PIR3502 Multiwave process photometer provides continuous measurements of vapor or liquid samples, in simple or complex process streams, for process control, product quality assurance, safety, catalyst protection and area monitoring. The filter wheel of the photometer... [See More]
- Instrument Type: Fixtured or Permanent
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
- Display: Digital Readouts
from Arjay Engineering
Continuous monitoring of separated oil thickness on a water surface. The 4100-HCF monitors a floating sensor on the water surface to indicate the thickness of separated oil. An LCD display of the thickness, analog output and relay alarms are standard. The 4100-HCF float sensor monitors the... [See More]
- Instrument Type: Fixtured or Permanent
- Local Interface: Digital Front Panel
- Measured Parameter: Total Petroleum Hydrocarbons
- Computer Interface: Computer Interface
from ABB Measurement & Analytics
Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator 600 Series of analyzers from ABB. Based on colorimetric techniques, they feature a... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0578
- Measured Parameter: Hardness (Magnesium or Calcium)
- Range, high: 0.5779
from Arjay Engineering
Continuous profiling of oil/water interface and emulsions in tanks. Multiple capacitance probes staggered in an oil/water separator will provide a profile of the emulsion location and thickness. The 4100-PRO uses multiple sensing probes to measure the capacitance field at distinct points within the... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Total Petroleum Hydrocarbons
- Range, high: 323
from ABB Measurement & Analytics
The Aztec 600 phosphate analyzer enables phosphate measurement in either potable water or municipal wastewater effluents. Featuring ABB's intuitive menu-driven software and the unique self-cleaning Aztec fluid handling system, users benefit from an analyzer that is both simple-to-operate and... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Phosphate
- Range, high: 0.0646
from Arjay Engineering
The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The re-designed 4410-LMP replaces the old 2410-LMP... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Total Petroleum Hydrocarbons
- Range, high: 6.46
from ABB Measurement & Analytics
Many years of experience and innovation in the design and successful application of continuous chemical analyzers has been combined with the latest electronics and production technologies to produce the Navigator 600 Series of analyzers from ABB. Based on colorimetric techniques, they feature a... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Silica
- Range, high: 0.0065
from Arjay Engineering
The HydroSense 4410-OCM Oil in Water Monitor continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Total Petroleum Hydrocarbons
- Range, high: 0.3232
from ABB Measurement & Analytics
Ultraviolet photometer PUV3402. The PUV3402 multiwave process photometer provides continuous measurements of vapor or liquid samples, in simple or complex process streams, for process control, product quality assurance, safety, catalyst protection and area monitoring. The filter wheel of the... [See More]
- Instrument Type: Fixtured or Permanent
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
- Display: Digital Readouts
from Arjay Engineering
The HydroSense 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM offers a low-cost approach to... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Total Petroleum Hydrocarbons
- Range, high: 0.1293
from ABB Measurement & Analytics
The AV450 provides continuous analysis with the minimum of manual intervention and extremely low running costs – no expensive chemical reagents are required. Data. Reagentless operation. Automatic cleaning. Virtually zero maintenance. Dual-wavelength measurement for turbidity and dissolved... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Nitrate
- Range, high: 100
from optek-Danulat, Inc.
The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Total Chlorine
- Measured Parameter: Ammonia
- Measured Parameter: Free Chlorine
from KPM Analytics
The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters, such as phenols,... [See More]
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Hexavalent Chromium
- Measured Parameter: Ammonia
- Measured Parameter: Cyanide
from HF scientific
CLX-XT Extended Reagent Life Chlorine Monitor is an economical and low maintenance instrument for shipboard ballast water, potable water or wastewater applications that require continuous monitoring and control of residual Total Chlorine levels. User selectable cycle times, 4-20mA and RS-485 with... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Total Chlorine
- Range, high: 10
from Hach
Do you need reliable, real-time chlorine analysis to optimize your disinfection process or to report to regulatory agencies? The industry standard Hach CL17 Chlorine Analyzer uses colorimetric DPD chemistry to continuously monitor water for free or total chlorine. For typical use, the CL17 will... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Total Chlorine
- Range, high: 5
from Real Tech, Inc.
Real Tech ’s bypass Colour sensor provides affordable real-time measurement of colour changes in water or wastewater in accordance with ISO 6271-2016:05. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many... [See More]
- Instrument Type: Fixtured or Permanent
- Operating Temp: 32 to 113
- Response Time: 30
from optek-Danulat, Inc.
The TF16 turbidity sensor is a precise dual channel, scattered light turbidity sensor. This sensor is designed to provide inline control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Total Petroleum Hydrocarbons
- Measured Parameter: Silica
- Maximum wavelength of Light source: 1100
from KPM Analytics
SmartChem ® 200 is a fully automated wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 200 tests per hour with optional pH/Conductivity/ORP analytical and Nitrate sample preparation modules. It is equipped with 5 universal... [See More]
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Total Chlorine
- Measured Parameter: Ammonia
- Measured Parameter: Hexavalent Chromium
from HF scientific
User selectable features and innovative design sets the new CLX Online Residual Chlorine Monitor apart from the competition. Cycle times that are adjustable from 110 seconds to 10 minutes, 4-20mA and Modbus outputs that can control feed pumps and user settable alarms equates to low operating and... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Total Chlorine
- Range, high: 10
from Real Tech, Inc.
Real Tech ’s robust UV254 submersible probe provides affordable real-time measurement of organic matter in water or wastewater. The probe with patent-pending technology for superior measurement performance utilizes light at the 254nm and 550 nm wavelengths for measurement. The rugged titanium... [See More]
- Instrument Type: Fixtured or Permanent
- Operating Temp: 32 to 113
- Response Time: 10
from optek-Danulat, Inc.
The model TF16-EX is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Total Petroleum Hydrocarbons
- Measured Parameter: Silica
- Maximum wavelength of Light source: 1100
from KPM Analytics
High Capacity Benchtop Automated Wet Chemistry Platform. SmartChem ® 450 is a fully automated, wet chemistry direct read, discrete analyzer for photometric and electrochemical analysis. It offers a throughput of up to 450 tests per hour with optional pH/Conductivity/ORP analytical and Nitrate... [See More]
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Total Chlorine
- Measured Parameter: Ammonia
- Measured Parameter: Hexavalent Chromium
from HF scientific
CLX-Ex Chlorine Monitor is a rugged, safe, and low maintenance instrument for shipboard ballast water require continuous monitoring and control of residual Total Chlorine levels in hazardous environments. User selectable cycle times, 4-20mA and RS-485 with Modbus output that can be used to control... [See More]
- Instrument Type: Fixtured or Permanent
- Range, low: 0.0
- Measured Parameter: Total Chlorine
- Range, high: 10
from optek-Danulat, Inc.
The model TF16-EX-N is a precise dual channel, scattered light turbidity sensor. This sensor provides inline control solutions for a variety of industrial processes and is designed especially for hazardous environments. [See More]
- Instrument Type: Fixtured or Permanent
- Maximum wavelength of Light source: 970
- Measured Parameter: Silica
- Operating Temp: -22 to 104
from KPM Analytics
Fully automated, multi-parameter, direct read discrete analyzers, available in bench-top or floor-stand models, for simple and automated chemistries. Up to 200 samples and up to 600 tests/hour. [See More]
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Total Chlorine
- Measured Parameter: Ammonia
- Measured Parameter: Hexavalent Chromium
from optek-Danulat, Inc.
The TF56 turbidimeter is a precise dual channel, scattered light turbidity sensor. This turbidimeter is designed to provide control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Instrument Type: Fixtured or Permanent
- Maximum wavelength of Light source: 1100
- Measured Parameter: Silica
- Operating Temp: 32 to 104
from optek-Danulat, Inc.
The model TF16-N is a precise dual channel, scattered light turbidity meter. This turbidity meter is designed to provide inline control solutions for a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications. [See More]
- Instrument Type: Fixtured or Permanent
- Operating Temp: 32 to 104
- Maximum wavelength of Light source: 970