Plug Valves Sanitary Valves

26 Results
Non-Lubricated Plug Valve -- 067 Series
from Assured Automation

Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]

  • Valve Type: Plug
  • Maximum Pressure: 275.00
  • Valve Size: 0.50 to 4.00
  • Number of Ports: 2
Plug Valves -- 1 "166SW - Class 150 2-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves. [See More]

  • Valve Type: Plug
  • Maximum Pressure: 285.00
  • Valve Size: 1.00
  • Number of Ports: 2
115G - Metal Seated DN15 Sampling Valve
from Jaygo, Inc.

Metallic piston type. High temperature and high pressure service. TA LUFT certified TUV SUD up to 300 °C. (fugitive emission ISO 15848). Fire safe certified TUV SUD. (API 607). Triple stem seals (double FFKM and adjustable graphite packing). Threaded or flanged connection [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 0.50
  • Number of Ports: 2
ITC Plug Valve -- LU.11C-316-1
from Lumaco Sanitary Valves

An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon envelope... [See More]

  • Valve Type: Plug; Diverter
  • Number of Ports: 3
  • Valve Size: 1.00
  • Connection Description: Clamp Flange; All Ends Clamp
Plug Valves -- 1" 031-Class 150 Lined 3-Way
from XOMOX (A Crane Co. Company)

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]

  • Valve Type: Plug
  • Maximum Pressure: 289.00
  • Valve Size: 1.00
  • Number of Ports: 3
125A - Standard DN50 Sampling ValveSampling Valve
from Jaygo, Inc.

Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries. [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
Plug Valves -- 1"0337PJ-Class 300 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]

  • Valve Type: Plug
  • Maximum Pressure: 740.00
  • Valve Size: 1.00
  • Number of Ports: 3
125AUT - Automatic DN50 Sampling Valve
from Jaygo, Inc.

Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position. [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
Plug Valves -- 1/2" 03367XP-Class 300 3-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]

  • Valve Type: Plug
  • Maximum Pressure: 740.00
  • Valve Size: 0.50
  • Number of Ports: 3
125CC - Crust Breaking DN50 Sampling Valve
from Jaygo, Inc.

This valve is used for products which could clog inside the dryer or vessel and block the piston. To eliminate the risk of this impeding product flow in to the sampling valve, FAMAT has developed the 125CC. With this kind of valve type, the crust will be broken by the piston before the sample is... [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
Plug Valves -- 1/2" 0337-Class 300 3-Way Flanged
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]

  • Valve Type: Plug
  • Maximum Pressure: 740.00
  • Valve Size: 0.50
  • Number of Ports: 3
125NIR - Near Infra-Red DN50 Sampling Valve
from Jaygo, Inc.

At the top of the piston, the 125NIR valve has a scraper which allows installation of a fiberoptic probe. This probe, ideally located, permit to monitor several parameters such as temperature, humidity... and / or composition of the product before taking physically the sample, transmitted by... [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
Plug Valves -- 1/2"036-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below. [See More]

  • Valve Type: Plug
  • Maximum Pressure: 300.00
  • Valve Size: 0.50
  • Number of Ports: 3
125OEL - High Containment DN50 Sampling Valve
from Jaygo, Inc.

This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to... [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
125S - Security DN50 Sampling Valve
from Jaygo, Inc.

The mechanical locking device secures the sampling procedure. 1. The sampling bottle (container) can only be removed if the piston is completely closed and if the purging valve is opened. 2. The piston can only be opened if the sampling bottle (container) is coupled on the outlet and if the purging... [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
125TC - Tri Clamp Easyclean DN50 Sampling Valve
from Jaygo, Inc.

This sampling valve has one Tri-Clamp (TC) 1.5" near the handwheel called " EasyClean ", the piston can be removed from the valve housing with a minimum of effort allowing full cleaning as shown on the picture. This permits a complete cleaning of internals between batches . [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
130AUT - Automatic DN25 Sampling Valve
from Jaygo, Inc.

Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 1.00
  • Number of Ports: 2
130C - Standard DN25 Sampling Valve
from Jaygo, Inc.

Type 130C is the standard DN25 sampling valve by Famat. The same concept of the 125A valve has been applied in a smaller version, to best suit smaller reactors, and machines [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 1.00
  • Number of Ports: 2
130CC - Crust Breaking DN25 Sampling Valve
from Jaygo, Inc.

For all the situation in which the product is not easily flowing and could clog the sampling valve bore, 130CC has been developed by FAMAT. By moving the bigger handwheel, the piston is entering inside the vessel breaking eventual material deposit and allowing the product flow. [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 1.00
  • Number of Ports: 2
130H - Horizontal Sampling Valve
from Jaygo, Inc.

Intrusive sampler without dead space. Applicable for vertical pipe (more on request). Adjustable piston length according customer request. Piston tightness without gasket, thanks to FAMAT patented expanding piston technology. Easy clean tool free. Automatic version available on request [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 1.00
  • Number of Ports: 2
130OEL - High Containment DN25 Sampling Valve
from Jaygo, Inc.

This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of a drug substance which can be tolerated in the air of the production room without any negative effect to... [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 1.00
  • Number of Ports: 2
130TC - Tri Clamp Easyclean DN25 Sampling Valve
from Jaygo, Inc.

For cleaning internals between batches The same Easyclean technology present in 125TC is adapted to our DN25 valve. The easy disassembly of the piston is a great advantage in rapid batch exchanges, typical and small size production plant. [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 1.00
  • Number of Ports: 2
130TC 45º - 45º DN50 Sampling Valve
from Jaygo, Inc.

In certain situation, the installation of FAMAT Sampling valve in horizontal position, is not enough to permit the sampling of the product. The new 45 º version of the 130TC valve, permit a better flow of product, with improved angle for optimal product flowing. Available on both Flanged or Tri... [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
135A - High Temperature DN50 Sampling Valve
from Jaygo, Inc.

The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into the... [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
250A - Tank Bottom Valve
from Jaygo, Inc.

The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request. [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 2.00
  • Number of Ports: 2
280AUT - Tank Bottom Valve
from Jaygo, Inc.

A new development of FAMAT, is the 3" DN80 tank bottom valve, developed specifically for pharma and chemical industry. The new design has been created and successfully tested for a service up to 50 bar (Class #300). The Product is in compliance with PED requirement (Cat. II Equipment) The valve can... [See More]

  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
  • Valve Size: 3.00
  • Number of Ports: 2