Five Arms / Lobes (Stars Knob) Knobs (industrial)
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Diameter / Width: 2.25
from Imao-Fixtureworks
Features. The plastic pad allows clamping a soft-material workpiece. Comes with a STK-N knob. The knob is glued to the screw. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Polypropylene
- Knob Material: Plastic
- Diameter / Width: 1.26 to 2.48
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 0.7500
from Imao-Fixtureworks
Designed for use on machines or equipment where frequent cleaning is required for hygienic reasons. Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Working temperature : Between -20 °C and 110... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Phenolic Plastic
- Knob Material: Plastic
- Diameter / Width: 0.9843 to 3.35
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 1.97
from Imao-Fixtureworks
The reamed type (and) has a prepared hole on the side of the hub for machining of a fixing-pin hole. Use in hot or highly humid circumstances can deteriorate the plastic material properties. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Polyamide
- Knob Material: Plastic
- Diameter / Width: 1.57 to 3.15
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 1.97
from Imao-Fixtureworks
Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature: Between -20 °C and 110 °C for type Between -30 °C and 130 °C for type [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Phenolic Plastic, Polyamide
- Knob Material: Plastic
- Diameter / Width: 1.57 to 2.91
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 2.48
from Imao-Fixtureworks
Features. Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Chrome-plated style is resistant to abrasion, friction, sea water, detergents, acetone, ethyl alcohol and chlorine solution. Suitable for use on... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Polyamide, Glass-fiber Reinforced
- Knob Material: Plastic
- Diameter / Width: 0.9843 to 2.36
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 2.48
from Imao-Fixtureworks
Features. The STK-AE type is self-extinguish. (UL94V-O certified). [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Polypropylene, Glass-fiber Reinforced Polyamide
- Knob Material: Plastic
- Diameter / Width: 0.9843 to 2.48
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Plastic
- Knob Material: Plastic
- Diameter / Width: 0.9800
from Imao-Fixtureworks
Feature. Five elastomer-coated lobes provides soft-touch gripping for comfortable operations. Technical Information. Working temperature : 0 °C to 8 0 °C [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Polypropyrene, Thermoplastic Elastomer Coated
- Knob Material: Plastic
- Diameter / Width: 1.69 to 3.03
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 1.57
from Imao-Fixtureworks
Technical Information. Working temperature : Between -20 °C and 110 °C [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Phenolic Plastic
- Knob Material: Plastic
- Diameter / Width: 1.57 to 3.35
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Plastic
- Knob Material: Plastic
- Diameter / Width: 1.26
from Imao-Fixtureworks
Features. Knob that is designed for security. The flange is ultrasonically welded into the lobe cap, to prevent the penetration of dirt, dust or liquid. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Glass-fiber Reinforced Polyamide
- Knob Material: Plastic
- Diameter / Width: 2.17
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Plastic
- Knob Material: Plastic
- Diameter / Width: 0.9800
from Imao-Fixtureworks
Feature. Comes with STK-NT knob. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Knob: Polypropylene
- Knob Material: Plastic
- Diameter / Width: 1.26 to 1.97
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 1.26
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 1.26
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Plastic
- Knob Material: Plastic
- Diameter / Width: 1.26
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Plastic
- Knob Material: Plastic
- Diameter / Width: 1.26
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Polypropylene
- Knob Material: Plastic
- Diameter / Width: 2.25
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Iron
- Knob Material: Metal
- Diameter / Width: 3
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 1.26
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Phenolic
- Knob Material: Plastic
- Diameter / Width: 1.26
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 1.52
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 1.52
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 1.52
from Reid Supply
Lobed knobs also called clamping knobs, grip knobs, star knobs have a scalloped edge to allow for maximum grip and comfort. These durable lobed knobs are impact and chemical resistant and provide a neat appearance for finished applications that require adjustment Reid Supply has a wide range of... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Iron
- Knob Material: Metal
- Diameter / Width: 3
from Rogan Corporation
Knob Style: Solid Top and Hole-Thru Available. Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene. Stud Length: Up to 3 inches. Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud. Colors: Black, Grey, White, Blue, Yellow, or Red [See More]
- Knob Type: Clamping / Torque Knob; Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic w/ Brass Insert/Steel Stud
- Knob Material: Plastic
- Diameter / Width: 1.52
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic solid five lobed knobs. This technopolymer knob has been designed for applications on machines and equipment whose parts, for health reasons, must be frequently cleaned, using water jets or steam. The five-lobed shape, which offers the fingers a... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Elesa U.S.A. Corporation
Strong clamping action, resistant to solvents, oils, greases and chemicals [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Phenolic Based Duroplast
- Knob Material: Plastic
- Diameter / Width: 1.26
from Carr Lane Manufacturing Co.
Star Knobs have five lobes to provide a firm, sure grip for applications requiring quick tightening and high torque. This cushion-grip version is made from a unique plastic that feels soft to the touch, comfortable yet rugged. Smooth, rounded lobes to prevent snagging. Textured non-slip, non-glare... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Black Cushion Grip Plastic
- Knob Material: Plastic
- Diameter / Width: 1.5 to 2.38
from Monroe Engineering
Inserts extend beyond the L dimension so any pressure is taken up by the insert and not the plastic surface. All parting lines are removed and knobs are beautifully polished. Material-Black Duroplast or Bakelite. Inserts-Brass, Steel or Stainless Steel. All Reamed Knobs are Tapped for Set Screw [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Brass & Duroplast
- Knob Material: Metal; Plastic
- Diameter / Width: 1.18
from Rogan Corporation
All knobs made to specifications. Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene. Body Configuration: Closed or Hole-Thru Tops(-H). Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs. Stud Length: Up to 3 inches in ¼" increments. Colors: Black,... [See More]
- Knob Type: Clamping / Torque Knob; Five Arms / Lobes (Stars Knob)
- Material Description: TPE over Glass-Reinforced Polypropylene
- Knob Material: Plastic
- Diameter / Width: 1.52
from J. W. Winco, Inc.
Elesa ® original design phenolic plastic solid five lobed knobs. The five-lobed shape, which offers the fingers a secure grip, is solid, so that there are no cavities where unhealthy residues may be deposited. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Carr Lane Manufacturing Co.
Star Knobs have five lobes to provide a firm, sure grip for applications requiring quick tightening and high torque. These thermoplastic knobs have smooth, rounded lobes to prevent snagging. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Thermoplastic
- Knob Material: Plastic
- Diameter / Width: 2.25
from Monroe Engineering
Material - Black Duroplast. Inserts - Steel or Stainless Steel. All Studs have Chamfered Flat End [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Stainless Steel & Duroplast
- Knob Material: Metal; Plastic
- Diameter / Width: 1.26
from J. W. Winco, Inc.
Elesa ® original design phenolic plastic solid five lobed knobs. The five-lobed shape, which offers the fingers a secure grip, is solid, so that there are no cavities where unhealthy residues may be deposited. The stainless steel insert makes this knob suitable for use on medical machines,... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Material - High Impact Strength Technopolymer. Black Matte Finish. Insert - Brass Unless Otherwise Specified. Reamed, Tapped, or Tapped Through Inserts. Reamed Knobs are provided with Set Screw Hole ( Brass 10-32, Steel 1/4-20. The special type of Technopolymer used and matte finish make this knob... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Brass & Technopolymer
- Knob Material: Metal; Plastic
- Diameter / Width: 1.26
from J. W. Winco, Inc.
Elesa ® original design phenolic plastic solid five lobed knobs. The five-lobed shape, which offers the fingers a secure grip, is solid, so that there are no cavities where unhealthy residues may be deposited. Stainless steel insert makes this knob suitable for use on medical machines,... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Elesa ® Original Design. Material-High Impact Strength Technopolymer. Black Matte Finish. Inserts-Zinc Plated Steel Stud With Chamfered Ends. Resistant to Solvents, Oils, Greases, and other Chemical Agents [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Technopolymer, Zinc Plated Steel Stud
- Knob Material: Metal; Plastic
- Diameter / Width: 1.26
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic solid five lobed knobs. This technopolymer knob has been designed for applications on machines and equipment whose parts, for health reasons, must be frequently cleaned, using water jets or steam. The five-lobed shape, which offers the fingers a... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Material - Special Fiberglass Reinforced Technopolymer. Finish - Matte Black. Insert - Brass or Stainless Steel. Resistant to Solvents, Oils, Greases, and other Chemical Agents. No Cavities [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Brass & Technopolymer
- Knob Material: Metal; Plastic
- Diameter / Width: 1.26
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic solid five lobed knobs. This technopolymer knob has been designed for applications on machines and equipment whose parts, for health reasons, must be frequently cleaned, using water jets or steam. The five-lobed shape, which offers the fingers a... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Material-Special Fiberglass Reinforced Technopolymer. Finish-Matte Black. Insert-Steel or Stainless with Chamfered Ends. Resistant to Solvents, Oils, Greases and other Chemical Agents. No Cavities [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Steel & Technopolymer
- Knob Material: Metal; Plastic
- Diameter / Width: 1.26
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic solid five lobed knobs. This technopolymer knob has been designed for applications on machines and equipment whose parts, for health reasons, must be frequently cleaned, using water jets or steam. The five-lobed shape, which offers the fingers a... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Material-Fiberglass Reinforced Technopolymer. Insert-Steel or Stainless. Standard Color Black. Caps Available in Red, Yellow or Gray [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Technopolymer, Steel Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.97
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic five lobed knobs. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Material: 100% Solid Stainless steel 303. Smooth, Comfortable gripping surface for high torque applications. Ideal for use in food service and medical applications [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Stainless Steel
- Knob Material: Metal
- Diameter / Width: 1.25
from J. W. Winco, Inc.
Elesa ® original design technopolymer plastic five lobed knobs. The special type of technopolymer used and matte finish make this knob elegant and "soft " to touch. The operator obtains a strong clamping action without any discomfort due to its ergonomic design: five lobes, blended... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Material-Duroplast. Insert-Brass, Steel or Stainless Steel. Inch Sizes Available Upon Request. Standard Color Black. Available in Green, White, Yellow, Blue, Gray or Red (Minimum Requirements) [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Duroplast, Steel Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1.57
from J. W. Winco, Inc.
Elesa ® original design Softline technopolymer plastic star knobs. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Material - Duroplast. Insert - Zinc-plated Steel or Brass. Standard Color Black. Available in Green, White, Yellow, Blue, Gray, or Red (Minimum Requirements) [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Duroplast, Brass Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 0.9843
from J. W. Winco, Inc.
Elesa ® original design Softline technopolymer plastic star knobs. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Material - Stainless Steel with Antimicrobial Coating Standard Color - Bio-White [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Stainless Steel
- Knob Material: Metal
- Height: 0.7800
from J. W. Winco, Inc.
GN 5337.8 safety star knobs were developed for applications where access by unauthorzed personnel is not permitted. The shape of the keyhole profile is identical to the key profile. The protruding part of key type CSN can be folded so that releasing and clamping are not impeded even when the key is... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Material-Fine Grain Cast Iron. Finish-Zinc Plated. Tumbled to Eliminate Sharp Corners. Face Machined Square with Hole. Specials Made To Order [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Cast Iron
- Knob Material: Metal
- Diameter / Width: 3
from J. W. Winco, Inc.
Heat resistance of nylon plastic: [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Polypropylene Five Lobe Knob [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Polypropylene, Brass Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 2.25
from J. W. Winco, Inc.
Refined and cost saving manufacturing techniques have made the hand knobs GN 5334 a very attractive and price worthy alternative in stainless steel. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Five Prong Grip [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Phenolic, Brass Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 1
from J. W. Winco, Inc.
Matte finish available in blank, metric and inch thread or. bore sizes. Polished finish available in metric thread or bore sizes. only as listed [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from Monroe Engineering
Nylon Five Lobe Knob [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
- Material Description: Nylon, Brass Insert
- Knob Material: Metal; Plastic
- Diameter / Width: 2.25
from J. W. Winco, Inc.
GN 5337.3 safety lobed knobs are best suited for applications where any unintended loosening of the knob may lead to accidents. In non-operative mode, the lobe knob is not engaged with the tapped insert; i.e., the knob can be turned easily. Only after axial pushing of the knob does the knob engage... [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from J. W. Winco, Inc.
An attractive hand knob that can be used for a variety of clamping applications. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)
from J. W. Winco, Inc.
DimcoGrip ® knobs for soft touch applications, provides better gripability in severe environmental conditions, vibration reduction, impact cushioning to reduce breakage. [See More]
- Knob Type: Five Arms / Lobes (Stars Knob)