Automatic Megohmmeters
from Seaward Group USA
This portable Digital Ohmmeter is a practical instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction contained in an sturdy Plastic case. The Series 4000 has many advanced features, including Auto ranging, forward and reverse... [See More]
- Testing Method: Automatic; Manual
- Power consumption: 20
- Resistance Range: 4.00E-6 to 4
- Display: DigitalMeter
from Seaward Group USA
This new generation of micro ohmmeters offers flexibility of measurement with high accuracy and exceptional functionality. The DO5000 digital micro ohmmeter encompasses all required features in one instrument. Programmable measuring current in 100 steps ensures that the DO5000 is suitable for all... [See More]
- Testing Method: Automatic; Manual
- Display: DigitalMeter
- Resistance Range: 3.00E-9 to 30
- Interfaces: GPIB; RS232
from Seaward Group USA
The DO7Plus is a 10A microhmmeter, suitable for applications within Aerospace, Utilities, Cable or Machine Manufacturers or where a cooling curve is required to plot peak resistance. Sealed in an IP67 case (when closed or IP53, lid open) it is ruggedly constructed to ensure durability. The DO7Plus... [See More]
- Testing Method: Automatic; Manual
- Power consumption: 20
- Resistance Range: 6.00E-6 to 6
- Display: DigitalMeter
from Seaward Group USA
The DO7010 micro ohmmeter is a practical instrument for low resistance and bonding resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed case. With a measuring range of 600ยต? to 60? with 0.1 and 10m? resolution... [See More]
- Testing Method: Automatic; Manual
- Display: DigitalMeter
- Resistance Range: 6.00E-6 to 0.0060
- Interfaces: RS232
from Seaward Group USA
The DO7e is a practical low cost instrument for low resistance measurement, ideal for use in the workshop, field or test facilities. It is of rugged construction, contained in a sealed ABS plastic case with lid and carrying handle. The DO7e has many advanced features, including protection up to 415... [See More]
- Testing Method: Automatic; Manual
- Power consumption: 20
- Resistance Range: 6.00E-6 to 0.6000
- Display: DigitalMeter
from Seaward Group USA
The DO8000 is the ideal measuring instrument for transformer and other inductive windings. The advanced power supply ensures that measurements are fast and stable. The two measuring channels permit both primary and secondary windings to be measured and displayed at the same time, and with the... [See More]
- Testing Method: Automatic; Manual
- Power consumption: 55
- Resistance Range: 2.00E-6 to 2
- Display: DigitalMeter
from Seaward Group USA
The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]
- Testing Method: Automatic; Manual (optional feature)
- DC Current Out: ? to 0.0100
- DC Volts Out: 200 to 6000
- Leakage Current: 0.0 to 9.99
from Seaward Group USA
The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]
- Testing Method: Automatic
- DC Current Out: ? to 25
- DC Volts Out: ? to 500
- Leakage Current: 0.1000 to 10
from Seaward Group USA
The Europa PAC Plus is the latest development in electrical safety testing from the PLUS range family of testers. Ideal for those wishing to conduct simplified testing, the Europa PAC Plus includes features previously unseen on manual testers - the ability to print out test results after test, the... [See More]
- Testing Method: Automatic; Semi-automatic; Manual
- DC Current Out: 1.00E-3 to 0.1000
- DC Volts Out: 0.1000 to 500
- Leakage Current: 0.0100 to 19.99
from Seaward Group USA
The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]
- Testing Method: Automatic; Semi-automatic; Manual
- Leakage Current: 0.1000 to 20
- DC Volts Out: 250 to 500
- Resistance Range: 100 to 100000