Threaded Vortex Flow Meters
from ifm efector inc.
Reliable detection of flow and medium temperature. With switching output or frequency output and IO-Link. Display can be rotated for optimum alignment. Clearly readable color display with red/green color change. Suitable for water, deionized water and cooling water. Convenient operation via buttons... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 174
- Process Media Type: Liquid
- Media Temperature: 14 to 194
from ifm efector inc.
Reliable detection of flow and medium temperature. With switching output or frequency output and IO-Link. Display can be rotated for optimum alignment. Clearly readable color display with red/green color change. Suitable for water, deionized water and cooling water. Convenient operation via buttons... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 174
- Process Media Type: Liquid
- Media Temperature: 14 to 194
from ifm efector inc.
Reliable detection of flow and medium temperature. Precise linearized analog output. Suitable for ultrapure water, water and water-based media. Durable and robust thanks to hydrolysis-resistant plastic. High precision of flow and temperature monitoring. From May 1st 2025, products produced in EU and... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 232
- Process Media Type: Liquid
- Media Temperature: 5 to 257
from ifm efector inc.
Reliable detection of flow and medium temperature. Precise linearized analog output. Suitable for ultrapure water, water and water-based media. Durable and robust thanks to hydrolysis-resistant plastic. High precision of flow and temperature monitoring. From May 1st 2025, products produced in EU and... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 232
- Process Media Type: Liquid
- Media Temperature: 5 to 257
from ifm efector inc.
Reliable detection of flow and medium temperature. Precise linearized analog output. Suitable for ultrapure water, water and water-based media. Durable and robust thanks to hydrolysis-resistant plastic. High precision of flow and temperature monitoring. From May 1st 2025, products produced in EU and... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 232
- Process Media Type: Liquid
- Media Temperature: 5 to 257
from ifm efector inc.
Reliable detection of flow and medium temperature. Precise linearized analog output. Suitable for water and water-based media. For installation in pipes. High precision of flow and temperature monitoring. Article to be discontinued. Discontinuation date: 12/31/2025. Alternative articles: SV6051... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 174
- Process Media Type: Liquid
- Media Temperature: -40 to 212
from ifm efector inc.
Reliable detection of flow and medium temperature. Precise linearized analog output. Suitable for water and water-based media. For installation in pipes. High precision of flow and temperature monitoring. Article to be discontinued. Discontinuation date: 12/31/2025. Alternative articles: SV7051... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 174
- Process Media Type: Liquid
- Media Temperature: -40 to 212
from ifm efector inc.
Reliable detection of flow and medium temperature. Precise linearized analog output. Suitable for water and water-based media. For installation in pipes. High precision of flow and temperature monitoring. Article to be discontinued. Discontinuation date: 12/31/2025. Alternative articles: SV8051... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 174
- Process Media Type: Liquid
- Media Temperature: -40 to 212
from Clark Solutions
Frequency Output, 1/4" to 1.0" Pipe Sizes, Rugged Molded PPA Construction. DESCRIPTION. The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The DN series vortex flow transmitters are... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25 to 1.00
- Process Media Type: Liquid
from Proteus Industries Inc.
PV6000 Series flow meters utilize the vortex principle to provide accurate, reliable and cost-effective measurement of heat-transfer fluids and other liquids. An in-line sensor detects the frequency of vortices shed by a bluff body in the flow stream and generates a pulse output signal that is... [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Media Temperature: -40 to 212
from Cole-Parmer
Vortex Flowmeter [See More]
- End Fittings: In-line Threaded
- Operating Temperature: 35 to 210
- Operating Pressure: 300
from Burger & Brown Engineering, Inc.
The TracerVM Flowmeter is a non-display sensor that provides a 0.5 to 3.5 Volt output for process temperature and flow rate. Flow sensor technology is highly accurate and repeatable vortex shedding behind a bluff body. Flow reading is direction specific. Refer to the arrow on the body for correct... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.38 to 1.50
- Process Media Type: Liquid
from Bronkhorst USA
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.24
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FV-200 Series meter utilizes vortex-shedding technology to provide a repeatable flow measurement accurate to 1% of full scale. The meter has no moving parts, and any potential for fluid contamination is eliminated by the meter's corrosion-resistant all plastic construction. The meter includes a... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 1.40 to 2.00
- Process Media Type: Liquid
from Litre Meter Limited
Insertion electromagnetic flowmeters with PTFE. Pipe size 80 to 3000mm [See More]
- End Fittings: In-line Flanged; In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 3.15 to 118.11
- Process Media Type: Liquid
from Aalborg Instruments
Vortices are created when a fluid passes around a bluff. body as shown below. Vortices are alternately shed on each. side of the body, 180 degrees out of phase to each other,. resulting in an oscillating pressure gradient. As flow. increases the frequency of vortices increases in proportion. to the... [See More]
- End Fittings: In-line Flanged (optional feature); In-line Threaded; Wafer Flange, Welded End Fitting
- Mounting: Insertion
- Pipe Diameter: 10.00
- Process Media Type: Liquid (optional feature); Gas (optional feature); Steam
from ifm electronic gmbh
Reliable detection of flow in pipes. Precise linearized analogue output. Suitable for water and water-based media. phase-out article. Discontinuation date: 12/31/2025. Alternative articles: SV3051 Product comparison: SV3050 / SV3051 When selecting an alternative article and accessories please note... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 174
- Process Media Type: Liquid
- Media Temperature: -40 to 212
from KOBOLD Instruments, Inc.
Product Features. Vortex Shedding Technology with No Moving Parts. Ryton Body with Ni-Plated Brass or SS Fittings. Frequency, Current or Switch Outputs Available. Fixed or Rotatable Connections. Economically Priced. The KOBOLD DVZ series Vortex flowmeters are the perfect solution for applications... [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 145 to 290
from Clark Solutions
In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and without temperature measurement. With no moving parts, the Series 210 Flow Sensor is not sensitive to debris, has marginal... [See More]
- End Fittings: In-line Threaded
- Mounting: Insertion
- Pipe Diameter: 0.25 to 1.00
- Process Media Type: Liquid
from Burger & Brown Engineering, Inc.
Tracer®vm; Electronic Flowmeter with User Interface employs reliable vortex shedding technology to monitor liquid flow rate and temperature. The newly designed control circuit provides programmable switch set points for high or low flow or temperature and turbulent flow rate (FCI Technology). [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.38 to 1.50
- Process Media Type: Liquid
from OMEGA Engineering, Inc.
The FV100 Series vortex flow meters are inline flow meters that utilizes the vortex shedding measuring principle. The fluid strikes a bluff body which imparts alternating vortices downstream of the bluff which create a pressure on a sensor body containing a piezoelectric crystal. The frequency of... [See More]
- End Fittings: In-line Threaded
- Mounting: In-line
- Pipe Diameter: 0.25 to 4.00
- Process Media Type: Liquid
from ifm electronic gmbh
Reliable detection of flow and medium temperature. Precise linearized analogue output. Suitable for water and water-based media. For installation in pipes. High precision of flow and temperature monitoring. phase-out article. Discontinuation date: 12/31/2025. Alternative articles: SV4051 Product... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 174
- Process Media Type: Liquid
- Media Temperature: -40 to 212
from KOBOLD Instruments, Inc.
Product Features. All-Plastic Design. No Moving Parts. 4 - 20 mA 2-Wire Transmitter. Accuracy ± 1% Full Scale. Flow Rates Up to 300 GPM. Ideal for Any Water (Dirty or Clean) and Most Corrosive Liquids. The UV vortex meter is a low cost transmitter with all-plastic wetted surface. It has no... [See More]
- End Fittings: In-line Threaded
- Process Media Type: Liquid
- Mounting: In-line
- Operating Pressure: 150
from ifm electronic gmbh
Reliable detection of flow and medium temperature. Precise linearized analogue output. Suitable for water and water-based media. For installation in pipes. High precision of flow and temperature monitoring. phase-out article. Discontinuation date: 12/31/2025. Alternative articles: SV5051 Product... [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 174
- Process Media Type: Liquid
- Media Temperature: -40 to 212
from ifm electronic gmbh
Reliable detection of flow and medium temperature. Precise linearized analogue output. Suitable for ultrapure water, water and water-based media. Durable and robust thanks to hydrolysis-resistant plastic. High precision of flow and temperature monitoring [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 232
- Process Media Type: Liquid
- Media Temperature: 5 to 257
from ifm electronic gmbh
Reliable detection of flow and medium temperature. Precise linearized analogue output. Suitable for ultrapure water, water and water-based media. Durable and robust thanks to hydrolysis-resistant plastic. High precision of flow and temperature monitoring [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 232
- Process Media Type: Liquid
- Media Temperature: 5 to 257
from ifm electronic gmbh
Reliable detection of flow and medium temperature. Precise linearized analogue output. Suitable for ultrapure water, water and water-based media. Durable and robust thanks to hydrolysis-resistant plastic. High precision of flow and temperature monitoring [See More]
- End Fittings: In-line Threaded
- Operating Pressure: 232
- Process Media Type: Liquid
- Media Temperature: 5 to 257