Single Component System Cyanoacrylate Adhesives
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA4 Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, rubber, and plastics. It offers low bonding pressures, fast setting, and high strength bonds. 1 oz Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 150
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Master Bond, Inc.
Master Bond MB297 is a high strength, rapid curing, ethyl cyanoacrylate adhesive with a viscosity of 2,200-2,400 cps at room temperature. It offers reliable, cost effective bonding at room temperature with no mixing. Only contact pressure is required after application of the adhesive. Depending upon... [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Form: Liquid
- Features: Sealant
from Hernon Manufacturing, Inc.
Instantbond ® 109 is a low viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Instantbond ® 109... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Substrate Compatibility: Metal
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA40 Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, aluminum, EPDM rubber, flexible vinyl, and plastics. It offers low bonding pressure, fast setting, and high strength bonds. 1 oz Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 20
- Substrate Compatibility: Rubber or Elastomer
from Master Bond, Inc.
Low viscosity MB250NT is a single component ethyl cyanoacrylate that cures exceptionally fast at room temperature. This high strength, non-toxic system meets ISO 10993-5 standard for cytotoxicity. It is often used in high speed production of disposable medical devices and also has first rate... [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Form: Liquid
- Features: Non-corrosive
from Hernon Manufacturing, Inc.
Instantbond ® 110 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Instantbond ® 110 develops... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Substrate Compatibility: Metal
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA40H Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, aluminum, EPDM rubber, flexible vinyl, and plastics. It offers slower setting times, high strength bonds, higher viscosity, and resistance to isopropyl... [See More]
- Cure / Technology: Single Component
- Viscosity: 400 to 600
- Substrate Compatibility: Rubber or Elastomer
from Master Bond, Inc.
Master Bond MB297Med cyanoacrylate adhesive is a high strength, rapid curing, one component system which offers ultra-fast bonding at room temperature with no mixing or heating required. Only contact pressure is needed after application of the adhesive. MB297Med generally bonds from within a few... [See More]
- Cure / Technology: Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Form: Liquid
- Features: Sealant
from Hernon Manufacturing, Inc.
Instantbond ® 112 is a low viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Instantbond ® 112... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Substrate Compatibility: Metal
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA40H Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, aluminum, EPDM rubber, flexible vinyl, and plastics. It offers slower setting times, high strength bonds, higher viscosity, and resistance to isopropyl... [See More]
- Cure / Technology: Single Component
- Viscosity: 400 to 600
- Substrate Compatibility: Rubber or Elastomer
from Hernon Manufacturing, Inc.
Instantbond ® 113 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Instantbond ® 113 develops... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Ellsworth Adhesives
3M Scotch-Weld Instant Adhesive CA8 Clear is a one component, room temperature curing, cyanoacrylate adhesive that is used for bonding metal, rubber, and plastics. It offers very fast setting times, high strength bonds, and resistance to impact and shock. 1 oz Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 70 to 130
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Hernon Manufacturing, Inc.
Instantbond ® 117 is a high viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Instantbond ®... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Ellsworth Adhesives
3M Scotch-Weld Plastic and Rubber Instant Adhesive PR Gel Clear, formerly known as PR54, is a one component, fast curing, cyanoacrylate adhesive that is used for gap filling and bonding porous substrates. It offers high viscosity and non-slumping properties. 20 g Tube. [See More]
- Cure / Technology: Single Component
- Viscosity: 100000 to 150000
- Substrate Compatibility: Porous Surfaces
- Gap Fill: 0.0200
from Hernon Manufacturing, Inc.
Instantbond ® 120 is a single-component cyanoacrylate adhesive suitable for applications where heat resistance is required. Instantbond ® 120 resists thermal cycling and also exhibits superior resistance to humidity. Instantbond ® 120 meets the requirements of CID A-A-3097 Type II,... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Ellsworth Adhesives
3M Scotch-Weld Plastic and Rubber Instant Adhesive PR Gel Clear, formerly known as PR54, is a one component, fast curing, cyanoacrylate adhesive that is used for gap filling and bonding porous substrates. It offers high viscosity and non-slumping properties. 300 g Cartridge. [See More]
- Cure / Technology: Single Component
- Viscosity: 100000 to 150000
- Substrate Compatibility: Porous Surfaces
- Gap Fill: 0.0200
from Hernon Manufacturing, Inc.
Instantbond ® 123 is a medium viscosity, state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Instantbond ®... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Ellsworth Adhesives
3M Scotch-Weld Plastic and Rubber Instant Adhesive PR600 Clear is a one component, fast curing, liquid cyanoacrylate that is used for bonding plastics and rubber. It is medium viscosity and offers some gap-filling capability. 1 lb Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 500 to 700
- Substrate Compatibility: Plastic; Rubber or Elastomer
- Gap Fill: 0.0060
from Hernon Manufacturing, Inc.
Quantum ® 156 is a single-component cyanoacrylate adhesive formulated for impact, thermal shock and peel resistance. [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Ellsworth Adhesives
3M Scotch-Weld Super Fast Instant Adhesive SF100 Clear is a one component, fast curing cyanoacrylate adhesive that is used for high speed production applications. It bonds well to wood, plastics, leather, rubber, and oily surfaces. It has a low viscosity and good solvent and oil resistance. 1 lb... [See More]
- Cure / Technology: Single Component
- Viscosity: 71 to 95
- Substrate Compatibility: Plastic; Rubber or Elastomer; Wood
- Gap Fill: 0.0060
from Hernon Manufacturing, Inc.
Quantum ® 73421 is a state-of-the-art, single component, solventless, room temperature curing cyanoacrylate adhesive that polymerizes rapidly when pressed into a thin film between parts. The presence of surface moisture commences the cure of the adhesive. Quantum? 73421 develops handling... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Ellsworth Adhesives
Ellsworth Accessories Aaron Alpha 201 is a one component, humidity curing, cyanoacrylate adhesive that is used for bonding metal, plastics, and rubber. It offers an extremely low viscosity and resistance to chemicals and solvents. 20 g Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 2
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Hernon Manufacturing, Inc.
Quantum ® 150 UV is a single component, solventless, room temperature curing cyanoacrylate adhesive with light curing property. The presence of surface moisture and/or light (UV or Visible light) commence the cure of the adhesive. Quantum ® 150 UV develops handling strength within seconds... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Ellsworth Adhesives
HB Fuller Cyberbond 2075 M Clear is a one component, general purpose, medium to high viscosity cyanoacrylate adhesive. Ideal for bonding various substrates where gap filling is required as well as medical device applications. 1 oz Bottle [See More]
- Cure / Technology: Single Component
- Viscosity: 400 to 700
from Hernon Manufacturing, Inc.
Quantum 158 is a single-component, Surface insensitive cyanoacrylate instant adhesive specifically formulated for difficult to bond substrates or where low humidity causes slow curing of standard industrial grade instant adhesives. Typical Applications • Bonds wood, leather and foamed plastic... [See More]
- Cure / Technology: Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
from Ellsworth Adhesives
HB Fuller Cyberbond 6020 Cyanoacrylate Adhesive Clear is used in the removal from metal, plastic, and rubber surfaces. It quickly softens and dissolves adhesive from unwanted areas. 2 oz Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 1
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
from Ellsworth Adhesives
HB Fuller Cyberbond Apollo 2028 Cyanoacrylate Adhesive Clear is a one component adhesive used for rubber and plastic bonding applications. It is fast setting and certified to ISO biocompatibility standards 10993-5, 10993-10, and 10993-11. 1 lb Bottle. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Plastic; Rubber or Elastomer
from Ellsworth Adhesives
Henkel Loctite 380 is a one component, medium viscosity, rubber toughened ethyl cyanoacrylate adhesive with increased flexibility, peel strength, and enhanced resistance to shock. 1 lb Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 100 to 800
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Thermal Conductivity: 0.1000
from Ellsworth Adhesives
Henkel Loctite 380 is a one component, medium viscosity, rubber toughened ethyl cyanoacrylate adhesive with increased flexibility, peel strength, and enhanced resistance to shock. 1 oz Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 100 to 800
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Thermal Conductivity: 0.1000
from Ellsworth Adhesives
Henkel Loctite 380 is a one component, medium viscosity, rubber toughened ethyl cyanoacrylate adhesive with increased flexibility, peel strength, and enhanced resistance to shock. 3 g Tube. [See More]
- Cure / Technology: Single Component
- Viscosity: 100 to 800
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Thermal Conductivity: 0.1000
from Ellsworth Adhesives
Henkel Loctite 382 is a high viscosity, room temperature curing cyanoacrylate adhesive formulated for electronic applications including wire tacking to coil forms; tamper proofing adjustable components; mounting standoffs, edge guides and stiffeners to circuit boards. Use with Tak Pak Accelerators... [See More]
- Cure / Technology: Single Component
- Thermal Conductivity: 0.1000
- Viscosity: 4000 to 8000
- Tensile (Break): 1015
from Ellsworth Adhesives
Henkel Loctite 401 is a low to medium viscosity, fast curing cyanoacrylate adhesive formulated for difficult to bond materials that require uniform stress distribution and strong shear strength. 1 lb Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 70 to 120
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood
- Tensile (Break): 1000
from Ellsworth Adhesives
Henkel Loctite 401 is a one component, humidity curing cyanoacrylate adhesive. It is designed for the assembly of difficult-to-bond materials which require uniform stress distribution and strong tension and/or shear strength. The product provides rapid bonding of a wide range of materials, including... [See More]
- Cure / Technology: Single Component
- Viscosity: 70 to 120
- Substrate Compatibility: Paper or Paperboard; Porous Surfaces; Textiles or Fabrics; Wood
from Ellsworth Adhesives
Henkel Loctite 401 is a low to medium viscosity, fast curing cyanoacrylate adhesive formulated for difficult to bond materials that require uniform stress distribution and strong shear strength. 20 g Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 70 to 120
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood
- Tensile (Break): 1000
from Ellsworth Adhesives
Henkel Loctite 401 is a low to medium viscosity, fast curing cyanoacrylate adhesive formulated for difficult to bond materials that require uniform stress distribution and strong shear strength. 3 g Tube. [See More]
- Cure / Technology: Single Component
- Viscosity: 70 to 120
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood
- Tensile (Break): 1000
from Ellsworth Adhesives
Henkel Loctite 4011 is a low viscosity, fast curing, one component cyanoacrylate adhesive. It is designed for the assembly of difficult-to-bond materials which require uniform stress distribution and strong shear strength. 1 lb Bottle. [See More]
- Cure / Technology: Single Component
- Industry: Sanitary
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood
- Viscosity: 70 to 140
from Ellsworth Adhesives
Henkel Loctite 4011 is a low viscosity, fast curing, one component cyanoacrylate adhesive. It is designed for the assembly of difficult-to-bond materials which require uniform stress distribution and strong shear strength. 20 g Bottle. [See More]
- Cure / Technology: Single Component
- Industry: Sanitary
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Porous Surfaces; Textiles or Fabrics; Wood
- Viscosity: 70 to 140
from Ellsworth Adhesives
Henkel Loctite 4013 is a one component, medium-high viscosity cyanoacrylate adhesive that is designed to provide quick room temperature fixturing. ISO 10993 Biological Tested for use in the assembly of disposable medical devices. 20 g Bottle. [See More]
- Cure / Technology: Single Component
- Industry: Sanitary
- Substrate Compatibility: Metal; Plastic
- Viscosity: 400 to 800
from Ellsworth Adhesives
Henkel Loctite 4014 is a one component, humidity curing cyanoacrylate adhesive. designed to provide fast room temperature fixturing and is also suitable for applications where heat resistance is required. 1 lb Bottle. [See More]
- Cure / Technology: Single Component
- Viscosity: 1 to 5
- Industry: Sanitary
- Tensile (Break): 4000
from Chemence Inc.
Krylex KB014 is a low viscosity, surface insensitive cyanoacrylate instant adhesive. It provides excellent adhesion to plastics, metals and elastomers as well as acidic surfaces such as wood, leather and paper. Krylex KB014 provides high strength bonds within seconds and achieves full cure within 24... [See More]
- Cure / Technology: Two Component (optional feature); Single Component; Reactive or Moisture Cured (optional feature)
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics
- Form: Liquid
- Industry: Automotive; Electronics; Construction; OEM or Industrial
from Hi-Tech Seals, Inc.
Classic cyanoacrylates are represented by the ethyl and methyl chemistries. Generally, the methyls offer better bond strengths on metals, the ethyls providing better strengths on everything else. Substrate selection and bond line configuration directly influence adhesive performance. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Features: Sealant
- Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Textiles or Fabrics
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. This item is a bulk pack of the individual 2 gm tube. No capsule, just loose pack of the 2 gm tubes (500 per... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 2
from OMEGA Engineering, Inc.
OMEGA's TT300 cement is a heat-cured, 2-part epoxy adhesive that can be used to bond polyimide-backed strain gages for strain measurement up to 200C (392F). Each TT300 kit includes 2 bottles of resin and hardener that are pre-measured to ensure proper mixing proportions. To use, simply pour one... [See More]
- Cure / Technology: Single Component
- Use Temperature: -65 to 180
- Form: Liquid
from ACCRAbond, Inc.
INSTAbond ® IR-300. General purpose, close fitting parts. [See More]
- Cure / Technology: Single Component
- Viscosity: 300
- Form: Liquid
- Use Temperature: -65 to 160
from Epoxies Etc...
10-3013 is a medium viscosity, high molecular weight, instant setting cyanoacrylate adhesive. This newly engineered adhesive is low in odor, water clear, and bonds all major industrial substrates. 10-3013 is one component and therefore does not require any weighing or mixing of a curing agent. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Industry: OEM or Industrial
- Substrate Compatibility: Metal; Plastic
- Gap Fill: 0.0039
from Henkel Corporation - Industrial
Cyanoacrylate liquid adhesive designed to provide fast room temperature fixturing. LOCTITE ® 4013 is a colorless to transparent, slightly yellow, cyanoacrylate liquid adhesive designed to provide fast room temperature fixturing. It is suitable for use in the assembly of disposable medical... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Plastic
- Form: Liquid
- Industry: Sanitary
from Chemence Inc.
Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of exposed surface areas while the moisture curing... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component; Reactive or Moisture Cured
- Substrate Compatibility: Plastic
- Form: Liquid
- Industry: Electronics; Sanitary; OEM or Industrial; Printing, Medical use and General Industrial Assembly
from Hi-Tech Seals, Inc.
The Quantum ® group of HERNON ® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive, toughened, and low odor-low blooming. [See More]
- Cure / Technology: Single Component; Room Temperature Vulcanizing or Curing
- Features: Sealant
- Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic; Textiles or Fabrics
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 2
from Henkel Corporation - Industrial
Low viscosity, liquid ethyl cyanoacrylate adhesive designed for bonding of plastics and elastomeric materials where very fast fixturing is required. LOCTITE ® 404 is a transparent, colorless to straw colored, low viscosity, liquid ethyl cyanoacrylate adhesive designed for bonding of plastics and... [See More]
- Cure / Technology: Single Component
- Gap Fill: 0.0050
- Viscosity: ? to 110
- Use Temperature: 65 to 180
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 2
from Henkel Corporation - Industrial
Ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking metal and plastics fasteners. LOCTITE ® 425 is a dark blue ethyl cyanoacrylate/aliphatic ester adhesive designed as a fast curing, low strength adhesive for locking metal and plastics... [See More]
- Cure / Technology: Single Component
- Features: Threadlocker or Retainer
- Form: Liquid
- Substrate Compatibility: Metal; Plastic
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
ARON ALPHA ® Type 201 is a one component (requires no mixing), humidity cure, general purpose instant adhesive. Viscosity is very low and ideal for bonding plastics, rubbers and metals. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 2
from Henkel Corporation - Industrial
Ethyl cyanoacrylate adhesive gel toughened with elastomers for impact and peel strength along with improved resistance to heat and humidity. LOCTITE ® 426 is a black, ethyl cyanoacrylate adhesive gel toughened with elastomers for impact and peel strength along with improved resistance to heat... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Gap Fill: 0.0100
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Henkel Corporation - Industrial
Ethyl/butyl cyanoacrylate adhesive liquid for the assembly of difficult-to-bond materials. Specifically formulated to provide flexible bondlines. LOCTITE ® 4851 is a clear, colorless, ethyl/butyl cyanoacrylate adhesive liquid designed for the assembly of difficult-to-bond materials and is... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic
- Form: Liquid
- Industry: Sanitary
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Henkel Corporation - Industrial
Highly flexible, ethyl and octyl cyanoacrylate adhesive liquid for the assembly of flexible medical devices. LOCTITE ® 4903 is a clear, colorless, highly flexible, ethyl and octyl cyanoacrylate adhesive liquid for the assembly of flexible medical devices. It allows the use of dissimilar and... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Industry: Sanitary
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Henkel Corporation - Industrial
Fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. LOCTITE ® 4311 is a light yellow-green to dark blue-green, transparent, fluorescent, UV-cure, ethyl cyanoacrylate instant adhesive with photo-initiator. The UV-cure properties facilitate rapid curing of exposed... [See More]
- Cure / Technology: UV or Radiation Cured; Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Industry: Sanitary
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200F Series is fast setting formula for bonding elastomers, metal and plastic. This series has a improved fixture speed over the 200 Series and has ability to bridge small gaps between substrates. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 85
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200F Series is fast setting formula for bonding elastomers, metal and plastic. This series has a improved fixture speed over the 200 Series and has ability to bridge small gaps between substrates. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 85
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200F Series is fast setting formula for bonding elastomers, metal and plastic. This series has a improved fixture speed over the 200 Series and has ability to bridge small gaps between substrates. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 85
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 1500
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 1500
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 1500
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200 Series. Aron Alpha 200 Series is a general purpose instant adhesive technology for bonding elastomers, metal and plastic. The 200 Series is based upon the ethyl-2 cyanoacrylate monomer. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 1500
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha Type 203MTX-1R is a one componet (requires no mixing), humidity cure, thixotropic, high viscosity instant adhesive with gap filling ability. It has a redish-pink appearance making it easy to detect on the bonding substrates. Type 203MTX-1R is designed specifically for the Dental... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 1500
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200TX Series. Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 1500
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200TX Series. Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Form: Liquid
- Viscosity: 1500
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200TX Series. Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Form: Liquid
- Viscosity: 1500
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200TX Series. Aron Alpha 200TX Series a thixotropic, no-run, no glue string formulation. Highly cohesive and designed for high speed dispensing/automatic assembly applications. Greatest gap-fill ability. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
- Form: Liquid
- Viscosity: 1500
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Toagosei offers the industry ’s widest selection of high-performance, application-specific, instant adhesives. Aron Alpha ® brand cyanoacrylate (instant) adhesives are available in a variety of viscosities, cure speeds, gap-filling capabilities and substrate compatibilities. The ultra... [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200Z Series. Aron Alpha 200Z Series is engineered for tough-to-bond situations. Ultra fast setting formula excellent for challenging low surface energy substrates. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200Z Series. Aron Alpha 200Z Series is engineered for tough-to-bond situations. Ultra fast setting formula excellent for challenging low surface energy substrates. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100
from Aron Alpha Industrial Krazy Glue (Toagosei America, Inc.)
Aron Alpha 200Z Series. Aron Alpha 200Z Series is engineered for tough-to-bond situations. Ultra fast setting formula excellent for challenging low surface energy substrates. [See More]
- Cure / Technology: Single Component
- Substrate Compatibility: Metal; Plastic; Rubber or Elastomer
- Form: Liquid
- Viscosity: 100