Burn-off / Thermal Cleaning Anodizing Services

1 Result
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Services: Buffing / Polishing; Burn-off or Thermal Cleaning; Degreaser; New or OEM Parts; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning
  • Capabilities: Anodizing; Chemical Finish or Conversion; Hard Coating; Passivation
  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008