Grinder Pumps Positive Displacement Pumps

1 Result
Submersible Grinder Pumps-Centrifugal Series
from Hydromatic by Pentair

Engineered for low pressure sewer system applications, durable motor will deliver many years of reliable service, semi-open impeller provides steep non-overloading operating curve [See More]

  • Pump Type: Grinder Pump
  • Media Temperature: 140
  • Discharge Size: 1.250 to 3.000
  • Power Source: 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC