Circulation Pumps Wastewater Pumps

9 Results
Single Stage Centrifugal Pumps -- Wide Range of Pumps Including API610 / ISO 13709, ASMEB73.1, ISO5199
from Sulzer Ltd.

Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping processes. Applications. Low... [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump
  • Discharge Pressure: 3460.0
  • Liquid Flow: 4.0 to 22000.0
  • Discharge Size: 1.000 to 16.000
Close Coupled Centrifugal Pump -- SP150 AI
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and elastomers available. Semi-open... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 41.0
  • Liquid Flow: 150.0
  • Discharge Size: 1.500
Wet-installed, Horizontal Propeller Pump -- Amaline
from KSB AG

Design. Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications. Recirculation of activated... [See More]

  • Pump Type: Axial Flow Pump; Centrifugal Pump; Circulation Pump; Propeller Pump; Positive Displacement Pump; Submersible Pump; Wastewater Treatment Pump; Water Pump
  • Power Source: AC; 230V to 460V, Three Phase
  • HP: 21.44
  • Media: Liquids, Sludge
DDC Pump
from Lowara

The DDC model is the world's first pump to be used in mass produced water-cooled workstations, and presents an ideal solution for cooling processors and electronic components using water. [See More]

  • Pump Type: Circulation Pump
  • HP: 0.0402
  • Discharge Pressure: 21.8
  • Industry Served: Electonics
Mag Drive, Horizontal Centrifugal Pump -- 2MS75MDSS
from Price Pump Company

NEMA 56C motor, standard bushings are carbon graphite [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 165.0
  • Liquid Flow: 60.0
  • Discharge Size: 0.750
TP 1 Condensate Removal Pump
from Lowara

The TP1 is a condensate removal pump unit for condensing boilers and air conditioning systems.  By using the innovative spherical motor design, the unit is highly efficient and silent running. [See More]

  • Pump Type: Circulation Pump; Condensate Pump
  • Discharge Pressure: 145.0
  • Liquid Flow: 2.0
  • HP: 0.0402
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 200.0
  • Liquid Flow: 190.0
  • Discharge Size: 1.500
Vertical Centrifugal Pump -- CD100-Al
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 40.0
  • Liquid Flow: 88.0
  • Discharge Size: 1.000
Vertical Centrifugal Pump -- XL100
from Price Pump Company

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Pump; Water Supply Pump; Water Treatment Pump
  • Discharge Pressure: 60.0
  • Liquid Flow: 120.0
  • Discharge Size: 1.000